Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - TLE75008-ESD TLE75008-ESD

Description
The TLE75008-ESD is a SPI controlled 8 channel low side switch out of Infineon's new SPIDER+ family The SPIDER+ products offeres improved and added functionality, such as Cranking capability, very low current consumption in sleep mode, an improved thermal performance, enhanced diagnosis features via SPI (16 Bit) and an input mapping function for the 2 direct inputs. An input status register in combination with the output status monitor and the open load at OFF detection allows to track the entire path, from microcontroller to the loads. A fail safe mode (Limp Home) supplied from battery maintains the functionality even with missing digital voltage supply. Short circuit, over current and over temperature shutdown secures the protection of the loads and the switch. The TLE75008-ESD is designed to drive small loads in automotive and industrial applications and comes in a small PG-TSDSO-24-21 package (150 mil). Summary of Features 8 channel low side driver (family concept) 16 Bit SPI communication (5MHz) Cranking capability down to 3V battery Fail safe mode (Limp Home) Enhanced diagnosis (supports ISO26262) 2 direct/ PWM inputs with mapping function Paralleling of outputs Green product (RoHS compliant), AEC qualified Benefits Less Microcontr. I/Os needed Improved reliability/ operational safety Cost down option without PCB redesign PCB space savings Protection of load and device Reduced current consumption Cost savings Potential Applications Body Control Modules (BCM's) ECU's, EMS, HVAC Industrial automation Relay and solenoid drive Unipolar stepper motor drive LED drive Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series TDA5235 | Wireless control receiver BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE7258SJ | Automotive LIN transceivers BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
The TLE75008-ESD is a SPI controlled 8 channel low side switch out of Infineon's new SPIDER+ family The SPIDER+ products offeres improved and added functionality, such as Cranking capability, very low current consumption in sleep mode, an improved thermal performance, enhanced diagnosis features via SPI (16 Bit) and an input mapping function for the 2 direct inputs. An input status register in combination with the output status monitor and the open load at OFF detection allows to track the entire path, from microcontroller to the loads. A fail safe mode (Limp Home) supplied from battery maintains the functionality even with missing digital voltage supply. Short circuit, over current and over temperature shutdown secures the protection of the loads and the switch. The TLE75008-ESD is designed to drive small loads in automotive and industrial applications and comes in a small PG-TSDSO-24-21 package (150 mil). Summary of Features 8 channel low side driver (family concept) 16 Bit SPI communication (5MHz) Cranking capability down to 3V battery Fail safe mode (Limp Home) Enhanced diagnosis (supports ISO26262) 2 direct/ PWM inputs with mapping function Paralleling of outputs Green product (RoHS compliant), AEC qualified Benefits Less Microcontr. I/Os needed Improved reliability/ operational safety Cost down option without PCB redesign PCB space savings Protection of load and device Reduced current consumption Cost savings Potential Applications Body Control Modules (BCM's) ECU's, EMS, HVAC Industrial automation Relay and solenoid drive Unipolar stepper motor drive LED drive Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series TDA5235 | Wireless control receiver BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE7258SJ | Automotive LIN transceivers BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75008-ESD - TLE75008-ESD - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75008-ESD
TLE75008-ESD
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75008-ESD TLE75008-ESD
The TLE75008-ESD is a SPI controlled 8 channel low side switch out of Infineon's new SPIDER+ family The SPIDER+ products offeres improved and added functionality, such as Cranking capability, very low current consumption in sleep mode, an improved thermal performance, enhanced diagnosis features via SPI (16 Bit) and an input mapping function for the 2 direct inputs. An input status register in combination with the output status monitor and the open load at OFF detection allows to track the entire path, from microcontroller to the loads. A fail safe mode (Limp Home) supplied from battery maintains the functionality even with missing digital voltage supply. Short circuit, over current and over temperature shutdown secures the protection of the loads and the switch. The TLE75008-ESD is designed to drive small loads in automotive and industrial applications and comes in a small PG-TSDSO-24-21 package (150 mil). Summary of Features 8 channel low side driver (family concept) 16 Bit SPI communication (5MHz) Cranking capability down to 3V battery Fail safe mode (Limp Home) Enhanced diagnosis (supports ISO26262) 2 direct/ PWM inputs with mapping function Paralleling of outputs Green product (RoHS compliant), AEC qualified Benefits Less Microcontr. I/Os needed Improved reliability/ operational safety Cost down option without PCB redesign PCB space savings Protection of load and device Reduced current consumption Cost savings Potential Applications Body Control Modules (BCM's) ECU's, EMS, HVAC Industrial automation Relay and solenoid drive Unipolar stepper motor drive LED drive Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series TDA5235 | Wireless control receiver BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE7258SJ | Automotive LIN transceivers BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

The TLE75008-ESD is a SPI controlled 8 channel low side switch out of Infineon's new SPIDER+ family

The SPIDER+ products offeres improved and added functionality, such as Cranking capability, very low current consumption in sleep mode, an improved thermal performance, enhanced diagnosis features via SPI (16 Bit) and an input mapping function for the 2 direct inputs. An input status register in combination with the output status monitor and the open load at OFF detection allows to track the entire path, from microcontroller to the loads. A fail safe mode (Limp Home) supplied from battery maintains the functionality even with missing digital voltage supply. Short circuit, over current and over temperature shutdown secures the protection of the loads and the switch. The TLE75008-ESD is designed to drive small loads in automotive and industrial applications and comes in a small PG-TSDSO-24-21 package (150 mil).


Summary of Features

  • 8 channel low side driver (family concept)
  • 16 Bit SPI communication (5MHz)
  • Cranking capability down to 3V battery
  • Fail safe mode (Limp Home)
  • Enhanced diagnosis (supports ISO26262)
  • 2 direct/ PWM inputs with mapping function
  • Paralleling of outputs
  • Green product (RoHS compliant), AEC qualified

Benefits

  • Less Microcontr. I/Os needed
  • Improved reliability/ operational safety
  • Cost down option without PCB redesign
  • PCB space savings
  • Protection of load and device
  • Reduced current consumption
  • Cost savings

Potential Applications

  • Body Control Modules (BCM's)
  • ECU's, EMS, HVAC
  • Industrial automation
  • Relay and solenoid drive
  • Unipolar stepper motor drive
  • LED drive

Applications

  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Automotive secondary power distribution unit
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving

Designers who used this product also designed with


  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE9263BQX |
    OPTIREG™ Mid-Range+ SBC
  • CYT4BFBCJDQ0BZEGS |
    TRAVEO™ T2G CYT4BF Series
  • TDA5235 |
    Wireless control receiver
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE7258SJ |
    Automotive LIN transceivers
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE75008-ESD
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - TLE75008-ESD
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products