Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP742RI ISP742RI

Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V and 24 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Replaces electromechanical relays, fuses and discrete circuits Applications Body electronics and power distribution
Request a Quote Datasheet
Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V and 24 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Replaces electromechanical relays, fuses and discrete circuits Applications Body electronics and power distribution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP742RI - ISP742RI - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP742RI
ISP742RI
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP742RI ISP742RI
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V and 24 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Replaces electromechanical relays, fuses and discrete circuits Applications Body electronics and power distribution

High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Benefits

  • μC compatible power switch with diagnostic feedback for 12 V and 24 V DC grounded loads in industrial applications
  • All types of resistive, inductive and capacitve loads
  • Replaces electromechanical relays, fuses and discrete circuits

Applications

  • Body electronics and power distribution
Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP742RI - 018127-ISP742RI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP742RI
018127-ISP742RI
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP742RI 018127-ISP742RI
Manufacturer: Infineon Technologies Win Source Part Number: 018127-ISP742RI Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 5 V to 34 V Rds On (Typ): 250 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: PG-DSO-8 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 018127-ISP742RI
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Load: 5 V to 34 V
Rds On (Typ): 250 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: PG-DSO-8
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number ISP742RI 018127-ISP742RI
Product Name Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP742RI PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP742RI
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3050TF - BTS3050TF - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3035EJ - BTS3035EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details