Infineon Technologies AG Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTH50015-1LUA BTH50015-1LUA

Description
Introducing the new member of the Power PROFET™ + 24/48V family, the BTH50015-1LUA is a 1.5 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package, providing protective functions and diagnosis. It is especially designed to drive high current loads up to 35 A in a 24 V or 48 V power net, for applications like heaters, glow plugs, fans and pumps in the harsh automotive environment. Summary of Features RDS (on) 3 mΩ typical For 24 V and 48 V power nets Load dump robustness up to 70 V Compatible to cranking pulses Integrated diagnostic functions Integrated protection functions Over-current protection Over-load protection Over-temperature protection Over-power protection Low stand-by current 7 µA AEC-Q100 qualification Benefits Reliable power distribution PRO-SIL™ ISO 26262-ready Accurate current sensing Supports long wires Ideal for limited board space Leadless power package Potential Applications Suitable for different kind of loads BCM for 24V commercial vehicles Replaces relays and fuses Power distribution in a 24/48 V power net Heating system, fan and pump PWM applications with low frequency Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address. Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal.
Request a Quote Datasheet
Description
Introducing the new member of the Power PROFET™ + 24/48V family, the BTH50015-1LUA is a 1.5 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package, providing protective functions and diagnosis. It is especially designed to drive high current loads up to 35 A in a 24 V or 48 V power net, for applications like heaters, glow plugs, fans and pumps in the harsh automotive environment. Summary of Features RDS (on) 3 mΩ typical For 24 V and 48 V power nets Load dump robustness up to 70 V Compatible to cranking pulses Integrated diagnostic functions Integrated protection functions Over-current protection Over-load protection Over-temperature protection Over-power protection Low stand-by current 7 µA AEC-Q100 qualification Benefits Reliable power distribution PRO-SIL™ ISO 26262-ready Accurate current sensing Supports long wires Ideal for limited board space Leadless power package Potential Applications Suitable for different kind of loads BCM for 24V commercial vehicles Replaces relays and fuses Power distribution in a 24/48 V power net Heating system, fan and pump PWM applications with low frequency Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address. Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTH50015-1LUA - BTH50015-1LUA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTH50015-1LUA
BTH50015-1LUA
Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTH50015-1LUA BTH50015-1LUA
Introducing the new member of the Power PROFET™ + 24/48V family, the BTH50015-1LUA is a 1.5 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package, providing protective functions and diagnosis. It is especially designed to drive high current loads up to 35 A in a 24 V or 48 V power net, for applications like heaters, glow plugs, fans and pumps in the harsh automotive environment. Summary of Features RDS (on) 3 mΩ typical For 24 V and 48 V power nets Load dump robustness up to 70 V Compatible to cranking pulses Integrated diagnostic functions Integrated protection functions Over-current protection Over-load protection Over-temperature protection Over-power protection Low stand-by current 7 µA AEC-Q100 qualification Benefits Reliable power distribution PRO-SIL™ ISO 26262-ready Accurate current sensing Supports long wires Ideal for limited board space Leadless power package Potential Applications Suitable for different kind of loads BCM for 24V commercial vehicles Replaces relays and fuses Power distribution in a 24/48 V power net Heating system, fan and pump PWM applications with low frequency Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address. Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal.

Introducing the new member of the Power PROFET™ + 24/48V family, the BTH50015-1LUA is a 1.5 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package, providing protective functions and diagnosis. It is especially designed to drive high current loads up to 35 A in a 24 V or 48 V power net, for applications like heaters, glow plugs, fans and pumps in the harsh automotive environment.


Summary of Features

  • RDS (on) 3 mΩ typical
  • For 24 V and 48 V power nets
  • Load dump robustness up to 70 V
  • Compatible to cranking pulses
  • Integrated diagnostic functions
  • Integrated protection functions
  • Over-current protection
  • Over-load protection
  • Over-temperature protection
  • Over-power protection
  • Low stand-by current 7 µA
  • AEC-Q100 qualification

Benefits

  • Reliable power distribution
  • PRO-SIL™ ISO 26262-ready
  • Accurate current sensing
  • Supports long wires
  • Ideal for limited board space
  • Leadless power package

Potential Applications

  • Suitable for different kind of loads
  • BCM for 24V commercial vehicles
  • Replaces relays and fuses
  • Power distribution in a 24/48 V power net
  • Heating system, fan and pump
  • PWM applications with low frequency

Access to ISO 26262-ready documentation:


  • Please register for myinfineon.com with your company e-mail address.
  • Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal.
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTH50015-1LUA
Product Name Power - Smart power switches - High-side switches - Power PROFET™ + 12/24/48V | Automotive smart high-side switch - BTH50015-1LUA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 24V | Automotive low-side switch - BTT3018EJ - BTT3018EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 63 volts
tON 10000 ns
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3408G - BTS3408G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 8000 ns
View Details
2 suppliers