Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - TLE7244SL TLE7244SL

Description
The SPIDER - TLE7244SL is a eight channel low-side switch in PG-SSOP-24-7 package providing embedded protective functions It is especially designed as relay driver in automotive applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the device and the load. For direct control and PWM there are four input pins available. The device is monolithically integrated. The power transistors are built by N-channel MOSFETs. Summary of Features 4 input pins providing flexible PWM configuration Limp home functionality (direct driving) provided by a dedicated pin 16 bit SPI for diagnostics and control Daisy chain capability also compatible with 8bit SPI devices Very wide range of digital supply voltage Green Product (RoHS compliant) AEC Qualified Benefits Less Microcontr. I/Os needed Protection of load and device Reduced PCB space Improved reliability Less external components Cost savings Potential Applications Body Control Modules Door Modules ECU's Industrial Automation Relay and solenoid drive Stepper motor drive
Request a Quote Datasheet
Description
The SPIDER - TLE7244SL is a eight channel low-side switch in PG-SSOP-24-7 package providing embedded protective functions It is especially designed as relay driver in automotive applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the device and the load. For direct control and PWM there are four input pins available. The device is monolithically integrated. The power transistors are built by N-channel MOSFETs. Summary of Features 4 input pins providing flexible PWM configuration Limp home functionality (direct driving) provided by a dedicated pin 16 bit SPI for diagnostics and control Daisy chain capability also compatible with 8bit SPI devices Very wide range of digital supply voltage Green Product (RoHS compliant) AEC Qualified Benefits Less Microcontr. I/Os needed Protection of load and device Reduced PCB space Improved reliability Less external components Cost savings Potential Applications Body Control Modules Door Modules ECU's Industrial Automation Relay and solenoid drive Stepper motor drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7244SL - TLE7244SL - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7244SL
TLE7244SL
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7244SL TLE7244SL
The SPIDER - TLE7244SL is a eight channel low-side switch in PG-SSOP-24-7 package providing embedded protective functions It is especially designed as relay driver in automotive applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the device and the load. For direct control and PWM there are four input pins available. The device is monolithically integrated. The power transistors are built by N-channel MOSFETs. Summary of Features 4 input pins providing flexible PWM configuration Limp home functionality (direct driving) provided by a dedicated pin 16 bit SPI for diagnostics and control Daisy chain capability also compatible with 8bit SPI devices Very wide range of digital supply voltage Green Product (RoHS compliant) AEC Qualified Benefits Less Microcontr. I/Os needed Protection of load and device Reduced PCB space Improved reliability Less external components Cost savings Potential Applications Body Control Modules Door Modules ECU's Industrial Automation Relay and solenoid drive Stepper motor drive

The SPIDER - TLE7244SL is a eight channel low-side switch in PG-SSOP-24-7 package providing embedded protective functions

It is especially designed as relay driver in automotive applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the device and the load. For direct control and PWM there are four input pins available. The device is monolithically integrated. The power transistors are built by N-channel MOSFETs.


Summary of Features

  • 4 input pins providing flexible PWM configuration
  • Limp home functionality (direct driving) provided by a dedicated pin
  • 16 bit SPI for diagnostics and control
  • Daisy chain capability also compatible with 8bit SPI devices
  • Very wide range of digital supply voltage
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Less Microcontr. I/Os needed
  • Protection of load and device
  • Reduced PCB space
  • Improved reliability
  • Less external components
  • Cost savings

Potential Applications

  • Body Control Modules
  • Door Modules
  • ECU's
  • Industrial Automation
  • Relay and solenoid drive
  • Stepper motor drive
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE7244SL
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - TLE7244SL
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products