Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPG BTS7008-2EPG

Description
The BTS7008-2EPG is a Smart High-Side Power Switch 8 mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with Diagnosis and Embedded Protection Part of PROFETTM +2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Absolute and dynamic temperature limitation with controlled restart Over Current protection (tripping) with Intelligent Restart Control Under Voltage shutdown Over Voltage Protection with external components Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Applications Body electronics and power distribution
Request a Quote Datasheet
Description
The BTS7008-2EPG is a Smart High-Side Power Switch 8 mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with Diagnosis and Embedded Protection Part of PROFETTM +2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Absolute and dynamic temperature limitation with controlled restart Over Current protection (tripping) with Intelligent Restart Control Under Voltage shutdown Over Voltage Protection with external components Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Applications Body electronics and power distribution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPG - BTS7008-2EPG - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPG
BTS7008-2EPG
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPG BTS7008-2EPG
The BTS7008-2EPG is a Smart High-Side Power Switch 8 mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with Diagnosis and Embedded Protection Part of PROFETTM +2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Absolute and dynamic temperature limitation with controlled restart Over Current protection (tripping) with Intelligent Restart Control Under Voltage shutdown Over Voltage Protection with external components Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Applications Body electronics and power distribution

The BTS7008-2EPG is a Smart High-Side Power Switch 8 mΩ Dual channel, providing protection functions and diagnosis

The device is integrated in SMART7 technology.


Summary of Features

  • High Side Switch with Diagnosis and Embedded Protection
  • Part of PROFETTM +2 12V Family
  • Reverse ON for low power dissipation in Reverse Polarity
  • Green Product (RoHS compliant)
  • Qualified in accordance with AEC Q100 grade 1
  • Absolute and dynamic temperature limitation with controlled restart
  • Over Current protection (tripping) with Intelligent Restart Control
  • Under Voltage shutdown
  • Over Voltage Protection with external components
  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Applications

  • Body electronics and power distribution
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7008-2EPG
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7008-2EPG
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6220GP - TLE6220GP - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - TLE7240SL - TLE7240SL - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-SSOP-24
View Details