Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS740S2 BTS740S2

Description
The BTS740S2 is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features CMOS Compatible input Undervoltage and overvoltage shutdown with auto restart and hysteresis Fast demagnetization of inductive loads Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness High Load Dump Protection Potential Applications Truck & Agricultural Vehicle Solutions (24V)
Request a Quote Datasheet
Description
The BTS740S2 is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features CMOS Compatible input Undervoltage and overvoltage shutdown with auto restart and hysteresis Fast demagnetization of inductive loads Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness High Load Dump Protection Potential Applications Truck & Agricultural Vehicle Solutions (24V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS740S2 - BTS740S2 - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS740S2
BTS740S2
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS740S2 BTS740S2
The BTS740S2 is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features CMOS Compatible input Undervoltage and overvoltage shutdown with auto restart and hysteresis Fast demagnetization of inductive loads Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness High Load Dump Protection Potential Applications Truck & Agricultural Vehicle Solutions (24V)

The BTS740S2 is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • CMOS Compatible input
  • Undervoltage and overvoltage shutdown with auto restart and hysteresis
  • Fast demagnetization of inductive loads
  • Logic ground independent from load ground

Benefits

  • High voltage capability
  • Benchmark energy robustness
  • High Load Dump Protection

Potential Applications

  • Truck & Agricultural Vehicle Solutions (24V)
Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS740S2 - 012235-BTS740S2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS740S2
012235-BTS740S2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS740S2 012235-BTS740S2
Manufacturer: Infineon Technologies Win Source Part Number: 012235-BTS740S2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 4.9A Voltage - Load: 5 V to 34 V Rds On (Typ): 27 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 012235-BTS740S2
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 4.9A
Voltage - Load: 5 V to 34 V
Rds On (Typ): 27 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number BTS740S2 012235-BTS740S2
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS740S2 PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS740S2
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products