Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5011 TLE5011

Description
XENSIV™ - TLE5011 magnetic angle sensor with integrated magnetic field sensing The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) interface that is SPI compatible. The sine and cosine values can be read out digitally. These signals can be digitally processed to calculate the angle orientation of the magnetic field (magnet). This calculation can be done by using a COordinate Rotation DIgital Computer (CORDIC) algorithm. It is possible to connect more than one TLE5011 to one SSC interface of a microcontroller for redundancy or any other reason. If multiple TLE5011 devices are used, the synchronization of the connected TLE5011 is performed by a broadcast command. Each connected TLE5011 can be addressed by a dedicated Chip Select CS pin. Summary of Features Giant Magneto Resistance (GMR)-based principle Integrated magnetic field sensing for angle measurement Designed for 3.3 V and 5 V systems Full 0 - 360° angle measurement Highly accurate single-bit SD-ADC 16-bit representation of sine / cosine values on the interface Wide magnetic operating range: 30mT to 50mT Bi-directional SSC interface up to 2 Mbit/s 3-pin SSC interface, SPI compatible with open drain ADCs and filters synchronized with external commands via SSC Test resistors for simulating angle values Core supply voltage 2.5 V 0.25-μm CMOS technology Automotive qualified: -40°C to +150°C (junction temperature) Latch-up immunity according JEDEC standard ESD > 4 kV (HBM) Green package with lead-free (Pb-free) plating Potential Applications Steering angle Brushless DC motor commutation (e.g. Electric Power Steering (EPS)) Rotary switch General angular sensing
Request a Quote Datasheet
Description
XENSIV™ - TLE5011 magnetic angle sensor with integrated magnetic field sensing The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) interface that is SPI compatible. The sine and cosine values can be read out digitally. These signals can be digitally processed to calculate the angle orientation of the magnetic field (magnet). This calculation can be done by using a COordinate Rotation DIgital Computer (CORDIC) algorithm. It is possible to connect more than one TLE5011 to one SSC interface of a microcontroller for redundancy or any other reason. If multiple TLE5011 devices are used, the synchronization of the connected TLE5011 is performed by a broadcast command. Each connected TLE5011 can be addressed by a dedicated Chip Select CS pin. Summary of Features Giant Magneto Resistance (GMR)-based principle Integrated magnetic field sensing for angle measurement Designed for 3.3 V and 5 V systems Full 0 - 360° angle measurement Highly accurate single-bit SD-ADC 16-bit representation of sine / cosine values on the interface Wide magnetic operating range: 30mT to 50mT Bi-directional SSC interface up to 2 Mbit/s 3-pin SSC interface, SPI compatible with open drain ADCs and filters synchronized with external commands via SSC Test resistors for simulating angle values Core supply voltage 2.5 V 0.25-μm CMOS technology Automotive qualified: -40°C to +150°C (junction temperature) Latch-up immunity according JEDEC standard ESD > 4 kV (HBM) Green package with lead-free (Pb-free) plating Potential Applications Steering angle Brushless DC motor commutation (e.g. Electric Power Steering (EPS)) Rotary switch General angular sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5011 - TLE5011 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5011
TLE5011
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5011 TLE5011
XENSIV™ - TLE5011 magnetic angle sensor with integrated magnetic field sensing The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) interface that is SPI compatible. The sine and cosine values can be read out digitally. These signals can be digitally processed to calculate the angle orientation of the magnetic field (magnet). This calculation can be done by using a COordinate Rotation DIgital Computer (CORDIC) algorithm. It is possible to connect more than one TLE5011 to one SSC interface of a microcontroller for redundancy or any other reason. If multiple TLE5011 devices are used, the synchronization of the connected TLE5011 is performed by a broadcast command. Each connected TLE5011 can be addressed by a dedicated Chip Select CS pin. Summary of Features Giant Magneto Resistance (GMR)-based principle Integrated magnetic field sensing for angle measurement Designed for 3.3 V and 5 V systems Full 0 - 360° angle measurement Highly accurate single-bit SD-ADC 16-bit representation of sine / cosine values on the interface Wide magnetic operating range: 30mT to 50mT Bi-directional SSC interface up to 2 Mbit/s 3-pin SSC interface, SPI compatible with open drain ADCs and filters synchronized with external commands via SSC Test resistors for simulating angle values Core supply voltage 2.5 V 0.25-μm CMOS technology Automotive qualified: -40°C to +150°C (junction temperature) Latch-up immunity according JEDEC standard ESD > 4 kV (HBM) Green package with lead-free (Pb-free) plating Potential Applications Steering angle Brushless DC motor commutation (e.g. Electric Power Steering (EPS)) Rotary switch General angular sensing

XENSIV™ - TLE5011 magnetic angle sensor with integrated magnetic field sensing

The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) interface that is SPI compatible. The sine and cosine values can be read out digitally. These signals can be digitally processed to calculate the angle orientation of the magnetic field (magnet). This calculation can be done by using a COordinate Rotation DIgital Computer (CORDIC) algorithm. It is possible to connect more than one TLE5011 to one SSC interface of a microcontroller for redundancy or any other reason. If multiple TLE5011 devices are used, the synchronization of the connected TLE5011 is performed by a broadcast command. Each connected TLE5011 can be addressed by a dedicated Chip Select CS pin.


Summary of Features

  • Giant Magneto Resistance (GMR)-based principle
  • Integrated magnetic field sensing for angle measurement
  • Designed for 3.3 V and 5 V systems
  • Full 0 - 360° angle measurement
  • Highly accurate single-bit SD-ADC
  • 16-bit representation of sine / cosine values on the interface
  • Wide magnetic operating range: 30mT to 50mT
  • Bi-directional SSC interface up to 2 Mbit/s
  • 3-pin SSC interface, SPI compatible with open drain
  • ADCs and filters synchronized with external commands via SSC
  • Test resistors for simulating angle values
  • Core supply voltage 2.5 V
  • 0.25-μm CMOS technology
  • Automotive qualified: -40°C to +150°C (junction temperature)
  • Latch-up immunity according JEDEC standard
  • ESD > 4 kV (HBM)
  • Green package with lead-free (Pb-free) plating

Potential Applications

  • Steering angle
  • Brushless DC motor commutation (e.g. Electric Power Steering (EPS))
  • Rotary switch
  • General angular sensing
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE5011
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5011
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4964-3K - TLE4964-3K - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966L - TLE4966L - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method AMMO-PACK
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946-1L - 052261-TLE4946-1L - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting PG-SSO-3-2
View Details