Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4963-2M TLE4963-2M

Description
High Precision Automotive/Industria l Hall Effect Sensor for 5V Applications TLE496x-xM is an integrated Hall effect sensor specially designed for highly accurate applications. The sensor provides an easy-to-use and cost effective solution for position sensing applications, requiring high temperature stability of the magnetic threshold. Target applications for the TLE496x-xM Hall switch family are all applications, requesting a precision Hall latch or Hall switch with an operating temperature from -40 °C to 170 °C. Summary of Features 3.0 V to 5.5 V operating supply voltage Low current consumption 1.4 mA ESD protection 4 kV HBM Active error compensation (chopped) High stability of magnetic thresholds Low jitter (typ. 0.35 μs) Operating temperature range from -40 °C to 170 °C Small SMD package SOT23 AEC-Q100 qualified Potential Applications By offering an excellent magnetic behavior Infineon’s switches are ideally suited for: Brushless DC motor commutation Power closing in automotive automation, e.g. window lifter, sunroofs Position detection, e.g. switch position, gearstick position Applications Industrial robots system solutions for Industry 4.0 Designers who used this product also designed with XMC4300-F100K256 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSZ075N08NS5 | N-Channel Power MOSFET XMC4300-F100K256 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSZ075N08NS5 | N-Channel Power MOSFET XMC4300-F100K256 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSZ075N08NS5 | N-Channel Power MOSFET
Request a Quote Datasheet
Description
High Precision Automotive/Industria l Hall Effect Sensor for 5V Applications TLE496x-xM is an integrated Hall effect sensor specially designed for highly accurate applications. The sensor provides an easy-to-use and cost effective solution for position sensing applications, requiring high temperature stability of the magnetic threshold. Target applications for the TLE496x-xM Hall switch family are all applications, requesting a precision Hall latch or Hall switch with an operating temperature from -40 °C to 170 °C. Summary of Features 3.0 V to 5.5 V operating supply voltage Low current consumption 1.4 mA ESD protection 4 kV HBM Active error compensation (chopped) High stability of magnetic thresholds Low jitter (typ. 0.35 μs) Operating temperature range from -40 °C to 170 °C Small SMD package SOT23 AEC-Q100 qualified Potential Applications By offering an excellent magnetic behavior Infineon’s switches are ideally suited for: Brushless DC motor commutation Power closing in automotive automation, e.g. window lifter, sunroofs Position detection, e.g. switch position, gearstick position Applications Industrial robots system solutions for Industry 4.0 Designers who used this product also designed with XMC4300-F100K256 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSZ075N08NS5 | N-Channel Power MOSFET XMC4300-F100K256 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSZ075N08NS5 | N-Channel Power MOSFET XMC4300-F100K256 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSZ075N08NS5 | N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4963-2M - TLE4963-2M - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4963-2M
TLE4963-2M
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4963-2M TLE4963-2M
High Precision Automotive/Industria l Hall Effect Sensor for 5V Applications TLE496x-xM is an integrated Hall effect sensor specially designed for highly accurate applications. The sensor provides an easy-to-use and cost effective solution for position sensing applications, requiring high temperature stability of the magnetic threshold. Target applications for the TLE496x-xM Hall switch family are all applications, requesting a precision Hall latch or Hall switch with an operating temperature from -40 °C to 170 °C. Summary of Features 3.0 V to 5.5 V operating supply voltage Low current consumption 1.4 mA ESD protection 4 kV HBM Active error compensation (chopped) High stability of magnetic thresholds Low jitter (typ. 0.35 μs) Operating temperature range from -40 °C to 170 °C Small SMD package SOT23 AEC-Q100 qualified Potential Applications By offering an excellent magnetic behavior Infineon’s switches are ideally suited for: Brushless DC motor commutation Power closing in automotive automation, e.g. window lifter, sunroofs Position detection, e.g. switch position, gearstick position Applications Industrial robots system solutions for Industry 4.0 Designers who used this product also designed with XMC4300-F100K256 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSZ075N08NS5 | N-Channel Power MOSFET XMC4300-F100K256 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSZ075N08NS5 | N-Channel Power MOSFET XMC4300-F100K256 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4 BSZ075N08NS5 | N-Channel Power MOSFET

High Precision Automotive/Industrial Hall Effect Sensor for 5V Applications

TLE496x-xM is an integrated Hall effect sensor specially designed for highly accurate applications. The sensor provides an easy-to-use and cost effective solution for position sensing applications, requiring high temperature stability of the magnetic threshold.

Target applications for the TLE496x-xM Hall switch family are all applications, requesting a precision Hall latch or Hall switch with an operating temperature from -40 °C to 170 °C.


Summary of Features

  • 3.0 V to 5.5 V operating supply voltage
  • Low current consumption 1.4 mA
  • ESD protection 4 kV HBM
  • Active error compensation (chopped)
  • High stability of magnetic thresholds
  • Low jitter (typ. 0.35 μs)
  • Operating temperature range from -40 °C to 170 °C
  • Small SMD package SOT23
  • AEC-Q100 qualified

Potential Applications

By offering an excellent magnetic behavior Infineon’s switches are ideally suited for:

  • Brushless DC motor commutation
  • Power closing in automotive automation, e.g. window lifter, sunroofs
  • Position detection, e.g. switch position, gearstick position

Applications

  • Industrial robots system solutions for Industry 4.0

Designers who used this product also designed with


  • XMC4300-F100K256 AA |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
  • BSZ075N08NS5 |
    N-Channel Power MOSFET
  • XMC4300-F100K256 AA |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
  • BSZ075N08NS5 |
    N-Channel Power MOSFET
  • XMC4300-F100K256 AA |
    32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
  • BSZ075N08NS5 |
    N-Channel Power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4963-2M
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4963-2M
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4927C E6547 - TLE4927C E6547 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
Motion Sensor ICs - 2584104 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
3 suppliers