Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4951CBXTMA1 TLE4951CBXTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 936739-TLE4951CBXTMA 1 Operating Temperature Range: -40°C ~ 170°C (TJ) Features: Digital Switch Special Purpose PWM Hall Effect PG-SSOM-2-11 Package: Reel - TR Part Status: Obsolete Categories: Sensors Case / Package: PG-SSOM-2-11 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 936739-TLE4951CBXTMA 1 Operating Temperature Range: -40°C ~ 170°C (TJ) Features: Digital Switch Special Purpose PWM Hall Effect PG-SSOM-2-11 Package: Reel - TR Part Status: Obsolete Categories: Sensors Case / Package: PG-SSOM-2-11 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4951CBXTMA1 - 936739-TLE4951CBXTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4951CBXTMA1
936739-TLE4951CBXTMA1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4951CBXTMA1 936739-TLE4951CBXTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 936739-TLE4951CBXTMA 1 Operating Temperature Range: -40°C ~ 170°C (TJ) Features: Digital Switch Special Purpose PWM Hall Effect PG-SSOM-2-11 Package: Reel - TR Part Status: Obsolete Categories: Sensors Case / Package: PG-SSOM-2-11 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 936739-TLE4951CBXTMA1
Operating Temperature Range: -40°C ~ 170°C (TJ)
Features: Digital Switch Special Purpose PWM Hall Effect PG-SSOM-2-11
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
Case / Package: PG-SSOM-2-11
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4951CBXTMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4951CBXTMA1
MAG SWITCH SPEC PURP SSOM-2-11

MAG SWITCH SPEC PURP SSOM-2-11

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 936739-TLE4951CBXTMA1 TLE4951CBXTMA1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4951CBXTMA1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4913HTSA1 - 899883-TLE4913HTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SC59-3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1244LUA-I1-T - 858823-A1244LUA-I1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details