Manufacturer: Infineon Technologies
Win Source Part Number: 1108703-TLE49611LHAL
Technology: Hall Effect
Polarization: South Pole
Categories: Sensors, Transducers
Status: Active
Purpose: Latch
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH LATCH SSO-3-2
MAGNETIC SWITCH LATCH SSO-3-2
HALL EFFECT LATCH, AUTO, 0.002T, SSO3; Hall Effect Type:Bipolar; Operate Point Typ:0.002T; Release Point Typ:-0.002T; Supply Voltage Min:3V; Supply Voltage Max:32V; Sensor Case Style:SSO; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 1108703-TLE49611LHALA1 | 2584103P | TLE49611LHALA1 | TLE49611LHALA1 | 49AC0828 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49611LHALA1 | Motion Sensor ICs | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Hall Effect Latch, Auto, 0.002T, Sso3; Hall Effect Type Infineon |
| Sensor Type | Magnetic | Magnetic | Magnetic | ||
| Standards and Certifications | RoHS | RoHS | |||
| Packing Method | Tape Reel; Cut Tape (CT),Tape & Box (TB) |