Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946-2L TLE4946-2L

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052262-TLE4946-2L Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 3.5mT Trip, -3.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SSO-3 Purpose: Latch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): AH277AZ4-AG1; TLV49761KXT; TLV49762KXT; TLE4946-2L; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052262-TLE4946-2L Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 3.5mT Trip, -3.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SSO-3 Purpose: Latch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): AH277AZ4-AG1; TLV49761KXT; TLV49762KXT; TLE4946-2L; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946-2L - 052262-TLE4946-2L - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946-2L
052262-TLE4946-2L
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946-2L 052262-TLE4946-2L
Manufacturer: Infineon Technologies Win Source Part Number: 052262-TLE4946-2L Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 3.5mT Trip, -3.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SSO-3 Purpose: Latch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): AH277AZ4-AG1; TLV49761KXT; TLV49762KXT; TLE4946-2L; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052262-TLE4946-2L
Packaging: AMMO PACKAGE
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 20mA
Sensing Range: 3.5mT Trip, -3.5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SSO-3
Purpose: Latch
Supply Voltage - Operating: 2.7 V to 18 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): AH277AZ4-AG1; TLV49761KXT; TLV49762KXT; TLE4946-2L;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 052262-TLE4946-2L
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946-2L
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
80 Oe Digital Switch, RoHS MSOP - AD023-00E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details