Infineon Technologies AG Motion Sensor ICs TLE493DW2B6A1HTSA1

Description
Infineon TLE493D-W2B6 A1
Request a Quote Datasheet
Description
Infineon TLE493D-W2B6 A1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 1939557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1939557
Motion Sensor ICs 1939557
Infineon TLE493D-W2B6 A1

Infineon TLE493D-W2B6 A1

Supplier's Site
Motion Sensor ICs - 2238564P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238564P
Motion Sensor ICs 2238564P
Infineon TLE493DW2B6A1HTSA1

Infineon TLE493DW2B6A1HTSA1

Supplier's Site
Motion Sensor ICs - 2238564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238564
Motion Sensor ICs 2238564
Infineon TLE493DW2B6A1HTSA1

Infineon TLE493DW2B6A1HTSA1

Supplier's Site
Motion Sensor ICs - 1939558P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1939558P
Motion Sensor ICs 1939558P
Infineon TLE493D-W2B6 A1

Infineon TLE493D-W2B6 A1

Supplier's Site
Motion Sensor ICs - 2238563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238563
Motion Sensor ICs 2238563
Infineon TLE493DW2B6A1HTSA1

Infineon TLE493DW2B6A1HTSA1

Supplier's Site
Motion Sensor ICs - 1939558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1939558
Motion Sensor ICs 1939558
Infineon TLE493D-W2B6 A1

Infineon TLE493D-W2B6 A1

Supplier's Site
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375813-TLE493DW2B6A1HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1375813-TLE493DW2B6A1HTSA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1375813-TLE493DW2B6A1HTSA1
Win Source Part Number: 1375813-TLE493DW2B6A 1HTSA1 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Programmable Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6-8 Base Product Number: TLE493 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±160mT ~ ±230mT Voltage - Supply: 2.8V ~ 3.5V Current - Supply (Max): 0.13µA Output Type: I²C Resolution: 12 b Axis: X, Y, Z

Win Source Part Number: 1375813-TLE493DW2B6A1HTSA1
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Programmable
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: PG-TSOP6-6-8
Base Product Number: TLE493
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: ±160mT ~ ±230mT
Voltage - Supply: 2.8V ~ 3.5V
Current - Supply (Max): 0.13µA
Output Type: I²C
Resolution: 12 b
Axis: X, Y, Z

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE493DW2B6A1HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
TLE493DW2B6A1HTSA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE493DW2B6A1HTSA1
SENSOR HALL I2C TSOP-6-6-8

SENSOR HALL I2C TSOP-6-6-8

Supplier's Site
Linear, Compass (ICs) - TLE493DW2B6A1HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
TLE493DW2B6A1HTSA1
Linear, Compass (ICs) TLE493DW2B6A1HTSA1
SENSOR HALL I2C TSOP-6-6-8

SENSOR HALL I2C TSOP-6-6-8

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1939557 2238564P 1375813-TLE493DW2B6A1HTSA1 TLE493DW2B6A1HTSA1 TLE493DW2B6A1HTSA1
Product Name Motion Sensor ICs Motion Sensor ICs Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Package / Mounting Pg-tsop
Pg-tsop
SOT-23-6 Thin, TSOT-23-6 Surface Mount
Standards and Certifications RoHS RoHS
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

ASIL Angle Sensor - A1333LLETR-5-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Linear, Compass (ICs) - TLE5027CXAAD47HAMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AD223-00E - 1011994-AD223-00E - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-MSOP
Packing Method Tube; Tube/Rail
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details