Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4927C E6547 TLE4927C E6547

Description
XENSIV™ - TLE4927C E6547 differential Hall effect sensor with hidden adaptive hysteresis Infineon´s TLE4927C detects the motion and position of ferromagnetic and permanent magnet structures by measuring the differential flux density of the magnetic field. A self-calibration mode ensures optimum accuracy. Few transitions after start up the sensor has already finished self-calibration and has reached a high-accuracy running mode. As the TLE4927C is switching at visible fixed (-1) or visible adaptive (-2) hysteresis, the sensor enables accurate operation even at large pitches known from e.g. VR applications. Therefore the magnetic sensor supports cost effective transitions from passive to active sensing. The sensor combines a fast power up time with high accuracy and sensitivity. With a wide temperature range, high ESD robustness and large EMC resistance, the TLE4927C perfectly meet the requirements of harsh environmental conditions prevalent in automotive applications. The TLE4927C comes with the well established PG-SSO package with two integrated capacitors and various hysteresis concepts. With all the features, this sensor is the ideal fitting hall based crankshaft speed sensing solution for today‘s automotive requirements. Summary of Features High sensitivity PG-SSO-3-92(3) Single chip solution Symmetrical thresholds High resistance to Piezo effects South and north pole preinduction possible Low cut-off frequency Digital output signal (voltage interface) Advanced performance by dynamic self calibration principle Two-wire and three wire configuration possible Wide operating temperature range Fast start-up time Large operating air-gaps Reverse voltage protection at Vs-PIN Short-circuit and over temperature protection of output Module style package with two integrated capacitors
Request a Quote Datasheet
Description
XENSIV™ - TLE4927C E6547 differential Hall effect sensor with hidden adaptive hysteresis Infineon´s TLE4927C detects the motion and position of ferromagnetic and permanent magnet structures by measuring the differential flux density of the magnetic field. A self-calibration mode ensures optimum accuracy. Few transitions after start up the sensor has already finished self-calibration and has reached a high-accuracy running mode. As the TLE4927C is switching at visible fixed (-1) or visible adaptive (-2) hysteresis, the sensor enables accurate operation even at large pitches known from e.g. VR applications. Therefore the magnetic sensor supports cost effective transitions from passive to active sensing. The sensor combines a fast power up time with high accuracy and sensitivity. With a wide temperature range, high ESD robustness and large EMC resistance, the TLE4927C perfectly meet the requirements of harsh environmental conditions prevalent in automotive applications. The TLE4927C comes with the well established PG-SSO package with two integrated capacitors and various hysteresis concepts. With all the features, this sensor is the ideal fitting hall based crankshaft speed sensing solution for today‘s automotive requirements. Summary of Features High sensitivity PG-SSO-3-92(3) Single chip solution Symmetrical thresholds High resistance to Piezo effects South and north pole preinduction possible Low cut-off frequency Digital output signal (voltage interface) Advanced performance by dynamic self calibration principle Two-wire and three wire configuration possible Wide operating temperature range Fast start-up time Large operating air-gaps Reverse voltage protection at Vs-PIN Short-circuit and over temperature protection of output Module style package with two integrated capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4927C E6547 - TLE4927C E6547 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4927C E6547
TLE4927C E6547
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4927C E6547 TLE4927C E6547
XENSIV™ - TLE4927C E6547 differential Hall effect sensor with hidden adaptive hysteresis Infineon´s TLE4927C detects the motion and position of ferromagnetic and permanent magnet structures by measuring the differential flux density of the magnetic field. A self-calibration mode ensures optimum accuracy. Few transitions after start up the sensor has already finished self-calibration and has reached a high-accuracy running mode. As the TLE4927C is switching at visible fixed (-1) or visible adaptive (-2) hysteresis, the sensor enables accurate operation even at large pitches known from e.g. VR applications. Therefore the magnetic sensor supports cost effective transitions from passive to active sensing. The sensor combines a fast power up time with high accuracy and sensitivity. With a wide temperature range, high ESD robustness and large EMC resistance, the TLE4927C perfectly meet the requirements of harsh environmental conditions prevalent in automotive applications. The TLE4927C comes with the well established PG-SSO package with two integrated capacitors and various hysteresis concepts. With all the features, this sensor is the ideal fitting hall based crankshaft speed sensing solution for today‘s automotive requirements. Summary of Features High sensitivity PG-SSO-3-92(3) Single chip solution Symmetrical thresholds High resistance to Piezo effects South and north pole preinduction possible Low cut-off frequency Digital output signal (voltage interface) Advanced performance by dynamic self calibration principle Two-wire and three wire configuration possible Wide operating temperature range Fast start-up time Large operating air-gaps Reverse voltage protection at Vs-PIN Short-circuit and over temperature protection of output Module style package with two integrated capacitors

XENSIV™ - TLE4927C E6547 differential Hall effect sensor with hidden adaptive hysteresis

Infineon´s TLE4927C detects the motion and position of ferromagnetic and permanent magnet structures by measuring the differential flux density of the magnetic field. A self-calibration mode ensures optimum accuracy. Few transitions after start up the sensor has already finished self-calibration and has reached a high-accuracy running mode. As the TLE4927C is switching at visible fixed (-1) or visible adaptive (-2) hysteresis, the sensor enables accurate operation even at large pitches known from e.g. VR applications. Therefore the magnetic sensor supports cost effective transitions from passive to active sensing. The sensor combines a fast power up time with high accuracy and sensitivity. With a wide temperature range, high ESD robustness and large EMC resistance, the TLE4927C perfectly meet the requirements of harsh environmental conditions prevalent in automotive applications. The TLE4927C comes with the well established PG-SSO package with two integrated capacitors and various hysteresis concepts. With all the features, this sensor is the ideal fitting hall based crankshaft speed sensing solution for today‘s automotive requirements.


Summary of Features

  • High sensitivity
  • PG-SSO-3-92(3)
  • Single chip solution
  • Symmetrical thresholds
  • High resistance to Piezo effects
  • South and north pole preinduction possible
  • Low cut-off frequency
  • Digital output signal (voltage interface)
  • Advanced performance by dynamic self calibration principle
  • Two-wire and three wire configuration possible
  • Wide operating temperature range
  • Fast start-up time
  • Large operating air-gaps
  • Reverse voltage protection at Vs-PIN
  • Short-circuit and over temperature protection of output
  • Module style package with two integrated capacitors
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4927C E6547
Product Name Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4927C E6547
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4998P3XALA1 - 796976-TLE4998P3XALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Packing Method Tape Reel; Tape in Box
View Details
4 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-5M-S2 - TLE49601-5M-S2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method Tape Reel
Standards and Certifications RoHS
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906K - 052210-TLE4906K - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting SC-59
View Details