Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49646MXTMA1

Description
MAG SWITCH UNIPOLAR SOT23-3
Datasheet
Description
MAG SWITCH UNIPOLAR SOT23-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE49646MXTMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49646MXTMA1
MAG SWITCH UNIPOLAR SOT23-3

MAG SWITCH UNIPOLAR SOT23-3

Supplier's Site
Hall Effect Sw, Auto, 0.0035T, Sot-23; Hall Effect Type Infineon - 49AC0831 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Auto, 0.0035T, Sot-23; Hall Effect Type Infineon
49AC0831
Hall Effect Sw, Auto, 0.0035T, Sot-23; Hall Effect Type Infineon 49AC0831
HALL EFFECT SW, AUTO, 0.0035T, SOT-23; Hall Effect Type:Unipolar; Operate Point Typ:0.0035T; Release Point Typ:0.0025T; Supply Voltage Min:3V; Supply Voltage Max:32V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

HALL EFFECT SW, AUTO, 0.0035T, SOT-23; Hall Effect Type:Unipolar; Operate Point Typ:0.0035T; Release Point Typ:0.0025T; Supply Voltage Min:3V; Supply Voltage Max:32V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Sensor Chips
Product Number TLE49646MXTMA1 49AC0831
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sw, Auto, 0.0035T, Sot-23; Hall Effect Type Infineon
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4945-2G - 097543-TLE4945-2G - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting SOT-89-3
View Details
3 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1225LLTTK-T - 858819-A1225LLTTK-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-89-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details