Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012B E3005 TLE5012B E3005

Description
XENSIV™ - TLE5012B E3005 magnetic angle sensor for angular position sensing in automotive applications The Infineon TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. These raw signals (sine and cosine) are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). The TLE5012B is a pre-calibrated sensor. The calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Further precision of the angle measurement over a wide temperature range and a long lifetime can be improved by enabling an optional internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. The sensor configuration is stored in registers, which are accessible by the SSC interface. Additionally four other interfaces are available with the TLE5012B: Pulse-Width-Modulati on (PWM) Protocol, Short-PWM-Code (SPC) Protocol, Hall Switch Mode (HSM) and Incremental Interface (IIF). These interfaces can be used in parallel with SSC or alone. Pre-configured sensor derivates with different interface settings are available. Online diagnostic functions are provided to ensure reliable operation. Summary of Features Giant Magneto Resistance (GMR)-based principle Integrated magnetic field sensing for angle measurement 360° angle measurement with revolution counter and angle speed measurement Two separate highly accurate single bit SD-ADC 15 bit representation of absolute angle value on the output (resolution of 0.01°) 16 bit representation of sine / cosine values on the interface Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration Bi-directional SSC Interface up to 8 Mbit/s Supports Safety Integrity Level (SIL) with diagnostic functions and status information Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC, based on SENT protocol defined in SAE J2716) Output pins can be configured (programmed or pre-configured) as push-pull or open-drain Bus mode operation of multiple sensors on one line is possible with SSC or SPC interface 0.25 µm CMOS technology Automotive qualified: -40°C to 150°C (junction temperature) ESD > 4 kV (HBM) RoHS compliant (Pb-free package) Halogen-free PRO-SIL™ Features Test vectors switchable to ADC input (activated via SSC interface) Inversion or combination of filter input streams (activated via SSC interface) Data transmission check via 8-bit Cyclic Redundancy Check (CRC) for SSC communication and 4-bit CRC nibble for SPC interface Built-in Self-test (BIST) routines for ISM, CORDIC, CCU, ADCs run at startup Two independent active interfaces possible Overvoltage and undervoltage detection Potential Applications Electrical commutated motor (e.g. used in Electric Power Steering (EPS)) Rotary switches Steering angle measurements General angular sensing Applications Automotive electric pumps and fans 12 V Electric brake booster Designers who used this product also designed with IAUC100N04S6N022 | Automotive MOSFET TLE9879QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver IAUC100N04S6N022 | Automotive MOSFET TLE9879QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver IAUC100N04S6N022 | Automotive MOSFET TLE9879QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver
Request a Quote Datasheet
Description
XENSIV™ - TLE5012B E3005 magnetic angle sensor for angular position sensing in automotive applications The Infineon TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. These raw signals (sine and cosine) are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). The TLE5012B is a pre-calibrated sensor. The calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Further precision of the angle measurement over a wide temperature range and a long lifetime can be improved by enabling an optional internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. The sensor configuration is stored in registers, which are accessible by the SSC interface. Additionally four other interfaces are available with the TLE5012B: Pulse-Width-Modulati on (PWM) Protocol, Short-PWM-Code (SPC) Protocol, Hall Switch Mode (HSM) and Incremental Interface (IIF). These interfaces can be used in parallel with SSC or alone. Pre-configured sensor derivates with different interface settings are available. Online diagnostic functions are provided to ensure reliable operation. Summary of Features Giant Magneto Resistance (GMR)-based principle Integrated magnetic field sensing for angle measurement 360° angle measurement with revolution counter and angle speed measurement Two separate highly accurate single bit SD-ADC 15 bit representation of absolute angle value on the output (resolution of 0.01°) 16 bit representation of sine / cosine values on the interface Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration Bi-directional SSC Interface up to 8 Mbit/s Supports Safety Integrity Level (SIL) with diagnostic functions and status information Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC, based on SENT protocol defined in SAE J2716) Output pins can be configured (programmed or pre-configured) as push-pull or open-drain Bus mode operation of multiple sensors on one line is possible with SSC or SPC interface 0.25 µm CMOS technology Automotive qualified: -40°C to 150°C (junction temperature) ESD > 4 kV (HBM) RoHS compliant (Pb-free package) Halogen-free PRO-SIL™ Features Test vectors switchable to ADC input (activated via SSC interface) Inversion or combination of filter input streams (activated via SSC interface) Data transmission check via 8-bit Cyclic Redundancy Check (CRC) for SSC communication and 4-bit CRC nibble for SPC interface Built-in Self-test (BIST) routines for ISM, CORDIC, CCU, ADCs run at startup Two independent active interfaces possible Overvoltage and undervoltage detection Potential Applications Electrical commutated motor (e.g. used in Electric Power Steering (EPS)) Rotary switches Steering angle measurements General angular sensing Applications Automotive electric pumps and fans 12 V Electric brake booster Designers who used this product also designed with IAUC100N04S6N022 | Automotive MOSFET TLE9879QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver IAUC100N04S6N022 | Automotive MOSFET TLE9879QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver IAUC100N04S6N022 | Automotive MOSFET TLE9879QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012B E3005 - TLE5012B E3005 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012B E3005
TLE5012B E3005
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012B E3005 TLE5012B E3005
XENSIV™ - TLE5012B E3005 magnetic angle sensor for angular position sensing in automotive applications The Infineon TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. These raw signals (sine and cosine) are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). The TLE5012B is a pre-calibrated sensor. The calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Further precision of the angle measurement over a wide temperature range and a long lifetime can be improved by enabling an optional internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. The sensor configuration is stored in registers, which are accessible by the SSC interface. Additionally four other interfaces are available with the TLE5012B: Pulse-Width-Modulati on (PWM) Protocol, Short-PWM-Code (SPC) Protocol, Hall Switch Mode (HSM) and Incremental Interface (IIF). These interfaces can be used in parallel with SSC or alone. Pre-configured sensor derivates with different interface settings are available. Online diagnostic functions are provided to ensure reliable operation. Summary of Features Giant Magneto Resistance (GMR)-based principle Integrated magnetic field sensing for angle measurement 360° angle measurement with revolution counter and angle speed measurement Two separate highly accurate single bit SD-ADC 15 bit representation of absolute angle value on the output (resolution of 0.01°) 16 bit representation of sine / cosine values on the interface Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration Bi-directional SSC Interface up to 8 Mbit/s Supports Safety Integrity Level (SIL) with diagnostic functions and status information Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC, based on SENT protocol defined in SAE J2716) Output pins can be configured (programmed or pre-configured) as push-pull or open-drain Bus mode operation of multiple sensors on one line is possible with SSC or SPC interface 0.25 µm CMOS technology Automotive qualified: -40°C to 150°C (junction temperature) ESD > 4 kV (HBM) RoHS compliant (Pb-free package) Halogen-free PRO-SIL™ Features Test vectors switchable to ADC input (activated via SSC interface) Inversion or combination of filter input streams (activated via SSC interface) Data transmission check via 8-bit Cyclic Redundancy Check (CRC) for SSC communication and 4-bit CRC nibble for SPC interface Built-in Self-test (BIST) routines for ISM, CORDIC, CCU, ADCs run at startup Two independent active interfaces possible Overvoltage and undervoltage detection Potential Applications Electrical commutated motor (e.g. used in Electric Power Steering (EPS)) Rotary switches Steering angle measurements General angular sensing Applications Automotive electric pumps and fans 12 V Electric brake booster Designers who used this product also designed with IAUC100N04S6N022 | Automotive MOSFET TLE9879QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver IAUC100N04S6N022 | Automotive MOSFET TLE9879QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver IAUC100N04S6N022 | Automotive MOSFET TLE9879QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver

XENSIV™ - TLE5012B E3005 magnetic angle sensor for angular position sensing in automotive applications

The Infineon TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. These raw signals (sine and cosine) are digitally processed internally to calculate the angle orientation of the magnetic field (magnet). The TLE5012B is a pre-calibrated sensor. The calibration parameters are stored in laser fuses. At start-up the values of the fuses are written into flip-flops, where these values can be changed by the application-specific parameters. Further precision of the angle measurement over a wide temperature range and a long lifetime can be improved by enabling an optional internal autocalibration algorithm. Data communications are accomplished with a bi-directional Synchronous Serial Communication (SSC) that is SPI-compatible. The sensor configuration is stored in registers, which are accessible by the SSC interface. Additionally four other interfaces are available with the TLE5012B: Pulse-Width-Modulation (PWM) Protocol, Short-PWM-Code (SPC) Protocol, Hall Switch Mode (HSM) and Incremental Interface (IIF). These interfaces can be used in parallel with SSC or alone. Pre-configured sensor derivates with different interface settings are available. Online diagnostic functions are provided to ensure reliable operation.


Summary of Features

  • Giant Magneto Resistance (GMR)-based principle
  • Integrated magnetic field sensing for angle measurement
  • 360° angle measurement with revolution counter and angle speed measurement
  • Two separate highly accurate single bit SD-ADC
  • 15 bit representation of absolute angle value on the output (resolution of 0.01°)
  • 16 bit representation of sine / cosine values on the interface
  • Max. 1.0° angle error over lifetime and temperature-range with activated auto-calibration
  • Bi-directional SSC Interface up to 8 Mbit/s
  • Supports Safety Integrity Level (SIL) with diagnostic functions and status information
  • Interfaces: SSC, PWM, Incremental Interface (IIF), Hall Switch Mode (HSM), Short PWM Code (SPC, based on SENT protocol defined in SAE J2716)
  • Output pins can be configured (programmed or pre-configured) as push-pull or open-drain
  • Bus mode operation of multiple sensors on one line is possible with SSC or SPC interface
  • 0.25 µm CMOS technology
  • Automotive qualified: -40°C to 150°C (junction temperature)
  • ESD > 4 kV (HBM)
  • RoHS compliant (Pb-free package)
  • Halogen-free

PRO-SIL™ Features

  • Test vectors switchable to ADC input (activated via SSC interface)
  • Inversion or combination of filter input streams (activated via SSC interface)
  • Data transmission check via 8-bit Cyclic Redundancy Check (CRC) for SSC communication and 4-bit CRC nibble for SPC interface
  • Built-in Self-test (BIST) routines for ISM, CORDIC, CCU, ADCs run at startup
  • Two independent active interfaces possible
  • Overvoltage and undervoltage detection

Potential Applications

  • Electrical commutated motor (e.g. used in Electric Power Steering (EPS))
  • Rotary switches
  • Steering angle measurements
  • General angular sensing

Applications

  • Automotive electric pumps and fans 12 V
  • Electric brake booster

Designers who used this product also designed with


  • IAUC100N04S6N022 |
    Automotive MOSFET
  • TLE9879QXW40 |
    MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver
  • IAUC100N04S6N022 |
    Automotive MOSFET
  • TLE9879QXW40 |
    MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver
  • IAUC100N04S6N022 |
    Automotive MOSFET
  • TLE9879QXW40 |
    MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE5012B E3005
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012B E3005
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4905LHALA1 - 1108684-TLE4905LHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting P-SSO-3-2
View Details
3 suppliers