Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE42764GV TLE42764GV

Description
The device is designed for the harsh environment of automotive applications. Summary of Features Very Low Current Consumption Adjustable and 5 V Fixed Output Voltage ±2% Output Current up to 400 mA Enable Input Very Low Dropout Voltage Output Current Limitation Over temperature Shutdown Reverse Polarity Protection Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Electric vehicle (EV) drivetrain system Small 1-cylinder combustion engine solution Family Overview For different output voltage and package variants please click here. Related Products Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification TLE42764DV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-252-5 in production Automotive TLE42764GV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-263-5 in production Automotive TLE42764GV50 Linear 4.5 - 40 V 5V 2.0 % 400.0 mA PG-TO-263-5 in production Automotive TLE42764EV50 Linear 5.5 - 40 V 5V 2.0 % 400.0 mA PG-SSOP-14 in production Automotive Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification Designers who used this product also designed with IPW65R080CFDA | Automotive MOSFET IPW65R048CFDA | Automotive MOSFET TLE7368-2E | OPTIREG™ PMIC BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch IPW65R150CFDA | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches IAUT165N08S5N029 | Automotive MOSFET BTT6020-1ERA | PROFET™ + 24V | automotive smart high-side switch BTT3050EJ | HITFET™ + 24V | automotive smart low-side switches TLE8110ED | FLEX BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD25N06S2-40 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch SPD09P06PL G | P-Channel Power MOSFET IPW65R080CFDA | Automotive MOSFET IPW65R048CFDA | Automotive MOSFET TLE7368-2E | OPTIREG™ PMIC BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch IPW65R150CFDA | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP 1 2 3 4 5
Request a Quote Datasheet
Description
The device is designed for the harsh environment of automotive applications. Summary of Features Very Low Current Consumption Adjustable and 5 V Fixed Output Voltage ±2% Output Current up to 400 mA Enable Input Very Low Dropout Voltage Output Current Limitation Over temperature Shutdown Reverse Polarity Protection Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Electric vehicle (EV) drivetrain system Small 1-cylinder combustion engine solution Family Overview For different output voltage and package variants please click here. Related Products Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification TLE42764DV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-252-5 in production Automotive TLE42764GV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-263-5 in production Automotive TLE42764GV50 Linear 4.5 - 40 V 5V 2.0 % 400.0 mA PG-TO-263-5 in production Automotive TLE42764EV50 Linear 5.5 - 40 V 5V 2.0 % 400.0 mA PG-SSOP-14 in production Automotive Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification Designers who used this product also designed with IPW65R080CFDA | Automotive MOSFET IPW65R048CFDA | Automotive MOSFET TLE7368-2E | OPTIREG™ PMIC BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch IPW65R150CFDA | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches IAUT165N08S5N029 | Automotive MOSFET BTT6020-1ERA | PROFET™ + 24V | automotive smart high-side switch BTT3050EJ | HITFET™ + 24V | automotive smart low-side switches TLE8110ED | FLEX BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD25N06S2-40 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch SPD09P06PL G | P-Channel Power MOSFET IPW65R080CFDA | Automotive MOSFET IPW65R048CFDA | Automotive MOSFET TLE7368-2E | OPTIREG™ PMIC BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch IPW65R150CFDA | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE42764GV - TLE42764GV - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE42764GV
TLE42764GV
Power - Power Supply ICs - OPTIREG™ linear - TLE42764GV TLE42764GV
The device is designed for the harsh environment of automotive applications. Summary of Features Very Low Current Consumption Adjustable and 5 V Fixed Output Voltage ±2% Output Current up to 400 mA Enable Input Very Low Dropout Voltage Output Current Limitation Over temperature Shutdown Reverse Polarity Protection Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Electric vehicle (EV) drivetrain system Small 1-cylinder combustion engine solution Family Overview For different output voltage and package variants please click here. Related Products Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification TLE42764DV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-252-5 in production Automotive TLE42764GV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-263-5 in production Automotive TLE42764GV50 Linear 4.5 - 40 V 5V 2.0 % 400.0 mA PG-TO-263-5 in production Automotive TLE42764EV50 Linear 5.5 - 40 V 5V 2.0 % 400.0 mA PG-SSOP-14 in production Automotive Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification Designers who used this product also designed with IPW65R080CFDA | Automotive MOSFET IPW65R048CFDA | Automotive MOSFET TLE7368-2E | OPTIREG™ PMIC BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch IPW65R150CFDA | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches IAUT165N08S5N029 | Automotive MOSFET BTT6020-1ERA | PROFET™ + 24V | automotive smart high-side switch BTT3050EJ | HITFET™ + 24V | automotive smart low-side switches TLE8110ED | FLEX BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD25N06S2-40 | Automotive MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch SPD09P06PL G | P-Channel Power MOSFET IPW65R080CFDA | Automotive MOSFET IPW65R048CFDA | Automotive MOSFET TLE7368-2E | OPTIREG™ PMIC BTG7090-2EPL | PROFET™ Load Guard 12V | automotive smart high-side switch BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch IPW65R150CFDA | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP 1 2 3 4 5

The device is designed for the harsh environment of automotive applications.


Summary of Features

  • Very Low Current Consumption
  • Adjustable and 5 V Fixed Output Voltage ±2%
  • Output Current up to 400 mA
  • Enable Input
  • Very Low Dropout Voltage
  • Output Current Limitation
  • Over temperature Shutdown
  • Reverse Polarity Protection
  • Wide Temperature Range From -40 °C up to 150 °C
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust protection features
  • Wide input operation and temperature range

Potential Applications

  • Automotive general

Applications

  • Automotive 48 V battery management system (BMS)
  • Automotive body control module (BCM)
  • Automotive high-voltage battery management system (BMS)
  • Electric vehicle (EV) drivetrain system
  • Small 1-cylinder combustion engine solution

Family Overview


For different output voltage and package variants please click here.


Related Products

Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification
TLE42764DV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-252-5 in production Automotive
TLE42764GV Linear 4.5 - 40 V adj. 2.0 % 400.0 mA PG-TO-263-5 in production Automotive
TLE42764GV50 Linear 4.5 - 40 V 5V 2.0 % 400.0 mA PG-TO-263-5 in production Automotive
TLE42764EV50 Linear 5.5 - 40 V 5V 2.0 % 400.0 mA PG-SSOP-14 in production Automotive
Product - Regulator Type - Operating Range - Output voltage - Accurancy - I out (max) - Packages - Product Status - Qualification

Designers who used this product also designed with


  • IPW65R080CFDA |
    Automotive MOSFET
  • IPW65R048CFDA |
    Automotive MOSFET
  • TLE7368-2E |
    OPTIREG™ PMIC
  • BTG7090-2EPL |
    PROFET™ Load Guard 12V | automotive smart high-side switch
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • IPW65R150CFDA |
    Automotive MOSFET
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • IAUT165N08S5N029 |
    Automotive MOSFET
  • BTT6020-1ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTT3050EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • TLE8110ED |
    FLEX
  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPD25N06S2-40 |
    Automotive MOSFET
  • BSP452 |
    Classic PROFET™ 12V | automotive smart high-side switch
  • SPD09P06PL G |
    P-Channel Power MOSFET
  • IPW65R080CFDA |
    Automotive MOSFET
  • IPW65R048CFDA |
    Automotive MOSFET
  • TLE7368-2E |
    OPTIREG™ PMIC
  • BTG7090-2EPL |
    PROFET™ Load Guard 12V | automotive smart high-side switch
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • IPW65R150CFDA |
    Automotive MOSFET
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE42764GV
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE42764GV
Package Type Other; PG-TO263-5
Unlock Full Specs
to access all available technical data

Similar Products

 - CYPD3178-24LQXQT - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-24
View Details
Board Mount Modules - AHE2805SF/CH - 1023915-AHE2805SF/CH - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 5 volts
Output Power 15 watts
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ linear - TLS208D1EJV - TLS208D1EJV - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Board Mount Modules - ATS2812S - 990136-ATS2812S - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 12 volts
Output Power 25 watts
View Details