Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS115D0EJ TLS115D0EJ

Description
The TLS115D0EJ is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small DSO-8 exposed pad and TSON-10 packages. The IC is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 45 V, the output voltage follows the reference voltage applied at the adjust input with very high accuracy. The reference voltage applied to the adjust input can be down to 2.0 V and is able to drive loads up to 150 mA while the device follows the reference voltage (e.g. the 5 V output of a main voltage regulator) with very high precision. Summary of Features 150mA current capacity Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable with ceramic output capacitors Very low dropout voltage Very low current consumption in OFF mode Internally controlled soft start Benefits Protected sensor supply for off-board sensors High-precision voltage tracking Precision voltage replication Power switch for off-board load Potential Applications Reliable protection for ECU/sensor Easy and accurate voltage replication High flexibility/scalabil ity Lower design effort and BOM cost saving Family Overview For an overview of other available options in this family please click here. Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Diesel direct injection Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS3060TF | HITFET™ + 12V | automotive low-side switch IPD50N06S2L-13 | Automotive MOSFET BSP171P | Small signal/small power MOSFET IPD30N08S2L-21 | Automotive MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BSP742R | Classic PROFET™ 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE9255WSK | Automotive CAN transceivers TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BSP452 | Classic PROFET™ 12V | automotive smart high-side switch TLE8110ED | FLEX BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS3060TF | HITFET™ + 12V | automotive low-side switch IPD50N06S2L-13 | Automotive MOSFET BSP171P | Small signal/small power MOSFET IPD30N08S2L-21 | Automotive MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4
Request a Quote
Description
The TLS115D0EJ is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small DSO-8 exposed pad and TSON-10 packages. The IC is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 45 V, the output voltage follows the reference voltage applied at the adjust input with very high accuracy. The reference voltage applied to the adjust input can be down to 2.0 V and is able to drive loads up to 150 mA while the device follows the reference voltage (e.g. the 5 V output of a main voltage regulator) with very high precision. Summary of Features 150mA current capacity Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable with ceramic output capacitors Very low dropout voltage Very low current consumption in OFF mode Internally controlled soft start Benefits Protected sensor supply for off-board sensors High-precision voltage tracking Precision voltage replication Power switch for off-board load Potential Applications Reliable protection for ECU/sensor Easy and accurate voltage replication High flexibility/scalabil ity Lower design effort and BOM cost saving Family Overview For an overview of other available options in this family please click here. Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Diesel direct injection Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS3060TF | HITFET™ + 12V | automotive low-side switch IPD50N06S2L-13 | Automotive MOSFET BSP171P | Small signal/small power MOSFET IPD30N08S2L-21 | Automotive MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BSP742R | Classic PROFET™ 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE9255WSK | Automotive CAN transceivers TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BSP452 | Classic PROFET™ 12V | automotive smart high-side switch TLE8110ED | FLEX BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS3060TF | HITFET™ + 12V | automotive low-side switch IPD50N06S2L-13 | Automotive MOSFET BSP171P | Small signal/small power MOSFET IPD30N08S2L-21 | Automotive MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLS115D0EJ is a monolithic low-dropout voltage tracking regulator designed for automotive applications, providing high-precision output voltage replication up to 150 mA with an adjustable output down to 2.0 V. It is housed in a PG-DSO-8 package and operates with a wide input voltage range of -16 V to 45 V and junction temperatures from -40°C to 150°C. The device features reverse polarity protection, short-circuit protection to ground and battery, overtemperature shutdown, and very low standby current of typically 0.1 µA. It is stable with ceramic output capacitors, has a typical dropout voltage of 250 mV at full load, and includes an integrated power good output for overvoltage and undervoltage indication. The part is qualified to AEC-Q100 and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TLS115D0EJ is a monolithic low-dropout voltage tracking regulator designed for automotive applications, providing high-precision output voltage replication up to 150 mA with an adjustable output down to 2.0 V. It is housed in a PG-DSO-8 package and operates with a wide input voltage range of -16 V to 45 V and junction temperatures from -40°C to 150°C. The device features reverse polarity protection, short-circuit protection to ground and battery, overtemperature shutdown, and very low standby current of typically 0.1 µA. It is stable with ceramic output capacitors, has a typical dropout voltage of 250 mV at full load, and includes an integrated power good output for overvoltage and undervoltage indication. The part is qualified to AEC-Q100 and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS115D0EJ - TLS115D0EJ - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS115D0EJ
TLS115D0EJ
Power - Power Supply ICs - OPTIREG™ linear - TLS115D0EJ TLS115D0EJ
The TLS115D0EJ is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small DSO-8 exposed pad and TSON-10 packages. The IC is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 45 V, the output voltage follows the reference voltage applied at the adjust input with very high accuracy. The reference voltage applied to the adjust input can be down to 2.0 V and is able to drive loads up to 150 mA while the device follows the reference voltage (e.g. the 5 V output of a main voltage regulator) with very high precision. Summary of Features 150mA current capacity Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable with ceramic output capacitors Very low dropout voltage Very low current consumption in OFF mode Internally controlled soft start Benefits Protected sensor supply for off-board sensors High-precision voltage tracking Precision voltage replication Power switch for off-board load Potential Applications Reliable protection for ECU/sensor Easy and accurate voltage replication High flexibility/scalabil ity Lower design effort and BOM cost saving Family Overview For an overview of other available options in this family please click here. Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Diesel direct injection Electric vehicle (EV) drivetrain system EV traction inverter Designers who used this product also designed with BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS3060TF | HITFET™ + 12V | automotive low-side switch IPD50N06S2L-13 | Automotive MOSFET BSP171P | Small signal/small power MOSFET IPD30N08S2L-21 | Automotive MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP BSP742R | Classic PROFET™ 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE9255WSK | Automotive CAN transceivers TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BSP452 | Classic PROFET™ 12V | automotive smart high-side switch TLE8110ED | FLEX BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BTS3060TF | HITFET™ + 12V | automotive low-side switch IPD50N06S2L-13 | Automotive MOSFET BSP171P | Small signal/small power MOSFET IPD30N08S2L-21 | Automotive MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4

The TLS115D0EJ is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small DSO-8 exposed pad and TSON-10 packages.

The IC is designed to supply off-board systems, for example sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 45 V, the output voltage follows the reference voltage applied at the adjust input with very high accuracy. The reference voltage applied to the adjust input can be down to 2.0 V and is able to drive loads up to 150 mA while the device follows the reference voltage (e.g. the 5 V output of a main voltage regulator) with very high precision.


Summary of Features

  • 150mA current capacity
  • Very tight output tracking tolerance to reference
  • Output voltage adjustable down to 2.0 V
  • Stable with ceramic output capacitors
  • Very low dropout voltage
  • Very low current consumption in OFF mode
  • Internally controlled soft start

Benefits

  • Protected sensor supply for off-board sensors
  • High-precision voltage tracking
  • Precision voltage replication
  • Power switch for off-board load

Potential Applications

  • Reliable protection for ECU/sensor
  • Easy and accurate voltage replication
  • High flexibility/scalability
  • Lower design effort and BOM cost saving

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Automotive 48 V battery management system (BMS)
  • Automotive body control module (BCM)
  • Diesel direct injection
  • Electric vehicle (EV) drivetrain system
  • EV traction inverter

Designers who used this product also designed with


  • BTT6200-4ESA |
    PROFET™ + 24V | automotive smart high-side switch
  • SAK-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BTS3060TF |
    HITFET™ + 12V | automotive low-side switch
  • IPD50N06S2L-13 |
    Automotive MOSFET
  • BSP171P |
    Small signal/small power MOSFET
  • IPD30N08S2L-21 |
    Automotive MOSFET
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD30N06S2L-23 |
    Automotive MOSFET
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • BSP742R |
    Classic PROFET™ 12V | automotive smart high-side switch
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • TLE9255WSK |
    Automotive CAN transceivers
  • TLE92104-232QX |
    MOTIX™ multi MOSFET gate driver ICs for BDC motors
  • BSP452 |
    Classic PROFET™ 12V | automotive smart high-side switch
  • TLE8110ED |
    FLEX
  • BTT6200-4ESA |
    PROFET™ + 24V | automotive smart high-side switch
  • SAK-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BTS3060TF |
    HITFET™ + 12V | automotive low-side switch
  • IPD50N06S2L-13 |
    Automotive MOSFET
  • BSP171P |
    Small signal/small power MOSFET
  • IPD30N08S2L-21 |
    Automotive MOSFET
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS115D0EJ
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS115D0EJ
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE4251D - TLE4251D - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9261-3BQX - TLE9261-3BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
Power Supply Chip >> Power Distribution Switches - BTS5210GXUMA1 - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Input Voltage 5.5 to 40 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - BTS52001ENAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; Other; PG-TDSO-8
View Details