Infineon Technologies AG Board Mount Modules - AFL2828SZ/CHB AFL2828SZ/CHB

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044029-AFL2828SZ/CH B Output Current: 4 A Efficiency: 84 % Output Power: 120 W Output Voltage: 28 V Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 16 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044029-AFL2828SZ/CH B Output Current: 4 A Efficiency: 84 % Output Power: 120 W Output Voltage: 28 V Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - AFL2828SZ/CHB - 1044029-AFL2828SZ/CHB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - AFL2828SZ/CHB
1044029-AFL2828SZ/CHB
Board Mount Modules - AFL2828SZ/CHB 1044029-AFL2828SZ/CHB
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044029-AFL2828SZ/CH B Output Current: 4 A Efficiency: 84 % Output Power: 120 W Output Voltage: 28 V Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Input Voltage: 16 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044029-AFL2828SZ/CHB
Output Current: 4 A
Efficiency: 84 %
Output Power: 120 W
Output Voltage: 28 V
Categories: Board Mount Modules
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Input Voltage: 16 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Number 1044029-AFL2828SZ/CHB
Product Name Board Mount Modules - AFL2828SZ/CHB
Output Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1863 Resonant-Mode Power Supply Controllers - 5962-9203103Q2A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Green Mode,Light Load Efficiency,Soft Start,Soft Switching
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 74AHCT04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Board Mount Modules - AHF2812D/CHB - 1229904-AHF2812D/CHB - Win Source Electronics
Specs
Output Power 20 watts
View Details