Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ PMIC - TLE9243QK TLE9243QK

Description
The TLE9243QK is an application specific multiple output system supply for transmission applications supplying 5 V-μC, transceivers, and sensors by an efficient and flexible pre-/post-regulator concept over a wide input voltage range. Like other Application Specific PMICs, TLE9243QK is a power management IC that levers system cost optimization potential and FuSa harmonization for a specific application. The TLE9243QK offers the complete power supply functionality as well as application specific features for transmission systems. Beside the power supply functions, the TLE9243QK provides sensor interfaces for three channels including one 9V LDO per channel as well as three channels to drive external n-channel power switches. The TLE9243QK has been developed according to ISO 26262 targeting systems up to ASIL-D. Multiple safety features as window and functional watchdog and monitoring functions enable easy realization of ASIL-D together with the Infineon’s AURIX™ family and other microcontrollers as well. The TLE9243QK is coming in a Grade 0 thermally enhanced LQFP-64 suitable for harsh environments. For datasheet and further support, please contact your sales representative. Summary of Features Transmission Specific Functions Three high side drivers to control external n-channel FETs Three 9.0V LDOs ±3%; 50mA for wheel speed sensors Three Sensor Channels for current based wheel speed sensing (3 level) Pre-/post-regulator concept: boost and buck/LDOs and trackers for μC (main, ADC/reference, I/O) Transceivers Sensors Integration of functional safety (features supporting ASIL-D) UV/OV-monitoring Flexible watchdogs Error-monitoring Safe state controller with three high side drivers to control external n-channel FETs Support of Active Reverse Polarity Protection Benefits System cost savings by reduction of external components Supporting extreme harsh environments Optimized system FuSa Enables ASIL-D on system level Easy ISO 26262 implementation by full documentation set Fully interoperable with Infineon AURIX™ microcontrollers, XENSIV™ sensors, Transmission Constant Current Control Solenoid Drivers and 3-phase MOSFET Bridge Drivers Potential Applications Transmission Control Electrohydraulically controlled transmissions Electromechanically controlled transmissions Family Overview For different output voltage and package variants please click here Functional Safety The device is PRO-SIL™ ISO 26262-compliant and fulfils the properties required by the ISO 26262 (Automotive Safety) Standard (for more info visit www.infineon.com/PRO -SIL). Required safety integrity functions to reach ASIL-D efficiently on system level are already implemented: UV/OV-monitoring of all rails with independent reference, detecting dependent fail­ures by flexible watchdog-concept, monitoring of μC’s safety management unit, and a safe state controller providing secondary safety paths. A built-in self-test is ensuring the proper function of the relevant safety features. All features are perfectly aligned to the Infineon’s AURIX™-requirements, but are extended to support other μCs as well. All safety-relevant configurations are protected and can only be changed by special, successfully performed unlock/lock-sequence . Furthermore PRO-SIL™ ISO 26262-compliant product development follows a product specific safety plan defined by Infineon. The product development follows the Infineon V – model based development lifecycle which encompasses all ISO 26262 required activities and work products related to the product scope. Product relevant safety requirements and required metrics are captured and verified through the development of the product, this includes the product safety concept and ultimately a product safety case which provides the argumentation and evidence showing achievement of the defined safety requirements and process compliance, including all essential supporting processes. An independent functional safety management organization supports the ISO 26262 conform safety lifecycle. For ISO 26262-compliant products a Safety Manual and a Safety Analysis Summary Report are available* in addition to Infineon standard documentation. Moreover Infineon offers expert support for system integrators to achieve the required ASIL on system level. Infineon’s activities result in a simplified integration in safety-related applications. *NDA required Access to complete OPTIREG™ PMIC technical documentation including data sheets, app notes, etc.: To get access to the full technical documentation you need access to the MyInfineon Collaboration Portal Please register* under myinfineon.com with your company e-mail address and with this, request access to the MyInfineon Collaboration Portal. (*If you are already registered at myinfineon.com, follow the guideline from page 6.) Click here to see the step-by-step instructions to get registered. In case you need further assistance, please fill in the form to our Technical Assistance Center or contact support@infineon.com Applications Active suspension control Automatic transmission hydraulic system Automotive Electric parking brake Transfer case brushless DC (BLDC) Designers who used this product also designed with IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors BTS3104SDL | Classic HITFET™ 24V |automotive smart low-side switch TLE9180D-31QK | Gate driver ICs TLE8242-2L | Constant current control IC for transmission TLE92466ED | Constant current control IC for transmission SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP BSP171P | Small signal/small power MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE9180D-21QK | Gate driver ICs BTS3050EJ | HITFET™ + 12V | automotive low-side switch TLT9255WLC | Automotive CAN transceivers IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors BTS3104SDL | Classic HITFET™ 24V |automotive smart low-side switch TLE9180D-31QK | Gate driver ICs TLE8242-2L | Constant current control IC for transmission TLE92466ED | Constant current control IC for transmission SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP BSP171P | Small signal/small power MOSFET 1 2 3 4
Request a Quote
Description
The TLE9243QK is an application specific multiple output system supply for transmission applications supplying 5 V-μC, transceivers, and sensors by an efficient and flexible pre-/post-regulator concept over a wide input voltage range. Like other Application Specific PMICs, TLE9243QK is a power management IC that levers system cost optimization potential and FuSa harmonization for a specific application. The TLE9243QK offers the complete power supply functionality as well as application specific features for transmission systems. Beside the power supply functions, the TLE9243QK provides sensor interfaces for three channels including one 9V LDO per channel as well as three channels to drive external n-channel power switches. The TLE9243QK has been developed according to ISO 26262 targeting systems up to ASIL-D. Multiple safety features as window and functional watchdog and monitoring functions enable easy realization of ASIL-D together with the Infineon’s AURIX™ family and other microcontrollers as well. The TLE9243QK is coming in a Grade 0 thermally enhanced LQFP-64 suitable for harsh environments. For datasheet and further support, please contact your sales representative. Summary of Features Transmission Specific Functions Three high side drivers to control external n-channel FETs Three 9.0V LDOs ±3%; 50mA for wheel speed sensors Three Sensor Channels for current based wheel speed sensing (3 level) Pre-/post-regulator concept: boost and buck/LDOs and trackers for μC (main, ADC/reference, I/O) Transceivers Sensors Integration of functional safety (features supporting ASIL-D) UV/OV-monitoring Flexible watchdogs Error-monitoring Safe state controller with three high side drivers to control external n-channel FETs Support of Active Reverse Polarity Protection Benefits System cost savings by reduction of external components Supporting extreme harsh environments Optimized system FuSa Enables ASIL-D on system level Easy ISO 26262 implementation by full documentation set Fully interoperable with Infineon AURIX™ microcontrollers, XENSIV™ sensors, Transmission Constant Current Control Solenoid Drivers and 3-phase MOSFET Bridge Drivers Potential Applications Transmission Control Electrohydraulically controlled transmissions Electromechanically controlled transmissions Family Overview For different output voltage and package variants please click here Functional Safety The device is PRO-SIL™ ISO 26262-compliant and fulfils the properties required by the ISO 26262 (Automotive Safety) Standard (for more info visit www.infineon.com/PRO -SIL). Required safety integrity functions to reach ASIL-D efficiently on system level are already implemented: UV/OV-monitoring of all rails with independent reference, detecting dependent fail­ures by flexible watchdog-concept, monitoring of μC’s safety management unit, and a safe state controller providing secondary safety paths. A built-in self-test is ensuring the proper function of the relevant safety features. All features are perfectly aligned to the Infineon’s AURIX™-requirements, but are extended to support other μCs as well. All safety-relevant configurations are protected and can only be changed by special, successfully performed unlock/lock-sequence . Furthermore PRO-SIL™ ISO 26262-compliant product development follows a product specific safety plan defined by Infineon. The product development follows the Infineon V – model based development lifecycle which encompasses all ISO 26262 required activities and work products related to the product scope. Product relevant safety requirements and required metrics are captured and verified through the development of the product, this includes the product safety concept and ultimately a product safety case which provides the argumentation and evidence showing achievement of the defined safety requirements and process compliance, including all essential supporting processes. An independent functional safety management organization supports the ISO 26262 conform safety lifecycle. For ISO 26262-compliant products a Safety Manual and a Safety Analysis Summary Report are available* in addition to Infineon standard documentation. Moreover Infineon offers expert support for system integrators to achieve the required ASIL on system level. Infineon’s activities result in a simplified integration in safety-related applications. *NDA required Access to complete OPTIREG™ PMIC technical documentation including data sheets, app notes, etc.: To get access to the full technical documentation you need access to the MyInfineon Collaboration Portal Please register* under myinfineon.com with your company e-mail address and with this, request access to the MyInfineon Collaboration Portal. (*If you are already registered at myinfineon.com, follow the guideline from page 6.) Click here to see the step-by-step instructions to get registered. In case you need further assistance, please fill in the form to our Technical Assistance Center or contact support@infineon.com Applications Active suspension control Automatic transmission hydraulic system Automotive Electric parking brake Transfer case brushless DC (BLDC) Designers who used this product also designed with IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors BTS3104SDL | Classic HITFET™ 24V |automotive smart low-side switch TLE9180D-31QK | Gate driver ICs TLE8242-2L | Constant current control IC for transmission TLE92466ED | Constant current control IC for transmission SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP BSP171P | Small signal/small power MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE9180D-21QK | Gate driver ICs BTS3050EJ | HITFET™ + 12V | automotive low-side switch TLT9255WLC | Automotive CAN transceivers IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors BTS3104SDL | Classic HITFET™ 24V |automotive smart low-side switch TLE9180D-31QK | Gate driver ICs TLE8242-2L | Constant current control IC for transmission TLE92466ED | Constant current control IC for transmission SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP BSP171P | Small signal/small power MOSFET 1 2 3 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ PMIC - TLE9243QK - TLE9243QK - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ PMIC - TLE9243QK
TLE9243QK
Power - Power Supply ICs - OPTIREG™ PMIC - TLE9243QK TLE9243QK
The TLE9243QK is an application specific multiple output system supply for transmission applications supplying 5 V-μC, transceivers, and sensors by an efficient and flexible pre-/post-regulator concept over a wide input voltage range. Like other Application Specific PMICs, TLE9243QK is a power management IC that levers system cost optimization potential and FuSa harmonization for a specific application. The TLE9243QK offers the complete power supply functionality as well as application specific features for transmission systems. Beside the power supply functions, the TLE9243QK provides sensor interfaces for three channels including one 9V LDO per channel as well as three channels to drive external n-channel power switches. The TLE9243QK has been developed according to ISO 26262 targeting systems up to ASIL-D. Multiple safety features as window and functional watchdog and monitoring functions enable easy realization of ASIL-D together with the Infineon’s AURIX™ family and other microcontrollers as well. The TLE9243QK is coming in a Grade 0 thermally enhanced LQFP-64 suitable for harsh environments. For datasheet and further support, please contact your sales representative. Summary of Features Transmission Specific Functions Three high side drivers to control external n-channel FETs Three 9.0V LDOs ±3%; 50mA for wheel speed sensors Three Sensor Channels for current based wheel speed sensing (3 level) Pre-/post-regulator concept: boost and buck/LDOs and trackers for μC (main, ADC/reference, I/O) Transceivers Sensors Integration of functional safety (features supporting ASIL-D) UV/OV-monitoring Flexible watchdogs Error-monitoring Safe state controller with three high side drivers to control external n-channel FETs Support of Active Reverse Polarity Protection Benefits System cost savings by reduction of external components Supporting extreme harsh environments Optimized system FuSa Enables ASIL-D on system level Easy ISO 26262 implementation by full documentation set Fully interoperable with Infineon AURIX™ microcontrollers, XENSIV™ sensors, Transmission Constant Current Control Solenoid Drivers and 3-phase MOSFET Bridge Drivers Potential Applications Transmission Control Electrohydraulically controlled transmissions Electromechanically controlled transmissions Family Overview For different output voltage and package variants please click here Functional Safety The device is PRO-SIL™ ISO 26262-compliant and fulfils the properties required by the ISO 26262 (Automotive Safety) Standard (for more info visit www.infineon.com/PRO -SIL). Required safety integrity functions to reach ASIL-D efficiently on system level are already implemented: UV/OV-monitoring of all rails with independent reference, detecting dependent fail­ures by flexible watchdog-concept, monitoring of μC’s safety management unit, and a safe state controller providing secondary safety paths. A built-in self-test is ensuring the proper function of the relevant safety features. All features are perfectly aligned to the Infineon’s AURIX™-requirements, but are extended to support other μCs as well. All safety-relevant configurations are protected and can only be changed by special, successfully performed unlock/lock-sequence . Furthermore PRO-SIL™ ISO 26262-compliant product development follows a product specific safety plan defined by Infineon. The product development follows the Infineon V – model based development lifecycle which encompasses all ISO 26262 required activities and work products related to the product scope. Product relevant safety requirements and required metrics are captured and verified through the development of the product, this includes the product safety concept and ultimately a product safety case which provides the argumentation and evidence showing achievement of the defined safety requirements and process compliance, including all essential supporting processes. An independent functional safety management organization supports the ISO 26262 conform safety lifecycle. For ISO 26262-compliant products a Safety Manual and a Safety Analysis Summary Report are available* in addition to Infineon standard documentation. Moreover Infineon offers expert support for system integrators to achieve the required ASIL on system level. Infineon’s activities result in a simplified integration in safety-related applications. *NDA required Access to complete OPTIREG™ PMIC technical documentation including data sheets, app notes, etc.: To get access to the full technical documentation you need access to the MyInfineon Collaboration Portal Please register* under myinfineon.com with your company e-mail address and with this, request access to the MyInfineon Collaboration Portal. (*If you are already registered at myinfineon.com, follow the guideline from page 6.) Click here to see the step-by-step instructions to get registered. In case you need further assistance, please fill in the form to our Technical Assistance Center or contact support@infineon.com Applications Active suspension control Automatic transmission hydraulic system Automotive Electric parking brake Transfer case brushless DC (BLDC) Designers who used this product also designed with IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors BTS3104SDL | Classic HITFET™ 24V |automotive smart low-side switch TLE9180D-31QK | Gate driver ICs TLE8242-2L | Constant current control IC for transmission TLE92466ED | Constant current control IC for transmission SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP BSP171P | Small signal/small power MOSFET BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE9180D-21QK | Gate driver ICs BTS3050EJ | HITFET™ + 12V | automotive low-side switch TLT9255WLC | Automotive CAN transceivers IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors BTS3104SDL | Classic HITFET™ 24V |automotive smart low-side switch TLE9180D-31QK | Gate driver ICs TLE8242-2L | Constant current control IC for transmission TLE92466ED | Constant current control IC for transmission SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP BSP171P | Small signal/small power MOSFET 1 2 3 4

The TLE9243QK is an application specific multiple output system supply for transmission applications supplying 5 V-μC, transceivers, and sensors by an efficient and flexible pre-/post-regulator concept over a wide input voltage range.

Like other Application Specific PMICs, TLE9243QK is a power management IC that levers system cost optimization potential and FuSa harmonization for a specific application. The TLE9243QK offers the complete power supply functionality as well as application specific features for transmission systems.
Beside the power supply functions, the TLE9243QK provides sensor interfaces for three channels including one 9V LDO per channel as well as three channels to drive external n-channel power switches.

The TLE9243QK has been developed according to ISO 26262 targeting systems up to ASIL-D. Multiple safety features as window and functional watchdog and monitoring functions enable easy realization of ASIL-D together with the Infineon’s AURIX™ family and other microcontrollers as well.
The TLE9243QK is coming in a Grade 0 thermally enhanced LQFP-64 suitable for harsh environments.

For datasheet and further support, please contact your sales representative.


Summary of Features

Transmission Specific Functions

  • Three high side drivers to control external n-channel FETs
  • Three 9.0V LDOs ±3%; 50mA for wheel speed sensors
  • Three Sensor Channels for current based wheel speed sensing (3 level)

Pre-/post-regulator concept: boost and buck/LDOs and trackers for

  • μC (main, ADC/reference, I/O)
  • Transceivers
  • Sensors

Integration of functional safety (features supporting ASIL-D)

  • UV/OV-monitoring
  • Flexible watchdogs
  • Error-monitoring
  • Safe state controller with three high side drivers to control external n-channel FETs
  • Support of Active Reverse Polarity Protection

Benefits

  • System cost savings by reduction of external components
  • Supporting extreme harsh environments
  • Optimized system FuSa
  • Enables ASIL-D on system level
  • Easy ISO 26262 implementation by full documentation set
  • Fully interoperable with Infineon AURIX™ microcontrollers, XENSIV™ sensors, Transmission Constant Current Control Solenoid Drivers and 3-phase MOSFET Bridge Drivers

Potential Applications

Transmission Control

  • Electrohydraulically controlled transmissions
  • Electromechanically controlled transmissions

Family Overview


For different output voltage and package variants please click here


Functional Safety


  • The device is PRO-SIL™ ISO 26262-compliant and fulfils the properties required by the ISO 26262 (Automotive Safety) Standard (for more info visit www.infineon.com/PRO-SIL).
    Required safety integrity functions to reach ASIL-D efficiently on system level are already implemented: UV/OV-monitoring of all rails with independent reference, detecting dependent fail­ures by flexible watchdog-concept, monitoring of μC’s safety management unit, and a safe state controller providing secondary safety paths. A built-in self-test is ensuring the proper function of the relevant safety features. All features are perfectly aligned to the Infineon’s AURIX™-requirements, but are extended to support other μCs as well. All safety-relevant configurations are protected and can only be changed by special, successfully performed unlock/lock-sequence.
    Furthermore PRO-SIL™ ISO 26262-compliant product development follows a product specific safety plan defined by Infineon. The product development follows the Infineon V – model based development lifecycle which encompasses all ISO 26262 required activities and work products related to the product scope. Product relevant safety requirements and required metrics are captured and verified through the development of the product, this includes the product safety concept and ultimately a product safety case which provides the argumentation and evidence showing achievement of the defined safety requirements and process compliance, including all essential supporting processes.
    An independent functional safety management organization supports the ISO 26262 conform safety lifecycle. For ISO 26262-compliant products a Safety Manual and a Safety Analysis Summary Report are available* in addition to Infineon standard documentation.
    Moreover Infineon offers expert support for system integrators to achieve the required ASIL on system level. Infineon’s activities result in a simplified integration in safety-related applications.
    *NDA required

Access to complete OPTIREG™ PMIC technical documentation including data sheets, app notes, etc.:

  1. To get access to the full technical documentation you need access to the MyInfineon Collaboration Portal
    Please register* under myinfineon.com with your company e-mail address and with this, request access to the MyInfineon Collaboration Portal.
    (*If you are already registered at myinfineon.com, follow the guideline from page 6.)
  2. Click here to see the step-by-step instructions to get registered.
  3. In case you need further assistance, please fill in the form to our Technical Assistance Center or contact support@infineon.com

Applications

  • Active suspension control
  • Automatic transmission hydraulic system
  • Automotive
  • Electric parking brake
  • Transfer case brushless DC (BLDC)

Designers who used this product also designed with


  • IAUC120N06S5N017 |
    Automotive MOSFET
  • BTN8982TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS3104SDL |
    Classic HITFET™ 24V |automotive smart low-side switch
  • TLE9180D-31QK |
    Gate driver ICs
  • TLE8242-2L |
    Constant current control IC for transmission
  • TLE92466ED |
    Constant current control IC for transmission
  • SAL-TC375TP-96F300W AA |
    AURIX™ Family – TC37xTP
  • BSP171P |
    Small signal/small power MOSFET
  • BTF6070-2ERV |
    PROFET™ + 24V | automotive smart high-side switch
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLE9180D-21QK |
    Gate driver ICs
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLT9255WLC |
    Automotive CAN transceivers
  • IAUC120N06S5N017 |
    Automotive MOSFET
  • BTN8982TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS3104SDL |
    Classic HITFET™ 24V |automotive smart low-side switch
  • TLE9180D-31QK |
    Gate driver ICs
  • TLE8242-2L |
    Constant current control IC for transmission
  • TLE92466ED |
    Constant current control IC for transmission
  • SAL-TC375TP-96F300W AA |
    AURIX™ Family – TC37xTP
  • BSP171P |
    Small signal/small power MOSFET

1
2
3
4

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE9243QK
Product Name Power - Power Supply ICs - OPTIREG™ PMIC - TLE9243QK
Package Type Other; PG-LQFP-64
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ PMIC - TLE7368E - TLE7368E - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-36
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Supply Chip >> AC-DC Controllers & Regulators - ICE3PCS03GXUMA1 - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280Z - ICE2QR2280Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 21 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
IC PWR DRIVER N-CHANNEL 1:1 8SO - 376-IPS022G - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details