Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V33 TLE42744G V33

Description
An input voltage up to 40 V is regulated to V Q,nom = 5 V / 3.3 V with a precision of ±2%. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT. Summary of Features Very Low Current Consumption Output Voltages 5 V and 3.3 V ±2% Output Current up to 400 mA Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automatic transmission hydraulic system HVAC control module Multi-port fuel injection Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET IPG20N06S4L-26 | Automotive MOSFET IPG20N06S4L-26A | Automotive MOSFET IPD50N04S4L-08 | Automotive MOSFET TLE7368-3E | OPTIREG™ PMIC BSP76 | Classic HITFET™ 12V | automotive smart low-side switches BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET IPG20N06S4L-26 | Automotive MOSFET IPG20N06S4L-26A | Automotive MOSFET IPD50N04S4L-08 | Automotive MOSFET TLE7368-3E | OPTIREG™ PMIC BSP76 | Classic HITFET™ 12V | automotive smart low-side switches BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch 1 2
Request a Quote Datasheet
Description
An input voltage up to 40 V is regulated to V Q,nom = 5 V / 3.3 V with a precision of ±2%. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT. Summary of Features Very Low Current Consumption Output Voltages 5 V and 3.3 V ±2% Output Current up to 400 mA Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automatic transmission hydraulic system HVAC control module Multi-port fuel injection Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET IPG20N06S4L-26 | Automotive MOSFET IPG20N06S4L-26A | Automotive MOSFET IPD50N04S4L-08 | Automotive MOSFET TLE7368-3E | OPTIREG™ PMIC BSP76 | Classic HITFET™ 12V | automotive smart low-side switches BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET IPG20N06S4L-26 | Automotive MOSFET IPG20N06S4L-26A | Automotive MOSFET IPD50N04S4L-08 | Automotive MOSFET TLE7368-3E | OPTIREG™ PMIC BSP76 | Classic HITFET™ 12V | automotive smart low-side switches BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V33 - TLE42744G V33 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V33
TLE42744G V33
Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V33 TLE42744G V33
An input voltage up to 40 V is regulated to V Q,nom = 5 V / 3.3 V with a precision of ±2%. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT. Summary of Features Very Low Current Consumption Output Voltages 5 V and 3.3 V ±2% Output Current up to 400 mA Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automatic transmission hydraulic system HVAC control module Multi-port fuel injection Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET IPG20N06S4L-26 | Automotive MOSFET IPG20N06S4L-26A | Automotive MOSFET IPD50N04S4L-08 | Automotive MOSFET TLE7368-3E | OPTIREG™ PMIC BSP76 | Classic HITFET™ 12V | automotive smart low-side switches BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET IPG20N06S4L-26 | Automotive MOSFET IPG20N06S4L-26A | Automotive MOSFET IPD50N04S4L-08 | Automotive MOSFET TLE7368-3E | OPTIREG™ PMIC BSP76 | Classic HITFET™ 12V | automotive smart low-side switches BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch 1 2

An input voltage up to 40 V is regulated to V Q,nom = 5 V / 3.3 V with a precision of ±2%. The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT.


Summary of Features

  • Very Low Current Consumption
  • Output Voltages 5 V and 3.3 V ±2%
  • Output Current up to 400 mA
  • Very Low Dropout Voltage
  • Output Current Limitation
  • Reverse Polarity Protection
  • Over temperature Shutdown
  • Wide Temperature Range
  • From -40 °C up to 150 °C
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust protection features
  • Wide input operation and temperature range

Potential Applications

  • Automotive general

Applications

  • Automatic transmission hydraulic system
  • HVAC control module
  • Multi-port fuel injection

Family Overview


For different output voltage and package variants please click here.


Designers who used this product also designed with


  • BTS6133D |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • IPG20N06S4L-26A |
    Automotive MOSFET
  • IPD50N04S4L-08 |
    Automotive MOSFET
  • TLE7368-3E |
    OPTIREG™ PMIC
  • BSP76 |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS6133D |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • IPG20N06S4L-26A |
    Automotive MOSFET
  • IPD50N04S4L-08 |
    Automotive MOSFET
  • TLE7368-3E |
    OPTIREG™ PMIC
  • BSP76 |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS6133D |
    Classic PROFET™ 12V | automotive smart high-side switch

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE42744G V33
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V33
Package Type Other; PG-TO263-3
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS203B0EJV - TLS203B0EJV - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - LT1317IS8#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC8
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42744D V33 - TLE42744D V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-3
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF80511EJ V50 - TLF80511EJ V50 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details