Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4254GS TLE4254GS

Description
The TLE4254GS is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e.g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverese polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V at minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e.g. 5 V output of a main voltage regulator acting as a reference. Summary of Features 70 mA output current capability Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable operation with 1 µF ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A) Status output to indicate short circuits at the output (version GS / EJ S) Very low dropout voltage of typ. 0.2 V @ maximum output current Combined reference / enable input Very low current consumption in OFF mode Wide input voltage range -20 V ≤ V I ≤ +45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Input protected against reverse polarity Overtemperature protection Green product (RoHS compliant) AEC qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive primary power distribution unit Automotive secondary power distribution unit Belt starter generator 48 V – inverter ISG Electric power steering (EPS) Designers who used this product also designed with TLE9250VLE | Automotive CAN transceivers SAK-TC233LP-16F200N AC | AURIX™ Family – TC23xL TLE4207G | MOTIX™ multi half-bridge ICs for BDC motors BTF3050TE | HITFET™ + 12V | automotive low-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors IPD90P03P4L-04 | Automotive MOSFET TLE9350SJ | Automotive CAN transceivers TLE9250VLE | Automotive CAN transceivers SAK-TC233LP-16F200N AC | AURIX™ Family – TC23xL TLE4207G | MOTIX™ multi half-bridge ICs for BDC motors BTF3050TE | HITFET™ + 12V | automotive low-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT 1 2 3
Request a Quote Datasheet
Description
The TLE4254GS is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e.g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverese polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V at minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e.g. 5 V output of a main voltage regulator acting as a reference. Summary of Features 70 mA output current capability Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable operation with 1 µF ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A) Status output to indicate short circuits at the output (version GS / EJ S) Very low dropout voltage of typ. 0.2 V @ maximum output current Combined reference / enable input Very low current consumption in OFF mode Wide input voltage range -20 V ≤ V I ≤ +45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Input protected against reverse polarity Overtemperature protection Green product (RoHS compliant) AEC qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive primary power distribution unit Automotive secondary power distribution unit Belt starter generator 48 V – inverter ISG Electric power steering (EPS) Designers who used this product also designed with TLE9250VLE | Automotive CAN transceivers SAK-TC233LP-16F200N AC | AURIX™ Family – TC23xL TLE4207G | MOTIX™ multi half-bridge ICs for BDC motors BTF3050TE | HITFET™ + 12V | automotive low-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors IPD90P03P4L-04 | Automotive MOSFET TLE9350SJ | Automotive CAN transceivers TLE9250VLE | Automotive CAN transceivers SAK-TC233LP-16F200N AC | AURIX™ Family – TC23xL TLE4207G | MOTIX™ multi half-bridge ICs for BDC motors BTF3050TE | HITFET™ + 12V | automotive low-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4254GS - TLE4254GS - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4254GS
TLE4254GS
Power - Power Supply ICs - OPTIREG™ linear - TLE4254GS TLE4254GS
The TLE4254GS is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e.g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverese polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V at minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e.g. 5 V output of a main voltage regulator acting as a reference. Summary of Features 70 mA output current capability Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable operation with 1 µF ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A) Status output to indicate short circuits at the output (version GS / EJ S) Very low dropout voltage of typ. 0.2 V @ maximum output current Combined reference / enable input Very low current consumption in OFF mode Wide input voltage range -20 V ≤ V I ≤ +45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Input protected against reverse polarity Overtemperature protection Green product (RoHS compliant) AEC qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive primary power distribution unit Automotive secondary power distribution unit Belt starter generator 48 V – inverter ISG Electric power steering (EPS) Designers who used this product also designed with TLE9250VLE | Automotive CAN transceivers SAK-TC233LP-16F200N AC | AURIX™ Family – TC23xL TLE4207G | MOTIX™ multi half-bridge ICs for BDC motors BTF3050TE | HITFET™ + 12V | automotive low-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors IPD90P03P4L-04 | Automotive MOSFET TLE9350SJ | Automotive CAN transceivers TLE9250VLE | Automotive CAN transceivers SAK-TC233LP-16F200N AC | AURIX™ Family – TC23xL TLE4207G | MOTIX™ multi half-bridge ICs for BDC motors BTF3050TE | HITFET™ + 12V | automotive low-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QKVS1 | OPTIREG™ PMIC SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT 1 2 3

The TLE4254GS is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages.

The IC is designed to supply off-board systems, e.g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverese polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V at minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e.g. 5 V output of a main voltage regulator acting as a reference.


Summary of Features

  • 70 mA output current capability
  • Very tight output tracking tolerance to reference
  • Output voltage adjustable down to 2.0 V
  • Stable operation with 1 µF ceramic output capacitor
  • Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A)
  • Status output to indicate short circuits at the output (version GS / EJ S)
  • Very low dropout voltage of typ. 0.2 V @ maximum output current
  • Combined reference / enable input
  • Very low current consumption in OFF mode
  • Wide input voltage range -20 V ≤ V I ≤ +45 V
  • Wide temperature range: -40 °C ≤ T j ≤ 150 °C
  • Output protected against short circuit to GND and battery
  • Input protected against reverse polarity
  • Overtemperature protection
  • Green product (RoHS compliant)
  • AEC qualified

Benefits

  • Efficient and accurate voltage replication
  • Heat distribution in the system
  • Robust tracking supply

Potential Applications

  • Sensor Supply
  • Heat distribution
  • Secondary µcontroller supply

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Automotive primary power distribution unit
  • Automotive secondary power distribution unit
  • Belt starter generator 48 V – inverter ISG
  • Electric power steering (EPS)

Designers who used this product also designed with


  • TLE9250VLE |
    Automotive CAN transceivers
  • SAK-TC233LP-16F200N AC |
    AURIX™ Family – TC23xL
  • TLE4207G |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BTF3050TE |
    HITFET™ + 12V | automotive low-side switch
  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BTS5008-1EKB |
    PROFET™ + 12V | automotive smart high-side switch
  • BTN8982TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • IPD90P03P4L-04 |
    Automotive MOSFET
  • TLE9350SJ |
    Automotive CAN transceivers
  • TLE9250VLE |
    Automotive CAN transceivers
  • SAK-TC233LP-16F200N AC |
    AURIX™ Family – TC23xL
  • TLE4207G |
    MOTIX™ multi half-bridge ICs for BDC motors
  • BTF3050TE |
    HITFET™ + 12V | automotive low-side switch
  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4254GS
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4254GS
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9261BQX - TLE9261BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF4949SJ - TLF4949SJ - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJ V33 - TLS205B0EJ V33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - LTC4070IMS8E#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; MSOP8
View Details