Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4250-2G TLE4250-2G

Description
The TLE4250-2G is a monolithic integrated low dropout voltage tracker in a tiny SMD package PG-SCT595-5 with excellent thermal resistance. It is designed to supply off-board loads (e.g. sensors) in automotive environments. The IC protects itself in case of overload, over temperature, reverse polarity as well as output short circuit to battery and ground. Supply voltages up to V I = 45 V are regulated to a reference voltage applied at the adjust input “ADJ” with high accuracy. The output “Q” is able to drive loads up to 50 mA. In order to reduce the quiescent current to a minimum, the TLE4250-2 can be switched to stand-by mode by setting the adjust/enable input “ADJ/EN” to “low”. Summary of Features 50 mA Output Current Capability Tiny SMD-Package PG-SCT595-5 with lowest thermal resistance Low Output Tracking Tolerance Stable with Small Ceramic Output Capacitor Low Dropout Voltage Combined Reference / Enable Input Low Current Consumption in Stand-by Mode Maximum Input Voltage -42 V ≤ V I ≤ +45 V Reverse Polarity Protection Output Short Circuit Proof to Ground and Supply Overtemperature Protection Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Electric brake booster Electric power steering (EPS) Electronic stability control Designers who used this product also designed with SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC BSP613P | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET IAUA200N04S5N010 | Automotive MOSFET BSS209PW | Small signal/small power MOSFET IPC70N04S5-4R6 | Automotive MOSFET IPD75N04S4-06 | Automotive MOSFET IPB180N04S4-01 | Automotive MOSFET IPB180P04P4L-02 | Automotive MOSFET BSL606SN | Small signal/small power MOSFET IPLU250N04S4-1R7 | Automotive MOSFET IPG20N04S4L-11A | Automotive MOSFET IPD90P04P4-05 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC BSP613P | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
The TLE4250-2G is a monolithic integrated low dropout voltage tracker in a tiny SMD package PG-SCT595-5 with excellent thermal resistance. It is designed to supply off-board loads (e.g. sensors) in automotive environments. The IC protects itself in case of overload, over temperature, reverse polarity as well as output short circuit to battery and ground. Supply voltages up to V I = 45 V are regulated to a reference voltage applied at the adjust input “ADJ” with high accuracy. The output “Q” is able to drive loads up to 50 mA. In order to reduce the quiescent current to a minimum, the TLE4250-2 can be switched to stand-by mode by setting the adjust/enable input “ADJ/EN” to “low”. Summary of Features 50 mA Output Current Capability Tiny SMD-Package PG-SCT595-5 with lowest thermal resistance Low Output Tracking Tolerance Stable with Small Ceramic Output Capacitor Low Dropout Voltage Combined Reference / Enable Input Low Current Consumption in Stand-by Mode Maximum Input Voltage -42 V ≤ V I ≤ +45 V Reverse Polarity Protection Output Short Circuit Proof to Ground and Supply Overtemperature Protection Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Electric brake booster Electric power steering (EPS) Electronic stability control Designers who used this product also designed with SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC BSP613P | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET IAUA200N04S5N010 | Automotive MOSFET BSS209PW | Small signal/small power MOSFET IPC70N04S5-4R6 | Automotive MOSFET IPD75N04S4-06 | Automotive MOSFET IPB180N04S4-01 | Automotive MOSFET IPB180P04P4L-02 | Automotive MOSFET BSL606SN | Small signal/small power MOSFET IPLU250N04S4-1R7 | Automotive MOSFET IPG20N04S4L-11A | Automotive MOSFET IPD90P04P4-05 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC BSP613P | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4250-2G - TLE4250-2G - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4250-2G
TLE4250-2G
Power - Power Supply ICs - OPTIREG™ linear - TLE4250-2G TLE4250-2G
The TLE4250-2G is a monolithic integrated low dropout voltage tracker in a tiny SMD package PG-SCT595-5 with excellent thermal resistance. It is designed to supply off-board loads (e.g. sensors) in automotive environments. The IC protects itself in case of overload, over temperature, reverse polarity as well as output short circuit to battery and ground. Supply voltages up to V I = 45 V are regulated to a reference voltage applied at the adjust input “ADJ” with high accuracy. The output “Q” is able to drive loads up to 50 mA. In order to reduce the quiescent current to a minimum, the TLE4250-2 can be switched to stand-by mode by setting the adjust/enable input “ADJ/EN” to “low”. Summary of Features 50 mA Output Current Capability Tiny SMD-Package PG-SCT595-5 with lowest thermal resistance Low Output Tracking Tolerance Stable with Small Ceramic Output Capacitor Low Dropout Voltage Combined Reference / Enable Input Low Current Consumption in Stand-by Mode Maximum Input Voltage -42 V ≤ V I ≤ +45 V Reverse Polarity Protection Output Short Circuit Proof to Ground and Supply Overtemperature Protection Temperature Range -40 °C ≤ T j ≤ 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Electric brake booster Electric power steering (EPS) Electronic stability control Designers who used this product also designed with SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC BSP613P | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET IAUA200N04S5N010 | Automotive MOSFET BSS209PW | Small signal/small power MOSFET IPC70N04S5-4R6 | Automotive MOSFET IPD75N04S4-06 | Automotive MOSFET IPB180N04S4-01 | Automotive MOSFET IPB180P04P4L-02 | Automotive MOSFET BSL606SN | Small signal/small power MOSFET IPLU250N04S4-1R7 | Automotive MOSFET IPG20N04S4L-11A | Automotive MOSFET IPD90P04P4-05 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BSS84P | Small signal/small power MOSFET BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch TLF35584QVVS2 | OPTIREG™ PMIC BSP613P | Small signal/small power MOSFET SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET 1 2 3 4 5

The TLE4250-2G is a monolithic integrated low dropout voltage tracker in a tiny SMD package PG-SCT595-5 with excellent thermal resistance.

It is designed to supply off-board loads (e.g. sensors) in automotive environments. The IC protects itself in case of overload, over temperature, reverse polarity as well as output short circuit to battery and ground. Supply voltages up to V I = 45 V are regulated to a reference voltage applied at the adjust input “ADJ” with high accuracy. The output “Q” is able to drive loads up to 50 mA. In order to reduce the quiescent current to a minimum, the TLE4250-2 can be switched to stand-by mode by setting the adjust/enable input “ADJ/EN” to “low”.


Summary of Features

  • 50 mA Output Current Capability
  • Tiny SMD-Package PG-SCT595-5 with lowest thermal resistance
  • Low Output Tracking Tolerance
  • Stable with Small Ceramic Output Capacitor
  • Low Dropout Voltage
  • Combined Reference / Enable Input
  • Low Current Consumption in Stand-by Mode
  • Maximum Input Voltage -42 V ≤ V I ≤ +45 V
  • Reverse Polarity Protection
  • Output Short Circuit Proof to Ground and Supply
  • Overtemperature Protection
  • Temperature Range -40 °C ≤ T j ≤ 150 °C
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Efficient and accurate voltage replication
  • Heat distribution in the system
  • Robust tracking supply

Potential Applications

  • Sensor Supply
  • Heat distribution
  • Secondary µcontroller supply

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Automotive body control module (BCM)
  • Electric brake booster
  • Electric power steering (EPS)
  • Electronic stability control

Designers who used this product also designed with


  • SAK-TC264D-40F200N BC |
    AURIX™ Family – TC26xD
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BSS84P |
    Small signal/small power MOSFET
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • BSP613P |
    Small signal/small power MOSFET
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BSZ15DC02KD H |
    Dual MOSFET
  • IAUA200N04S5N010 |
    Automotive MOSFET
  • BSS209PW |
    Small signal/small power MOSFET
  • IPC70N04S5-4R6 |
    Automotive MOSFET
  • IPD75N04S4-06 |
    Automotive MOSFET
  • IPB180N04S4-01 |
    Automotive MOSFET
  • IPB180P04P4L-02 |
    Automotive MOSFET
  • BSL606SN |
    Small signal/small power MOSFET
  • IPLU250N04S4-1R7 |
    Automotive MOSFET
  • IPG20N04S4L-11A |
    Automotive MOSFET
  • IPD90P04P4-05 |
    Automotive MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC264D-40F200N BC |
    AURIX™ Family – TC26xD
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BSS84P |
    Small signal/small power MOSFET
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • BSP613P |
    Small signal/small power MOSFET
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BSZ15DC02KD H |
    Dual MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4250-2G
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4250-2G
Package Type Other; PG-SCT595-5
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLF4277-2LD - TLF4277-2LD - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - S6AE101A0DGNAB200 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-WSON-10-800
View Details
 - LT1317IS8#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC8
View Details