Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4209G TLE4209G

Description
The part is built using the bipolar high voltage power technology DOPL. The standard enhanced power PG-DSO-14 package meets the application requirements and saves PCBboard space and costs. The package is lead- and halogen-free. The servo-loop-parameter pos.- and neg. Hysteresis, pos.- and neg. deadband and angle-amplification are programmable with external resistors. An internal window-comparator controls the input line. In the case of a fault condition, like short circuit to GND, short circuit to supply-voltage, and broken wire, the MOTIX™ TLE4209G stops the motor immediately (brake condition). Furthermore the built in features like over- and under voltage-lockout, short-circuit-protec tion and overtemperature- protection will open a wide range of automotive- and industrial applications. Summary of Features Optimized for manual headlight beam control applications Delivers up to 0.7 A continuous Low saturation voltage; typ.1.6 V total @ 25 °C; 0.7 A Output protected against short circuit Over temperature protection with hysteresis Over- and under voltage lockout Internal clamp diodes Enhanced SMD power package Green Product (RoHS compliant) AEC Qualified Benefits Amplification and angle shift can be adjusted with external resistors Range Input to protect reference potentiometer against short circuit Potential Applications Vertical light leveling using servo motors Applications with smalll servo motors Applications Automotive LED lighting systems
Request a Quote
Description
The part is built using the bipolar high voltage power technology DOPL. The standard enhanced power PG-DSO-14 package meets the application requirements and saves PCBboard space and costs. The package is lead- and halogen-free. The servo-loop-parameter pos.- and neg. Hysteresis, pos.- and neg. deadband and angle-amplification are programmable with external resistors. An internal window-comparator controls the input line. In the case of a fault condition, like short circuit to GND, short circuit to supply-voltage, and broken wire, the MOTIX™ TLE4209G stops the motor immediately (brake condition). Furthermore the built in features like over- and under voltage-lockout, short-circuit-protec tion and overtemperature- protection will open a wide range of automotive- and industrial applications. Summary of Features Optimized for manual headlight beam control applications Delivers up to 0.7 A continuous Low saturation voltage; typ.1.6 V total @ 25 °C; 0.7 A Output protected against short circuit Over temperature protection with hysteresis Over- and under voltage lockout Internal clamp diodes Enhanced SMD power package Green Product (RoHS compliant) AEC Qualified Benefits Amplification and angle shift can be adjusted with external resistors Range Input to protect reference potentiometer against short circuit Potential Applications Vertical light leveling using servo motors Applications with smalll servo motors Applications Automotive LED lighting systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE4209G is an H-bridge driver designed for automotive manual headlight beam control and industrial servo applications with DC brush motor loads. It delivers up to 0.7 A continuous current with a typical saturation voltage of 1.6 V at 25 °C and 0.7 A. The device is housed in an enhanced PG-DSO-14 package, which is lead- and halogen-free, and includes internal clamp diodes, short-circuit protection, over-temperature protection with hysteresis, and over- and under-voltage lockout. It is AEC qualified and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TLE4209G is an H-bridge driver designed for automotive manual headlight beam control and industrial servo applications with DC brush motor loads. It delivers up to 0.7 A continuous current with a typical saturation voltage of 1.6 V at 25 °C and 0.7 A. The device is housed in an enhanced PG-DSO-14 package, which is lead- and halogen-free, and includes internal clamp diodes, short-circuit protection, over-temperature protection with hysteresis, and over- and under-voltage lockout. It is AEC qualified and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4209G - TLE4209G - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4209G
TLE4209G
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4209G TLE4209G
The part is built using the bipolar high voltage power technology DOPL. The standard enhanced power PG-DSO-14 package meets the application requirements and saves PCBboard space and costs. The package is lead- and halogen-free. The servo-loop-parameter pos.- and neg. Hysteresis, pos.- and neg. deadband and angle-amplification are programmable with external resistors. An internal window-comparator controls the input line. In the case of a fault condition, like short circuit to GND, short circuit to supply-voltage, and broken wire, the MOTIX™ TLE4209G stops the motor immediately (brake condition). Furthermore the built in features like over- and under voltage-lockout, short-circuit-protec tion and overtemperature- protection will open a wide range of automotive- and industrial applications. Summary of Features Optimized for manual headlight beam control applications Delivers up to 0.7 A continuous Low saturation voltage; typ.1.6 V total @ 25 °C; 0.7 A Output protected against short circuit Over temperature protection with hysteresis Over- and under voltage lockout Internal clamp diodes Enhanced SMD power package Green Product (RoHS compliant) AEC Qualified Benefits Amplification and angle shift can be adjusted with external resistors Range Input to protect reference potentiometer against short circuit Potential Applications Vertical light leveling using servo motors Applications with smalll servo motors Applications Automotive LED lighting systems

The part is built using the bipolar high voltage power technology DOPL. The standard enhanced power PG-DSO-14 package meets the application requirements and saves PCBboard space and costs. The package is lead- and halogen-free. The servo-loop-parameter pos.- and neg. Hysteresis, pos.- and neg. deadband and angle-amplification are programmable with external resistors. An internal window-comparator controls the input line. In the case of a fault condition, like short circuit to GND, short circuit to supply-voltage, and broken wire, the MOTIX™ TLE4209G stops the motor immediately (brake condition). Furthermore the built in features like over- and under voltage-lockout, short-circuit-protection and overtemperature- protection will open a wide range of automotive- and industrial applications.


Summary of Features

  • Optimized for manual headlight beam control applications
  • Delivers up to 0.7 A continuous
  • Low saturation voltage; typ.1.6 V total @ 25 °C; 0.7 A
  • Output protected against short circuit
  • Over temperature protection with hysteresis
  • Over- and under voltage lockout
  • Internal clamp diodes
  • Enhanced SMD power package
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Amplification and angle shift can be adjusted with external resistors
  • Range Input to protect reference potentiometer against short circuit

Potential Applications

  • Vertical light leveling using servo motors
  • Applications with smalll servo motors

Applications

  • Automotive LED lighting systems
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number TLE4209G
Product Name Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4209G
Motor / System DC Servo
Unlock Full Specs
to access all available technical data

Similar Products

4.4V 5.25V Motor Driver IC - 744-TLE82092SAAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus SPI
Operating Temperature -40 C (-40 F)
DC Input 5 volts
View Details
7 suppliers
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE8444SL - TLE8444SL - Infineon Technologies AG
Specs
Motor / System DC Servo
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IMI111T-046H - IMI111T-046H - Infineon Technologies AG
Specs
Product Pulse Width Modulation Drive
Phase   Three Phase
View Details
IC MOTOR DRIVER 5.5V-20V 48VQFN - 376-TLE7183FXUMB1 - Utmel Electronic Limited
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Input 6 volts
View Details
4 suppliers