Infineon Technologies AG Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IMI111T-046H IMI111T-046H

Description
iMOTION™ Intelligent Power Module (IPM) with microcontroller, gate driver and IGBTs iMOTION™ IPM integrating motor controller, three phase gate driver and 600 V/4 A IGBTs in DSO-22 package. The IMI111T-046H device does not require a heatsink and addresses motor drives with a typical rated output power up to 70 W with 600 V maximum DC blocking voltage. Summary of Features Controller, gate driver and power stage in one package Up to 70 W without heatsink in typical application (e.g. fan) DSO-22 package with single layer layout option Completely self-sustaining Motion Control Engine Support for IEC 60335-1 (‘Class B’) Benefits Unique combination of ready-2-use motor control algorithms with market leading gate driver Reduced System Cost by: Reduced Bill of Material (BOM) count Reduced PCB size Sensorless high speed operation Fastest time to market by using iMOTION™ design kits: No software development required No inverter hardware design needed Easy motor parametrization and tuning Applications Commercial HVAC Heating ventilation and air conditioning (HVAC) Home appliances Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet
Description
iMOTION™ Intelligent Power Module (IPM) with microcontroller, gate driver and IGBTs iMOTION™ IPM integrating motor controller, three phase gate driver and 600 V/4 A IGBTs in DSO-22 package. The IMI111T-046H device does not require a heatsink and addresses motor drives with a typical rated output power up to 70 W with 600 V maximum DC blocking voltage. Summary of Features Controller, gate driver and power stage in one package Up to 70 W without heatsink in typical application (e.g. fan) DSO-22 package with single layer layout option Completely self-sustaining Motion Control Engine Support for IEC 60335-1 (‘Class B’) Benefits Unique combination of ready-2-use motor control algorithms with market leading gate driver Reduced System Cost by: Reduced Bill of Material (BOM) count Reduced PCB size Sensorless high speed operation Fastest time to market by using iMOTION™ design kits: No software development required No inverter hardware design needed Easy motor parametrization and tuning Applications Commercial HVAC Heating ventilation and air conditioning (HVAC) Home appliances Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IMI111T-046H - IMI111T-046H - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IMI111T-046H
IMI111T-046H
Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IMI111T-046H IMI111T-046H
iMOTION™ Intelligent Power Module (IPM) with microcontroller, gate driver and IGBTs iMOTION™ IPM integrating motor controller, three phase gate driver and 600 V/4 A IGBTs in DSO-22 package. The IMI111T-046H device does not require a heatsink and addresses motor drives with a typical rated output power up to 70 W with 600 V maximum DC blocking voltage. Summary of Features Controller, gate driver and power stage in one package Up to 70 W without heatsink in typical application (e.g. fan) DSO-22 package with single layer layout option Completely self-sustaining Motion Control Engine Support for IEC 60335-1 (‘Class B’) Benefits Unique combination of ready-2-use motor control algorithms with market leading gate driver Reduced System Cost by: Reduced Bill of Material (BOM) count Reduced PCB size Sensorless high speed operation Fastest time to market by using iMOTION™ design kits: No software development required No inverter hardware design needed Easy motor parametrization and tuning Applications Commercial HVAC Heating ventilation and air conditioning (HVAC) Home appliances Refrigerators and freezers Residential air conditioning: Smart (IoT) and efficient cooling

iMOTION™ Intelligent Power Module (IPM) with microcontroller, gate driver and IGBTs

iMOTION™ IPM integrating motor controller, three phase gate driver and 600 V/4 A IGBTs in DSO-22 package.

The IMI111T-046H device does not require a heatsink and addresses motor drives with a typical rated output power up to 70 W with 600 V maximum DC blocking voltage.


Summary of Features

  • Controller, gate driver and power stage in one package
  • Up to 70 W without heatsink in typical application (e.g. fan)
  • DSO-22 package with single layer layout option
  • Completely self-sustaining Motion Control Engine
  • Support for IEC 60335-1 (‘Class B’)

Benefits

  • Unique combination of ready-2-use motor control algorithms with market leading gate driver
  • Reduced System Cost by:
    • Reduced Bill of Material (BOM) count
    • Reduced PCB size
  • Sensorless high speed operation
  • Fastest time to market by using iMOTION™ design kits:
    • No software development required
    • No inverter hardware design needed
  • Easy motor parametrization and tuning

Applications

  • Commercial HVAC
  • Heating ventilation and air conditioning (HVAC)
  • Home appliances
  • Refrigerators and freezers
  • Residential air conditioning: Smart (IoT) and efficient cooling
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number IMI111T-046H
Product Name Power - Motor control ICs - iMOTION™ Integrated Motor Control Solutions - IMI111T-046H
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Pwm Controller, 65Khz, 25V, Dip-7; Input Voltage Infineon - 17AC9894 - Newark, An Avnet Company
Specs
Product Pulse Width Modulation Drive
AC Input 10 to 25 volts
DC Input 10 to 25 volts
View Details
6V 32V Motor Driver IC - 744-TLE4205GXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 32 volts
View Details
6 suppliers
PMIC - PMIC - Motor Drivers, Controllers - IRMCK341TY - 069776-IRMCK341TY - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input 2 to 4 volts
DC Input 2 to 4 volts
View Details
6 suppliers