The TLE 8444SL is a quad half-bridge driver IC for automotive and industrial motion control applications, designed to drive DC and stepper motors. It is packaged in a PG-SSOP-24 with thermally enhanced fused leads. The device features four half-bridge outputs with a maximum on-resistance of 1.3Ω at 150°C, minimum overcurrent shutdown at 0.9A, and internal freewheeling diodes. It operates with 3.3V/5V compatible inputs, offers overcurrent, overtemperature, and over/under voltage protection with hysteresis, and provides open load diagnosis in ON-state. Sleep mode consumes a maximum of 5µA. The IC includes diagnostic error flag output and is AEC qualified and RoHS compliant.
The MOTIX™ TLE 8444SL is a protected Quad-Half-Bridge-IC targeted towards automotive and industrial motion control applications
It is a monolithic die based on Infineon’s smart mixed technology SPT which combines bipolar and CMOS control circuitry with DMOS power devices. DC-Motors can be driven in forward (cw), reverse (ccw), brake and high impedance modes where as Stepper- Motors can be driven in No-Current, negative / positive output current modes. These various modes can easily be achieved via standard parallel interface of the device to a microcontroller. The PG-SSOP-24-7 package is advantageous as it saves PCB-board space and costs. The integrated short circuit and over-temperature protection as well as it’s built-in diagnosis features such as over- and under voltage-lockout and open load detection improves system reliability and performance.
Summary of Features
Benefits
Potential Applications
Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 1269617-TLE8444SL
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Motor Controllers | Motion Controllers |
| Product Number | TLE8444SL | 1269617-TLE8444SL |
| Product Name | Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE8444SL | PMIC - PMIC - Motor Drivers, Controllers - TLE8444SL |
| Motor / System | DC Servo |