Motor Driver Power MOSFET SPI PG-DSO-20-65
Motor Driver Power MOSFET SPI PG-DSO-20-65
Motor Driver Power MOSFET SPI PG-DSO-20-65
Manufacturer: Infineon Technologies
Win Source Part Number: 144798-TLE82092SAAUM
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 8.6A
Voltage - Load: 4.5 V to 28 V
Motor Type - AC, DC: Brushless DC (BLDC) Servo, Brushed DC Servo
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20-65
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.4 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 800
IC MOTOR DRIVER 4.4V-5.25V 20DSO Product overview: TLE82092SAAUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4V, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.4V, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE82092SAAUMA1 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET SPI PG-DSO-20-65
IC MOTOR DRIVER 4.4V-5.25V 20DSO
IC MOTOR DRIVER 4.4V-5.25V 20DSO
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:DC; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.4V; Supply Voltage Max:5.25V; Operating Temperature Min:-40°CRoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TLE82092SAAUMA1TR-ND | 144798-TLE82092SAAUMA1 | 744-TLE82092SAAUMA1 | TLE82092SAAUMA1 | TLE82092SAAUMA1 | TLE82092SAAUMA1 | 18AC0655 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TLE82092SAAUMA1 | 4.4V 5.25V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C; Motor Type Infineon |
| Motor / System | DC Brushed; DC Brushless | DC Brushed; DC Brushless; DC Servo; Brushless DC (BLDC) Servo, Brushed DC Servo | DC | ||||
| Configuration | PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | ||||||
| Communication | SPI | SPI | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |
| AC Input | 4 to 5 volts | 4 to 5 volts | 4 to 5 volts |