Infineon Technologies AG Sensor technology - Gas sensors - CO2 sensors - PASCO2V15 PASCO2V15

Description
XENSIV™ PAS CO2 5V sensor: accurate CO₂ measurements for improved comfort, greater energy efficiency and lower utility costs The XENSIV™ PAS CO2 5V is a real CO2 sensor based on photoacoustic spectroscopy technology. The sensor comes in a miniaturized size and provides accurate CO2 data outputs. Its compact design facilitates seamless integration and smooth high volume assembly, while its robust performance enables the sensor to fulfill the requirements of WELL™ building standard. The XENSIV™ PAS CO2 5V targets a wide range of HVAC applications and indoor air quality devices. Summary of Features Small form factor (14 x 13.8 x 7.5 mm3) 5V power supply (IR emitter) SMD package delivered in tape and reel ±50 ppm ±5% between 400 and 3000 ppm Advanced compensation algorithms Self-calibration algorithms UART, I²C, PWM interfaces Dust-proof design (ISO 20653:2013-02) Benefits Space saving for easy integration Smooth high-volume assembly High-quality data Maintenance-free for user convenience Long-term stability Robustness and durability Fullfilment of WELL™ requirements Potential Applications HVAC (Heating, Ventilation, Air Conditioning) for residential and commercial applications Smart home & building (smart thermostats, lighting, smart conference systems & air quality devices) Smart horticulture/greenho uses Smart fridge (spoiled food detection)
Request a Quote Datasheet
Description
XENSIV™ PAS CO2 5V sensor: accurate CO₂ measurements for improved comfort, greater energy efficiency and lower utility costs The XENSIV™ PAS CO2 5V is a real CO2 sensor based on photoacoustic spectroscopy technology. The sensor comes in a miniaturized size and provides accurate CO2 data outputs. Its compact design facilitates seamless integration and smooth high volume assembly, while its robust performance enables the sensor to fulfill the requirements of WELL™ building standard. The XENSIV™ PAS CO2 5V targets a wide range of HVAC applications and indoor air quality devices. Summary of Features Small form factor (14 x 13.8 x 7.5 mm3) 5V power supply (IR emitter) SMD package delivered in tape and reel ±50 ppm ±5% between 400 and 3000 ppm Advanced compensation algorithms Self-calibration algorithms UART, I²C, PWM interfaces Dust-proof design (ISO 20653:2013-02) Benefits Space saving for easy integration Smooth high-volume assembly High-quality data Maintenance-free for user convenience Long-term stability Robustness and durability Fullfilment of WELL™ requirements Potential Applications HVAC (Heating, Ventilation, Air Conditioning) for residential and commercial applications Smart home & building (smart thermostats, lighting, smart conference systems & air quality devices) Smart horticulture/greenho uses Smart fridge (spoiled food detection)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Gas sensors - CO2 sensors - PASCO2V15 - PASCO2V15 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Gas sensors - CO2 sensors - PASCO2V15
PASCO2V15
Sensor technology - Gas sensors - CO2 sensors - PASCO2V15 PASCO2V15
XENSIV™ PAS CO2 5V sensor: accurate CO₂ measurements for improved comfort, greater energy efficiency and lower utility costs The XENSIV™ PAS CO2 5V is a real CO2 sensor based on photoacoustic spectroscopy technology. The sensor comes in a miniaturized size and provides accurate CO2 data outputs. Its compact design facilitates seamless integration and smooth high volume assembly, while its robust performance enables the sensor to fulfill the requirements of WELL™ building standard. The XENSIV™ PAS CO2 5V targets a wide range of HVAC applications and indoor air quality devices. Summary of Features Small form factor (14 x 13.8 x 7.5 mm3) 5V power supply (IR emitter) SMD package delivered in tape and reel ±50 ppm ±5% between 400 and 3000 ppm Advanced compensation algorithms Self-calibration algorithms UART, I²C, PWM interfaces Dust-proof design (ISO 20653:2013-02) Benefits Space saving for easy integration Smooth high-volume assembly High-quality data Maintenance-free for user convenience Long-term stability Robustness and durability Fullfilment of WELL™ requirements Potential Applications HVAC (Heating, Ventilation, Air Conditioning) for residential and commercial applications Smart home & building (smart thermostats, lighting, smart conference systems & air quality devices) Smart horticulture/greenho uses Smart fridge (spoiled food detection)

XENSIV™ PAS CO2 5V sensor: accurate CO₂ measurements for improved comfort, greater energy efficiency and lower utility costs

The XENSIV™ PAS CO2 5V is a real CO2 sensor based on photoacoustic spectroscopy technology. The sensor comes in a miniaturized size and provides accurate CO2 data outputs. Its compact design facilitates seamless integration and smooth high volume assembly, while its robust performance enables the sensor to fulfill the requirements of WELL™ building standard. The XENSIV™ PAS CO2 5V targets a wide range of HVAC applications and indoor air quality devices.


Summary of Features

  • Small form factor (14 x 13.8 x 7.5 mm3)
  • 5V power supply (IR emitter)
  • SMD package delivered in tape and reel
  • ±50 ppm ±5% between 400 and 3000 ppm
  • Advanced compensation algorithms
  • Self-calibration algorithms
  • UART, I²C, PWM interfaces
  • Dust-proof design (ISO 20653:2013-02)

Benefits

  • Space saving for easy integration
  • Smooth high-volume assembly
  • High-quality data
  • Maintenance-free for user convenience
  • Long-term stability
  • Robustness and durability
  • Fullfilment of WELL™ requirements

Potential Applications

  • HVAC (Heating, Ventilation, Air Conditioning) for residential and commercial applications
  • Smart home & building (smart thermostats, lighting, smart conference systems & air quality devices)
  • Smart horticulture/greenhouses
  • Smart fridge (spoiled food detection)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Sensor Chips
Product Number PASCO2V15
Product Name Sensor technology - Gas sensors - CO2 sensors - PASCO2V15
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 8269165 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946-2L - 052262-TLE4946-2L - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SSO-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1067688-KP226E3408XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Applications Medical
Package / Mounting Surface Mount (SMD); 8-SMD Module
View Details
2 suppliers