Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4954CBE4XTMA1 TLE4954CBE4XTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108699-TLE4954CBE4X TMA1 Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: PWM Polarization: North Pole, South Pole Current - Supply (Max): 7mA Current - Output (Max): 14mA Sensing Range: 2.2mT Trip, -2.2mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 170°C (TJ) Case / Package: PG-SSO-2-53 Purpose: Special Purpose Supply Voltage - Operating: 4 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108699-TLE4954CBE4X TMA1 Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: PWM Polarization: North Pole, South Pole Current - Supply (Max): 7mA Current - Output (Max): 14mA Sensing Range: 2.2mT Trip, -2.2mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 170°C (TJ) Case / Package: PG-SSO-2-53 Purpose: Special Purpose Supply Voltage - Operating: 4 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4954CBE4XTMA1 - 1108699-TLE4954CBE4XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4954CBE4XTMA1
1108699-TLE4954CBE4XTMA1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4954CBE4XTMA1 1108699-TLE4954CBE4XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108699-TLE4954CBE4X TMA1 Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: PWM Polarization: North Pole, South Pole Current - Supply (Max): 7mA Current - Output (Max): 14mA Sensing Range: 2.2mT Trip, -2.2mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 170°C (TJ) Case / Package: PG-SSO-2-53 Purpose: Special Purpose Supply Voltage - Operating: 4 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1108699-TLE4954CBE4XTMA1
Packaging: AMMO PACKAGE
Technology: Hall Effect
Output Type: PWM
Polarization: North Pole, South Pole
Current - Supply (Max): 7mA
Current - Output (Max): 14mA
Sensing Range: 2.2mT Trip, -2.2mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 170°C (TJ)
Case / Package: PG-SSO-2-53
Purpose: Special Purpose
Supply Voltage - Operating: 4 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4954CBE4XTMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4954CBE4XTMA1
MAG SWITCH SPEC PURP SSO-2-53

MAG SWITCH SPEC PURP SSO-2-53

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1108699-TLE4954CBE4XTMA1 TLE4954CBE4XTMA1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4954CBE4XTMA1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1221ELHLT-T - 858816-A1221ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - ADL024-14E - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 2.4 to 3.6 volts
View Details
2 suppliers