Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4941CHAMA2

Description
Win Source Part Number: 1375817-TLE4941CHAMA 2 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: TLE Package / Case: 2-SIP, SSO-2-2 Base Product Number: TLE4941 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Special Purpose Polarization: North Pole, South Pole Voltage - Supply: 4.5V ~ 20V Current - Supply (Max): 16.8mA Output Type: Current Source Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1375817-TLE4941CHAMA 2 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: TLE Package / Case: 2-SIP, SSO-2-2 Base Product Number: TLE4941 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Special Purpose Polarization: North Pole, South Pole Voltage - Supply: 4.5V ~ 20V Current - Supply (Max): 16.8mA Output Type: Current Source Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375817-TLE4941CHAMA2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1375817-TLE4941CHAMA2
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1375817-TLE4941CHAMA2
Win Source Part Number: 1375817-TLE4941CHAMA 2 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: TLE Package / Case: 2-SIP, SSO-2-2 Base Product Number: TLE4941 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Special Purpose Polarization: North Pole, South Pole Voltage - Supply: 4.5V ~ 20V Current - Supply (Max): 16.8mA Output Type: Current Source Product Status: Active

Win Source Part Number: 1375817-TLE4941CHAMA2
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: TLE
Package / Case: 2-SIP, SSO-2-2
Base Product Number: TLE4941
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Special Purpose
Polarization: North Pole, South Pole
Voltage - Supply: 4.5V ~ 20V
Current - Supply (Max): 16.8mA
Output Type: Current Source
Product Status: Active

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4941CHAMA2
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4941CHAMA2
MAGNETIC SWITCH SPECIAL PURPOSE

MAGNETIC SWITCH SPECIAL PURPOSE

Supplier's Site
Switches (Solid State) - TLE4941CHAMA2 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TLE4941CHAMA2
Switches (Solid State) TLE4941CHAMA2
MAGNETIC SWITCH SPECIAL PURPOSE

MAGNETIC SWITCH SPECIAL PURPOSE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1375817-TLE4941CHAMA2 TLE4941CHAMA2 TLE4941CHAMA2
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data