Infineon Technologies AG RF Power Amplifier IR2117SPBF

Description
MOSFET DRIVER, HIGH-SIDE, SOIC-8; NO. OF CHANNELS:1CHANNELS; DRIVER CONFIGURATION:HIGH SIDE; POWER SWITCH TYPE:MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:SOIC; INPUT TYPE:NON-INVERTING; SOURCE CURRENT:250MA; SINK CURRENT:500MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MOSFET DRIVER, HIGH-SIDE, SOIC-8; NO. OF CHANNELS:1CHANNELS; DRIVER CONFIGURATION:HIGH SIDE; POWER SWITCH TYPE:MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:SOIC; INPUT TYPE:NON-INVERTING; SOURCE CURRENT:250MA; SINK CURRENT:500MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 66783027 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
66783027
RF Power Amplifier 66783027
MOSFET DRIVER, HIGH-SIDE, SOIC-8; NO. OF CHANNELS:1CHANNELS; DRIVER CONFIGURATION:HIGH SIDE; POWER SWITCH TYPE:MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:SOIC; INPUT TYPE:NON-INVERTING; SOURCE CURRENT:250MA; SINK CURRENT:500MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET DRIVER, HIGH-SIDE, SOIC-8; NO. OF CHANNELS:1CHANNELS; DRIVER CONFIGURATION:HIGH SIDE; POWER SWITCH TYPE:MOSFET; NO. OF PINS:8PINS; DRIVER CASE STYLE:SOIC; INPUT TYPE:NON-INVERTING; SOURCE CURRENT:250MA; SINK CURRENT:500MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 66783027
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8096CH, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096CH - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type bare-die
View Details
GPS / GLONASS / COMPASS LNA - BGA524N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 19.6 dB
Maximum Gain 19.6 dB
View Details
2 suppliers
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2547A - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; LGA, 32-pin
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details