Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode
Summary of Features:
- • ESD / transient protection of high speed data and RF lines according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact) – IEC61000-4-4 (EFT): 40 A (5/50 ns) – IEC61000-4-5 (surge): 2 A (8/20 μs) • Maximum working voltage: VRWM ±18 V • Extremely low capacitance: CL = 0.3 pF (typical) • Low clamping voltage: VCL = 28 V at IPP = 16 A (typical) • Very low reverse current IR < 1 nA typ. • Very small form factor down to 0.43 x 0.23 x 0.15 mm3 • Pb-free (RoHS compliant) and halogen free package
Target Applications:
- • NFC
Infineon Technologies AG | |
---|---|
Product Category | Electrostatic Discharge (ESD) Suppressors |
Product Number | ESD129-B1-W01005 |
Product Name | Low Capacitance ESD Devices |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); SG-WLL-2 |
Standards and Certifications | RoHS |
Current Surge | 2 amps |