ESD1P0RFW is a single-channel RF ESD protection diode in SOT323 package, designed for protecting ultra-high-speed data lines and RF interfaces against ESD, EFT, and surge events. It features a typ. line capacitance of 1 pF and complies with IEC61000-4-2 (±20 kV contact discharge), IEC61000-4-4 (40 A, 5/50 ns), and IEC61000-4-5 (10 A, 8/20 µs). The device has a reverse working voltage of 70 V, a forward clamping voltage of up to 15 V at 10 A, and an operating temperature range of -55°C to 150°C. It is Pb-free and RoHS compliant.
RF ESD Protection Diode
Summary of Features:
- ESD / transient protection of RF antenna /interfaces or ultra high speed data lines acc. to:IEC61000-4-2 (ESD): ± 20 kV (contact),IEC61000-4
- Ultra low capacitance of 1 pF typ.(0.5 pF per diode)
- Low clamping voltage
- Pb-free (ROHS compliant) package
| Infineon Technologies AG | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | ESD1P0RFW |
| Product Name | Low Capacitance ESD Devices |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); PG-SOT323-3 |