Infineon Technologies AG Low Capacitance ESD Devices ESD112-B1-02EL

Description
Target Applications: - ESD protection of sensitive RF signal lines, Bluetooth Class 2, Automated Meter Reading - RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB
Request a Quote
Description
Target Applications: - ESD protection of sensitive RF signal lines, Bluetooth Class 2, Automated Meter Reading - RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ESD112-B1-02EL is a bi-directional ultra-low capacitance ESD and transient protection diode in a TSLP-2-20 package measuring 0.62 x 0.32 x 0.31 mm³, designed for protecting sensitive RF signal lines such as those in Bluetooth, GPS, and UWB applications. It has a maximum working voltage of ±5.3 V, a typical diode capacitance of 0.2 pF at 1 GHz, and a clamping voltage of 29 V at 16 A. It complies with IEC61000-4-2 (±20 kV air/contact), IEC61000-4-4 (±40 A, 5/50 ns), and IEC61000-4-5 (±3 A, 8/20 μs) standards. The reverse current is less than 1 nA at 5.3 V. The package is Pb-free and halogen-free.

Datasheet Summary
Powered by GS/AI

The ESD112-B1-02EL is a bi-directional ultra-low capacitance ESD and transient protection diode in a TSLP-2-20 package measuring 0.62 x 0.32 x 0.31 mm³, designed for protecting sensitive RF signal lines such as those in Bluetooth, GPS, and UWB applications. It has a maximum working voltage of ±5.3 V, a typical diode capacitance of 0.2 pF at 1 GHz, and a clamping voltage of 29 V at 16 A. It complies with IEC61000-4-2 (±20 kV air/contact), IEC61000-4-4 (±40 A, 5/50 ns), and IEC61000-4-5 (±3 A, 8/20 μs) standards. The reverse current is less than 1 nA at 5.3 V. The package is Pb-free and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Low Capacitance ESD Devices - ESD112-B1-02EL - Infineon Technologies AG
Neubiberg, Germany
Low Capacitance ESD Devices
ESD112-B1-02EL
Low Capacitance ESD Devices ESD112-B1-02EL
Target Applications: - ESD protection of sensitive RF signal lines, Bluetooth Class 2, Automated Meter Reading - RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB

Target Applications:
- ESD protection of sensitive RF signal lines, Bluetooth Class 2, Automated Meter Reading
- RF antenna protection, frontend module, GPS, mobile TV, FM radio, UWB

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD112-B1-02EL
Product Name Low Capacitance ESD Devices
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD1P0RFW - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SOT323-3
Standards and Certifications RoHS
Current Surge 10 amps
View Details
Low Capacitance ESD Devices - ESD113-B1-02EL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 3 amps
View Details
ESD Suppressor TVS 20KV 2-Pin TSSLP T/R - 376-ESD5V3S1B02LSE6327XTSA1 - Utmel Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
Clamping Voltage 26 volts
View Details
Multi-Purpose ESD Devices - ESD246-B1-W01005 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 5 amps
View Details