Infineon Technologies AG Multi-Purpose ESD Devices ESD233-B1-W0201

Description
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-5 (Surge): 5A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±5.5 V max. • Low capacitance: CL = 33 pF (typical) • Ultra low dynamic resistance: RDYN = 0.2 ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals
Request a Quote Datasheet
Description
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-5 (Surge): 5A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±5.5 V max. • Low capacitance: CL = 33 pF (typical) • Ultra low dynamic resistance: RDYN = 0.2 ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose ESD Devices - ESD233-B1-W0201 - Infineon Technologies AG
Neubiberg, Germany
Multi-Purpose ESD Devices
ESD233-B1-W0201
Multi-Purpose ESD Devices ESD233-B1-W0201
Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-5 (Surge): 5A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±5.5 V max. • Low capacitance: CL = 33 pF (typical) • Ultra low dynamic resistance: RDYN = 0.2 ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals

Low clamping voltage bi-directional ESD / Transient Protection Diode
Summary of Features:
- • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-5 (Surge): 5A (8/20 µs) • Bi-directional, working voltage up to VRWM = ±5.5 V max. • Low capacitance: CL = 33 pF (typical) • Ultra low dynamic resistance: RDYN = 0.2 Ω typ. • Low reverse current. IR < 1nA (typical) • Pb-free (RoHS compliant) and halogen free package
Target Applications:
- • Audio line, speaker, headset, microphone • Keypad, touchpad, buttons, convenience keys • LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD233-B1-W0201
Product Name Multi-Purpose ESD Devices
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressor TVS 30KV 2-Pin TNSP T/R - 376-ESD307U102NE6327XTSA1 - Utmel Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
Clamping Voltage 29 volts
View Details
Low Capacitance ESD Devices - ESD131-B1-W0201 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 3.5 amps
View Details
Low Capacitance ESD Devices - ESD112-B1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Low Capacitance ESD Devices - ESD1P0RFW - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SOT323-3
Standards and Certifications RoHS
Current Surge 10 amps
View Details