Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6240GP TLE6240GP

Description
16-fold Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and 16 open drain DMOS output stages The TLE6240GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via SPI Interface. Additionally 8 channels can be controlled direct in parallel for PWM applications. Therefore the TLE6240GP is particularly suitable for engine management and powertrain systems, safety and body applications. Summary of Features Short Circuit Protection Overtemperature Protection Overvoltage Protection 16 bit Serial Data Input and Diagnostic Output (2 bit/channel for Open Load- and Short to GND detection) Direct Parallel Control of eight channels for PWM Applications Parallel Inputs High or Low Active programmable General Fault Flag Low Quiescent Current Compatible with 3 V Microcontrollers Electrostatic discharge (ESD) Protection Green Product (RoHS compliant) AEC Qualified
Request a Quote Datasheet
Description
16-fold Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and 16 open drain DMOS output stages The TLE6240GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via SPI Interface. Additionally 8 channels can be controlled direct in parallel for PWM applications. Therefore the TLE6240GP is particularly suitable for engine management and powertrain systems, safety and body applications. Summary of Features Short Circuit Protection Overtemperature Protection Overvoltage Protection 16 bit Serial Data Input and Diagnostic Output (2 bit/channel for Open Load- and Short to GND detection) Direct Parallel Control of eight channels for PWM Applications Parallel Inputs High or Low Active programmable General Fault Flag Low Quiescent Current Compatible with 3 V Microcontrollers Electrostatic discharge (ESD) Protection Green Product (RoHS compliant) AEC Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6240GP - TLE6240GP - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6240GP
TLE6240GP
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6240GP TLE6240GP
16-fold Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and 16 open drain DMOS output stages The TLE6240GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via SPI Interface. Additionally 8 channels can be controlled direct in parallel for PWM applications. Therefore the TLE6240GP is particularly suitable for engine management and powertrain systems, safety and body applications. Summary of Features Short Circuit Protection Overtemperature Protection Overvoltage Protection 16 bit Serial Data Input and Diagnostic Output (2 bit/channel for Open Load- and Short to GND detection) Direct Parallel Control of eight channels for PWM Applications Parallel Inputs High or Low Active programmable General Fault Flag Low Quiescent Current Compatible with 3 V Microcontrollers Electrostatic discharge (ESD) Protection Green Product (RoHS compliant) AEC Qualified

16-fold Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and 16 open drain DMOS output stages

The TLE6240GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via SPI Interface. Additionally 8 channels can be controlled direct in parallel for PWM applications. Therefore the TLE6240GP is particularly suitable for engine management and powertrain systems, safety and body applications.


Summary of Features

  • Short Circuit Protection
  • Overtemperature Protection
  • Overvoltage Protection
  • 16 bit Serial Data Input and Diagnostic Output (2 bit/channel for Open Load- and Short to GND detection)
  • Direct Parallel Control of eight channels for PWM Applications
  • Parallel Inputs High or Low Active programmable
  • General Fault Flag
  • Low Quiescent Current
  • Compatible with 3 V Microcontrollers
  • Electrostatic discharge (ESD) Protection
  • Green Product (RoHS compliant)
  • AEC Qualified
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE6240GP
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6240GP
Standards and Certifications RoHS
tON 12000 ns
tOFF 12000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6228GP - TLE6228GP - Infineon Technologies AG
Specs
tON 80000 ns
tOFF 90000 ns
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details