Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7080-2EPA BTS7080-2EPA

Description
The BTS7080-2EPA-2EPA is a Smart High-Side Power Switch 80mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with Diagnosis and Embedded Protection Part of PROFET TM+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (�RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Absolute and dynamic temperature limitation with controlled restart Over Current protection (tripping) with Intelligent Restart Control Under Voltage shutdown Over Voltage Protection with external components Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches TLE75008-ESD | Multichannel SPI switches and controllers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches TLE75008-ESD | Multichannel SPI switches and controllers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches 1 2
Request a Quote Datasheet
Description
The BTS7080-2EPA-2EPA is a Smart High-Side Power Switch 80mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with Diagnosis and Embedded Protection Part of PROFET TM+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (�RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Absolute and dynamic temperature limitation with controlled restart Over Current protection (tripping) with Intelligent Restart Control Under Voltage shutdown Over Voltage Protection with external components Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches TLE75008-ESD | Multichannel SPI switches and controllers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches TLE75008-ESD | Multichannel SPI switches and controllers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7080-2EPA - BTS7080-2EPA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7080-2EPA
BTS7080-2EPA
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7080-2EPA BTS7080-2EPA
The BTS7080-2EPA-2EPA is a Smart High-Side Power Switch 80mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with Diagnosis and Embedded Protection Part of PROFET TM+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (�RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Absolute and dynamic temperature limitation with controlled restart Over Current protection (tripping) with Intelligent Restart Control Under Voltage shutdown Over Voltage Protection with external components Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches TLE75008-ESD | Multichannel SPI switches and controllers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches TLE75008-ESD | Multichannel SPI switches and controllers BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches 1 2

The BTS7080-2EPA-2EPA is a Smart High-Side Power Switch 80mΩ Dual channel, providing protection functions and diagnosis

The device is integrated in SMART7 technology.


Summary of Features

  • High Side Switch with Diagnosis and Embedded Protection
  • Part of PROFET TM+2 12V Family
  • Reverse ON for low power dissipation in Reverse Polarity
  • Green Product (�RoHS compliant)
  • Qualified in accordance with AEC Q100 grade 1
  • Absolute and dynamic temperature limitation with controlled restart
  • Over Current protection (tripping) with Intelligent Restart Control
  • Under Voltage shutdown
  • Over Voltage Protection with external components
  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Applications

  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving

Designers who used this product also designed with


  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLS850F2TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLS850F2TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7080-2EPA
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7080-2EPA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP452 - ISP452 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 100000 ns
tOFF 150000 ns
View Details
2 suppliers
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS711L1 - ITS711L1 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 400000 ns
tOFF 400000 ns
View Details
2 suppliers