Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS72220-4ESE BTS72220-4ESE

Description
The BTS72220-4ESE is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of SPOC™+2 Family Daisy Chain capable SPI interface 3.3 V and 5 V compatible logic pins Slew rate control for internal Channels Integrated control for one external smart power switch Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Programmable Restart Control and Current Threshold Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Diagnosis feedback via SPI Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 7 A and 4 A loads and high inrush current loads such as 65W bulb, HID or LED equivalent and 42W bulb or LED equivalent Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Designers who used this product also designed with BAS70-05W | Schottky Diodes BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BAS70-05W | Schottky Diodes BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BAS70-05W | Schottky Diodes BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET
Request a Quote
Description
The BTS72220-4ESE is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of SPOC™+2 Family Daisy Chain capable SPI interface 3.3 V and 5 V compatible logic pins Slew rate control for internal Channels Integrated control for one external smart power switch Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Programmable Restart Control and Current Threshold Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Diagnosis feedback via SPI Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 7 A and 4 A loads and high inrush current loads such as 65W bulb, HID or LED equivalent and 42W bulb or LED equivalent Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Designers who used this product also designed with BAS70-05W | Schottky Diodes BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BAS70-05W | Schottky Diodes BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BAS70-05W | Schottky Diodes BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BTS72220-4ESE is a multichannel serial interface high-side power controller with integrated protection and diagnosis, designed for automotive applications. It is packaged in a PG-TSDSO-24 and features two channels with 5.5 mΩ on-state resistance and two with 13.5 mΩ, capable of driving 7 A and 4 A loads respectively. The device includes a daisy-chain capable SPI interface, slew rate control, ReverseON and InverseON functionality, and operates with 3.3 V and 5 V compatible logic levels. It is qualified to AEC-Q100 Grade 1 and includes overtemperature, overcurrent, undervoltage, and reverse polarity protection with diagnostic feedback via SPI. Current sensing is multiplexed through a single IS pin, with optional sense verification mode.

Datasheet Summary
Powered by GS/AI

The BTS72220-4ESE is a multichannel serial interface high-side power controller with integrated protection and diagnosis, designed for automotive applications. It is packaged in a PG-TSDSO-24 and features two channels with 5.5 mΩ on-state resistance and two with 13.5 mΩ, capable of driving 7 A and 4 A loads respectively. The device includes a daisy-chain capable SPI interface, slew rate control, ReverseON and InverseON functionality, and operates with 3.3 V and 5 V compatible logic levels. It is qualified to AEC-Q100 Grade 1 and includes overtemperature, overcurrent, undervoltage, and reverse polarity protection with diagnostic feedback via SPI. Current sensing is multiplexed through a single IS pin, with optional sense verification mode.

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS72220-4ESE - BTS72220-4ESE - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS72220-4ESE
BTS72220-4ESE
Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS72220-4ESE BTS72220-4ESE
The BTS72220-4ESE is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of SPOC™+2 Family Daisy Chain capable SPI interface 3.3 V and 5 V compatible logic pins Slew rate control for internal Channels Integrated control for one external smart power switch Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Programmable Restart Control and Current Threshold Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Diagnosis feedback via SPI Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 7 A and 4 A loads and high inrush current loads such as 65W bulb, HID or LED equivalent and 42W bulb or LED equivalent Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Designers who used this product also designed with BAS70-05W | Schottky Diodes BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BAS70-05W | Schottky Diodes BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BAS70-05W | Schottky Diodes BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch IPZ40N04S5L-7R4 | Automotive MOSFET

The BTS72220-4ESE is a SPI Power Controller, providing protection functions and diagnosis

The device is integrated in SMART7 technology.


Summary of Features

Basic Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Part of SPOC™+2 Family
  • Daisy Chain capable SPI interface
  • 3.3 V and 5 V compatible logic pins
  • Slew rate control for internal Channels
  • Integrated control for one external smart power switch
  • Reverse ON for low power dissipation in Reverse Polarity
  • Switch ON capability while Inverse Current condition (Inverse ON)
  • Green Product (RoHS compliant)
  • Qualified in accordance with AEC Q100 grade 1

Protection Features

  • Absolute and dynamic temperature limitation with controlled restart
  • Overcurrent protection (tripping) with Programmable Restart Control and Current Threshold
  • Undervoltage shutdown
  • Overvoltage protection with external components

Diagnostic Features

  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery
  • Diagnosis feedback via SPI

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Driving capability suitable for 7 A and 4 A loads and high inrush current loads such as 65W bulb, HID or LED equivalent and 42W bulb or LED equivalent

Applications

  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • Body electronics and power distribution

Designers who used this product also designed with


  • BAS70-05W |
    Schottky Diodes
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • BAS70-05W |
    Schottky Diodes
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • BAS70-05W |
    Schottky Diodes
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS72220-4ESE
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS72220-4ESE
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS5215L - ITS5215L - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 250000 ns
tOFF 270000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6240GP - TLE6240GP - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 12000 ns
tOFF 12000 ns
View Details