Infineon Technologies AG Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050TE BTF3050TE

Description
The BTF3050TE is a 50 mOhm single channel Smart Low-Side Power Switch in a PG-TO252-5 package providing embedded protective functions. The power transistor is built by a N-channel vertical power MOSFET. The device is monolithically integrated. The BTF3050TE is automotive qualified and is optimized for 12V automotive and industrial applications. Summary of Features Very low power DMOS leakage current in OFF state 3.3V and 5V compatible logic inputs Electrostatic discharge protection (ESD) Adjustable switching speed Handshaking digital Feedback with autorestart in power stage Green Product (RoHS compliant) AEC Qualified Benefits Increased robustness Selectable Slew-Rate 3.3V Microcontroller compatible Low DMOS leakage current Potential Applications Relay replacement small motors solenoids Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Designers who used this product also designed with TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4207G | MOTIX™ multi half-bridge ICs for BDC motors TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4207G | MOTIX™ multi half-bridge ICs for BDC motors TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch 1 2
Request a Quote Datasheet
Description
The BTF3050TE is a 50 mOhm single channel Smart Low-Side Power Switch in a PG-TO252-5 package providing embedded protective functions. The power transistor is built by a N-channel vertical power MOSFET. The device is monolithically integrated. The BTF3050TE is automotive qualified and is optimized for 12V automotive and industrial applications. Summary of Features Very low power DMOS leakage current in OFF state 3.3V and 5V compatible logic inputs Electrostatic discharge protection (ESD) Adjustable switching speed Handshaking digital Feedback with autorestart in power stage Green Product (RoHS compliant) AEC Qualified Benefits Increased robustness Selectable Slew-Rate 3.3V Microcontroller compatible Low DMOS leakage current Potential Applications Relay replacement small motors solenoids Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Designers who used this product also designed with TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4207G | MOTIX™ multi half-bridge ICs for BDC motors TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4207G | MOTIX™ multi half-bridge ICs for BDC motors TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050TE - BTF3050TE - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050TE
BTF3050TE
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050TE BTF3050TE
The BTF3050TE is a 50 mOhm single channel Smart Low-Side Power Switch in a PG-TO252-5 package providing embedded protective functions. The power transistor is built by a N-channel vertical power MOSFET. The device is monolithically integrated. The BTF3050TE is automotive qualified and is optimized for 12V automotive and industrial applications. Summary of Features Very low power DMOS leakage current in OFF state 3.3V and 5V compatible logic inputs Electrostatic discharge protection (ESD) Adjustable switching speed Handshaking digital Feedback with autorestart in power stage Green Product (RoHS compliant) AEC Qualified Benefits Increased robustness Selectable Slew-Rate 3.3V Microcontroller compatible Low DMOS leakage current Potential Applications Relay replacement small motors solenoids Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Designers who used this product also designed with TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4207G | MOTIX™ multi half-bridge ICs for BDC motors TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4207G | MOTIX™ multi half-bridge ICs for BDC motors TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BTS5008-1EKB | PROFET™ + 12V | automotive smart high-side switch BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch 1 2

The BTF3050TE is a 50 mOhm single channel Smart Low-Side Power Switch in a PG-TO252-5 package providing embedded protective functions.

The power transistor is built by a N-channel vertical power MOSFET. The device is monolithically integrated. The BTF3050TE is automotive qualified and is optimized for 12V automotive and industrial applications.


Summary of Features

  • Very low power DMOS leakage current in OFF state
  • 3.3V and 5V compatible logic inputs
  • Electrostatic discharge protection (ESD)
  • Adjustable switching speed
  • Handshaking digital Feedback with autorestart in power stage
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Increased robustness
  • Selectable Slew-Rate
  • 3.3V Microcontroller compatible
  • Low DMOS leakage current

Potential Applications

  • Relay replacement
  • small motors
  • solenoids

Applications

  • Automotive body control module (BCM)
  • Automotive high-voltage battery management system (BMS)

Designers who used this product also designed with


  • TLE4254GS |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS5008-1EKB |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4207G |
    MOTIX™ multi half-bridge ICs for BDC motors
  • TLE4254GS |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS5008-1EKB |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4207G |
    MOTIX™ multi half-bridge ICs for BDC motors
  • TLE4254GS |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS5008-1EKB |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5016-2EKA |
    PROFET™ + 12V | automotive smart high-side switch

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTF3050TE
Product Name Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050TE
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 5000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESD - TLE75602-ESD - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3125TF - BTS3125TF - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details