Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS5215L BTS5215L

Description
The BTS5215L is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at undervoltage Wide operating voltage range Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V) Applications Automotive Belt starter generator 48 V – inverter ISG Commercial, construction and agricultural vehicles (CAV) DIN rail power supplies Internal combustion drivetrain systems Designers who used this product also designed with SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP BSP78 | Classic HITFET™ 12V | automotive smart low-side switches IPG20N10S4L-22A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IR2117 | Gate driver ICs BAT68 | RF Mixer and Detector Schottky Diode SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP BSP78 | Classic HITFET™ 12V | automotive smart low-side switches IPG20N10S4L-22A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IR2117 | Gate driver ICs BAT68 | RF Mixer and Detector Schottky Diode SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP BSP78 | Classic HITFET™ 12V | automotive smart low-side switches 1 2
Request a Quote Datasheet
Description
The BTS5215L is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at undervoltage Wide operating voltage range Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V) Applications Automotive Belt starter generator 48 V – inverter ISG Commercial, construction and agricultural vehicles (CAV) DIN rail power supplies Internal combustion drivetrain systems Designers who used this product also designed with SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP BSP78 | Classic HITFET™ 12V | automotive smart low-side switches IPG20N10S4L-22A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IR2117 | Gate driver ICs BAT68 | RF Mixer and Detector Schottky Diode SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP BSP78 | Classic HITFET™ 12V | automotive smart low-side switches IPG20N10S4L-22A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IR2117 | Gate driver ICs BAT68 | RF Mixer and Detector Schottky Diode SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP BSP78 | Classic HITFET™ 12V | automotive smart low-side switches 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS5215L - BTS5215L - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS5215L
BTS5215L
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS5215L BTS5215L
The BTS5215L is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at undervoltage Wide operating voltage range Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V) Applications Automotive Belt starter generator 48 V – inverter ISG Commercial, construction and agricultural vehicles (CAV) DIN rail power supplies Internal combustion drivetrain systems Designers who used this product also designed with SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP BSP78 | Classic HITFET™ 12V | automotive smart low-side switches IPG20N10S4L-22A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IR2117 | Gate driver ICs BAT68 | RF Mixer and Detector Schottky Diode SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP BSP78 | Classic HITFET™ 12V | automotive smart low-side switches IPG20N10S4L-22A | Automotive MOSFET TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IR2117 | Gate driver ICs BAT68 | RF Mixer and Detector Schottky Diode SAK-TC364DP-64F300W AA | AURIX™ Family – TC36xDP BSP78 | Classic HITFET™ 12V | automotive smart low-side switches 1 2

The BTS5215L is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Very low standby current
  • CMOS Compatible input
  • Improved electromagnetic compatibility (EMC)
  • Fast demagnetization of inductive loads
  • Stable behavior at undervoltage
  • Wide operating voltage range
  • Logic ground independent from load ground

Benefits

  • High voltage capability
  • Benchmark energy robustness

Potential Applications

  • Body & Convenience
  • Truck & Agricultural Vehicle Solutions (24V)

Applications

  • Automotive
  • Belt starter generator 48 V – inverter ISG
  • Commercial, construction and agricultural vehicles (CAV)
  • DIN rail power supplies
  • Internal combustion drivetrain systems

Designers who used this product also designed with


  • SAK-TC364DP-64F300W AA |
    AURIX™ Family – TC36xDP
  • BSP78 |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPG20N10S4L-22A |
    Automotive MOSFET
  • TLS115B0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • IR2117 |
    Gate driver ICs
  • BAT68 |
    RF Mixer and Detector Schottky Diode
  • SAK-TC364DP-64F300W AA |
    AURIX™ Family – TC36xDP
  • BSP78 |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPG20N10S4L-22A |
    Automotive MOSFET
  • TLS115B0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • IR2117 |
    Gate driver ICs
  • BAT68 |
    RF Mixer and Detector Schottky Diode
  • SAK-TC364DP-64F300W AA |
    AURIX™ Family – TC36xDP
  • BSP78 |
    Classic HITFET™ 12V | automotive smart low-side switches

1
2

Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5215L - 079744-BTS5215L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5215L
079744-BTS5215L
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5215L 079744-BTS5215L
Manufacturer: Infineon Technologies Win Source Part Number: 079744-BTS5215L Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3.7A Voltage - Load: 5.5 V to 40 V Rds On (Typ): 70 mOhm Family Name: BTS 5215L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-12-9 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS5215LXT; BTS5215LT; Introduction Date: October 11, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 079744-BTS5215L
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 3.7A
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 70 mOhm
Family Name: BTS 5215L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-12-9
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS5215LXT; BTS5215LT;
Introduction Date: October 11, 2001
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number BTS5215L 079744-BTS5215L
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS5215L PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5215L
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3050TF - BTS3050TF - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050TE - BTF3050TE - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 5000 ns
View Details