Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS72220-4ESA BTS72220-4ESA

Description
The BTS72220-4ESA is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of SPOC™+2 Family Daisy Chain capable SPI interface 3.3 V and 5 V compatible logic pins Slew rate control for all Channels Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Programmable Restart Control and Current Threshold Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Diagnosis feedback via SPI Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 7 A and 4 A loads and high inrush current loads such as 65W bulb, HID or LED equivalent and 42W bulb or LED equivalent Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLE75602-ESH | Multichannel SPI switches and controllers TLE42744GS V33 | OPTIREG™ linear voltage regulators (LDO) BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch BTS5030-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS50025-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch BTS3011TE | HITFET™ + 12V | automotive low-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS3035EJ | HITFET™ + 12V | automotive low-side switch TLE75602-ESH | Multichannel SPI switches and controllers TLE42744GS V33 | OPTIREG™ linear voltage regulators (LDO) BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch BTS5030-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
The BTS72220-4ESA is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of SPOC™+2 Family Daisy Chain capable SPI interface 3.3 V and 5 V compatible logic pins Slew rate control for all Channels Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Programmable Restart Control and Current Threshold Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Diagnosis feedback via SPI Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 7 A and 4 A loads and high inrush current loads such as 65W bulb, HID or LED equivalent and 42W bulb or LED equivalent Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLE75602-ESH | Multichannel SPI switches and controllers TLE42744GS V33 | OPTIREG™ linear voltage regulators (LDO) BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch BTS5030-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS50025-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch BTS3011TE | HITFET™ + 12V | automotive low-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS3035EJ | HITFET™ + 12V | automotive low-side switch TLE75602-ESH | Multichannel SPI switches and controllers TLE42744GS V33 | OPTIREG™ linear voltage regulators (LDO) BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch BTS5030-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS72220-4ESA - BTS72220-4ESA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS72220-4ESA
BTS72220-4ESA
Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS72220-4ESA BTS72220-4ESA
The BTS72220-4ESA is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of SPOC™+2 Family Daisy Chain capable SPI interface 3.3 V and 5 V compatible logic pins Slew rate control for all Channels Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Programmable Restart Control and Current Threshold Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Diagnosis feedback via SPI Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 7 A and 4 A loads and high inrush current loads such as 65W bulb, HID or LED equivalent and 42W bulb or LED equivalent Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving Designers who used this product also designed with TLE75602-ESH | Multichannel SPI switches and controllers TLE42744GS V33 | OPTIREG™ linear voltage regulators (LDO) BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch BTS5030-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS50025-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch BTS3011TE | HITFET™ + 12V | automotive low-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BTS3035EJ | HITFET™ + 12V | automotive low-side switch TLE75602-ESH | Multichannel SPI switches and controllers TLE42744GS V33 | OPTIREG™ linear voltage regulators (LDO) BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch BTS5030-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

The BTS72220-4ESA is a SPI Power Controller, providing protection functions and diagnosis

The device is integrated in SMART7 technology.


Summary of Features

Basic Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Part of SPOC™+2 Family
  • Daisy Chain capable SPI interface
  • 3.3 V and 5 V compatible logic pins
  • Slew rate control for all Channels
  • Reverse ON for low power dissipation in Reverse Polarity
  • Switch ON capability while Inverse Current condition (Inverse ON)
  • Green Product (RoHS compliant)
  • Qualified in accordance with AEC Q100 grade 1

Protection Features

  • Absolute and dynamic temperature limitation with controlled restart
  • Overcurrent protection (tripping) with Programmable Restart Control and Current Threshold
  • Undervoltage shutdown
  • Overvoltage protection with external components

Diagnostic Features

  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery
  • Diagnosis feedback via SPI

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Driving capability suitable for 7 A and 4 A loads and high inrush current loads such as 65W bulb, HID or LED equivalent and 42W bulb or LED equivalent

Applications

  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Automotive secondary power distribution unit
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving

Designers who used this product also designed with


  • TLE75602-ESH |
    Multichannel SPI switches and controllers
  • TLE42744GS V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTT6200-4ESA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTS5030-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS50025-1TAD |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • BTS6133D |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BTS3011TE |
    HITFET™ + 12V | automotive low-side switch
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE75602-ESH |
    Multichannel SPI switches and controllers
  • TLE42744GS V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTT6200-4ESA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTS5030-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS72220-4ESA
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - SPOC™ +2 | Multichannel serial interface high-side power controller - BTS72220-4ESA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BSP76 - BSP76 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS441TG - BTS441TG - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 200000 ns
tOFF 250000 ns
View Details
2 suppliers