Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS452T BTS452T

Description
The BTS452T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Shutdown when undervoltage Fast demagnetization of inductive loads Reverse battery protection with external resistor CMOS compatible input Electrostatic discharge (ESD) protection Very low standby current Green Product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automatic transmission hydraulic system Chassis control & safety Diesel direct injection Electronic stability control Designers who used this product also designed with IAUC120N06S5N017 | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT 2N7002DW | Small signal/small power MOSFET BSZ15DC02KD H | Dual MOSFET IPD90N10S4L-06 | Automotive MOSFET IPG20N06S4L-14A | Automotive MOSFET IPB70N10S3-12 | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET IPD30N06S2L-13 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS138N | Small signal/small power MOSFET TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO) IAUC120N06S5N017 | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT 2N7002DW | Small signal/small power MOSFET BSZ15DC02KD H | Dual MOSFET IPD90N10S4L-06 | Automotive MOSFET IPG20N06S4L-14A | Automotive MOSFET IPB70N10S3-12 | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3 4
Request a Quote Datasheet
Description
The BTS452T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Shutdown when undervoltage Fast demagnetization of inductive loads Reverse battery protection with external resistor CMOS compatible input Electrostatic discharge (ESD) protection Very low standby current Green Product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automatic transmission hydraulic system Chassis control & safety Diesel direct injection Electronic stability control Designers who used this product also designed with IAUC120N06S5N017 | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT 2N7002DW | Small signal/small power MOSFET BSZ15DC02KD H | Dual MOSFET IPD90N10S4L-06 | Automotive MOSFET IPG20N06S4L-14A | Automotive MOSFET IPB70N10S3-12 | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET IPD30N06S2L-13 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS138N | Small signal/small power MOSFET TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO) IAUC120N06S5N017 | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT 2N7002DW | Small signal/small power MOSFET BSZ15DC02KD H | Dual MOSFET IPD90N10S4L-06 | Automotive MOSFET IPG20N06S4L-14A | Automotive MOSFET IPB70N10S3-12 | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS452T - BTS452T - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS452T
BTS452T
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS452T BTS452T
The BTS452T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Shutdown when undervoltage Fast demagnetization of inductive loads Reverse battery protection with external resistor CMOS compatible input Electrostatic discharge (ESD) protection Very low standby current Green Product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automatic transmission hydraulic system Chassis control & safety Diesel direct injection Electronic stability control Designers who used this product also designed with IAUC120N06S5N017 | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT 2N7002DW | Small signal/small power MOSFET BSZ15DC02KD H | Dual MOSFET IPD90N10S4L-06 | Automotive MOSFET IPG20N06S4L-14A | Automotive MOSFET IPB70N10S3-12 | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches IPD30N06S2L-23 | Automotive MOSFET IPD30N06S2L-13 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS138N | Small signal/small power MOSFET TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO) IAUC120N06S5N017 | Automotive MOSFET SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT 2N7002DW | Small signal/small power MOSFET BSZ15DC02KD H | Dual MOSFET IPD90N10S4L-06 | Automotive MOSFET IPG20N06S4L-14A | Automotive MOSFET IPB70N10S3-12 | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3 4

The BTS452T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Overload protection
  • Current limitation
  • Short circuit protection
  • Thermal shutdown with restart
  • Overvoltage protection (including load dump)
  • Shutdown when undervoltage
  • Fast demagnetization of inductive loads
  • Reverse battery protection with external resistor
  • CMOS compatible input
  • Electrostatic discharge (ESD) protection
  • Very low standby current
  • Green Product (RoHS compliant)

Benefits

  • Negative voltage clamped at output with inductive loads
  • Current limitation
  • Very low standby current
  • Thermal shutdown with restart
  • ESD-Protection

Potential Applications

  • Truck and Agriculture vehicle solutions (24V)
  • Power train / clutch transmission
  • Automotive Lighting
  • Body Control Module
  • Seat control
  • Decentralized Mirror Module
  • Decentralized Light Module
  • Start&Stop transmission
  • HEV Main Battery Pack
  • Infotainment System

Applications

  • Automatic transmission hydraulic system
  • Chassis control & safety
  • Diesel direct injection
  • Electronic stability control

Designers who used this product also designed with


  • IAUC120N06S5N017 |
    Automotive MOSFET
  • SAK-TC277TC-64F200S DC |
    AURIX™ Family – TC27xT
  • 2N7002DW |
    Small signal/small power MOSFET
  • BSZ15DC02KD H |
    Dual MOSFET
  • IPD90N10S4L-06 |
    Automotive MOSFET
  • IPG20N06S4L-14A |
    Automotive MOSFET
  • IPB70N10S3-12 |
    Automotive MOSFET
  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPD30N06S2L-23 |
    Automotive MOSFET
  • IPD30N06S2L-13 |
    Automotive MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS138N |
    Small signal/small power MOSFET
  • TLE4296-2G V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • IAUC120N06S5N017 |
    Automotive MOSFET
  • SAK-TC277TC-64F200S DC |
    AURIX™ Family – TC27xT
  • 2N7002DW |
    Small signal/small power MOSFET
  • BSZ15DC02KD H |
    Dual MOSFET
  • IPD90N10S4L-06 |
    Automotive MOSFET
  • IPG20N06S4L-14A |
    Automotive MOSFET
  • IPB70N10S3-12 |
    Automotive MOSFET
  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches

1
2
3
4

Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS452T - 079742-BTS452T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS452T
079742-BTS452T
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS452T 079742-BTS452T
Manufacturer: Infineon Technologies Win Source Part Number: 079742-BTS452T Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.8A Voltage - Load: 6 V to 52 V Rds On (Typ): 150 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO252-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 079742-BTS452T
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.8A
Voltage - Load: 6 V to 52 V
Rds On (Typ): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO252-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number BTS452T 079742-BTS452T
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS452T PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS452T
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products