Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE9104SH TLE9104SH

Description
Smart 4-channels Low-Side Switch in Smart Power Technology. All channels are protected against over-current/tempera ture and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is possible over the SPI for: Short to ground (SCG), Open Load (OL), and Short to Battery (SCB). 4 input pins are available for direct control of the switches. The TLE9104SH comes along with important safety features which makes it a good fit to safety critical Automotive and Industrial applications. The TLE9104SH is particularly suitable for Engine Management, Transmission Control and Battery Management Systems where high-current/high-en ergy actuators have to be controlled. Summary of Features 16-bit SPI at 8MHz 4x Direct Input Pins VDS(CL): 50…60 V (Internal Clamping) RDSON: 300 mΩ (@ 150˚C) 3 A Nominal Load Current 5 A peak current VIO pin for 3.3V and 5.5V SPI compatibility Independent on-state and off-state diagnostic functions Configurable Overcurrent protection Electrostatic Discharge (ESD) protection Extra output EN pin for safety critical applications SPI communication watchdog for safety critical applications Output stage status available via SPI for safety critical applications Green Product (RoHS compliant) Completely Lead Free AEC Q100/101 and Q006 Qualified Benefits High current/Energy capability Flexible due to configurable features Inductive Load Clamping at VDS(CL) = 50 … 60 V Cost and Size Optimized Package Protection and Diagnosis functions (SCB, OT, OC, OL, SCG) Safety features (EN pin, communicating watchdog, output stage status, …) SPI communication Potential Applications Automotive Powertrain, Body and Safety Applications Engine Management, Transmission Control and Battery Management Driving Resistive/Inductive Loads (Solenoids, Injectors, Valves, Relays) Industrial Applications Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Diesel direct injection Domain controller for ADAS and autonomous driving Multi-port fuel injection Designers who used this product also designed with SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLS115D0LD | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC TLE9255WLC | Automotive CAN transceivers TLF11251LD | OPTIREG™ PMIC TLE7259-3GE | Automotive LIN transceivers TLF35584QKVS2 | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers TLE4253GS | OPTIREG™ linear voltage regulators (LDO) TLE8366E V50 | OPTIREG™ switcher BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch TLF11251EP | OPTIREG™ PMIC BTT6010-1ERA | PROFET™ + 24V | automotive smart high-side switch SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLS115D0LD | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC TLE9255WLC | Automotive CAN transceivers 1 2 3 4 5
Request a Quote
Description
Smart 4-channels Low-Side Switch in Smart Power Technology. All channels are protected against over-current/tempera ture and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is possible over the SPI for: Short to ground (SCG), Open Load (OL), and Short to Battery (SCB). 4 input pins are available for direct control of the switches. The TLE9104SH comes along with important safety features which makes it a good fit to safety critical Automotive and Industrial applications. The TLE9104SH is particularly suitable for Engine Management, Transmission Control and Battery Management Systems where high-current/high-en ergy actuators have to be controlled. Summary of Features 16-bit SPI at 8MHz 4x Direct Input Pins VDS(CL): 50…60 V (Internal Clamping) RDSON: 300 mΩ (@ 150˚C) 3 A Nominal Load Current 5 A peak current VIO pin for 3.3V and 5.5V SPI compatibility Independent on-state and off-state diagnostic functions Configurable Overcurrent protection Electrostatic Discharge (ESD) protection Extra output EN pin for safety critical applications SPI communication watchdog for safety critical applications Output stage status available via SPI for safety critical applications Green Product (RoHS compliant) Completely Lead Free AEC Q100/101 and Q006 Qualified Benefits High current/Energy capability Flexible due to configurable features Inductive Load Clamping at VDS(CL) = 50 … 60 V Cost and Size Optimized Package Protection and Diagnosis functions (SCB, OT, OC, OL, SCG) Safety features (EN pin, communicating watchdog, output stage status, …) SPI communication Potential Applications Automotive Powertrain, Body and Safety Applications Engine Management, Transmission Control and Battery Management Driving Resistive/Inductive Loads (Solenoids, Injectors, Valves, Relays) Industrial Applications Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Diesel direct injection Domain controller for ADAS and autonomous driving Multi-port fuel injection Designers who used this product also designed with SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLS115D0LD | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC TLE9255WLC | Automotive CAN transceivers TLF11251LD | OPTIREG™ PMIC TLE7259-3GE | Automotive LIN transceivers TLF35584QKVS2 | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers TLE4253GS | OPTIREG™ linear voltage regulators (LDO) TLE8366E V50 | OPTIREG™ switcher BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch TLF11251EP | OPTIREG™ PMIC BTT6010-1ERA | PROFET™ + 24V | automotive smart high-side switch SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLS115D0LD | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC TLE9255WLC | Automotive CAN transceivers 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE9104SH is a quad low-side smart power switch designed for automotive powertrain applications, driving inductive and ohmic actuators such as injectors, solenoids, and relays. It is packaged in a PG-DSO-20-88 case with an exposed pad that must be externally connected to ground. Each of the four channels has a typical on-state resistance of 150 mΩ at 25°C and 300 mΩ at 150°C, with a nominal continuous load current of 3 A. The device features an integrated 16-bit SPI interface for control and diagnostics, including overcurrent, overtemperature, short circuit to battery, short circuit to ground, and open load detection. Output clamping voltage ranges from 50 V to 60 V. The part is AEC-Q100/101 qualified, RoHS-compliant, and lead-free.

Datasheet Summary
Powered by GS/AI

The TLE9104SH is a quad low-side smart power switch designed for automotive powertrain applications, driving inductive and ohmic actuators such as injectors, solenoids, and relays. It is packaged in a PG-DSO-20-88 case with an exposed pad that must be externally connected to ground. Each of the four channels has a typical on-state resistance of 150 mΩ at 25°C and 300 mΩ at 150°C, with a nominal continuous load current of 3 A. The device features an integrated 16-bit SPI interface for control and diagnostics, including overcurrent, overtemperature, short circuit to battery, short circuit to ground, and open load detection. Output clamping voltage ranges from 50 V to 60 V. The part is AEC-Q100/101 qualified, RoHS-compliant, and lead-free.

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE9104SH - TLE9104SH - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE9104SH
TLE9104SH
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE9104SH TLE9104SH
Smart 4-channels Low-Side Switch in Smart Power Technology. All channels are protected against over-current/tempera ture and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is possible over the SPI for: Short to ground (SCG), Open Load (OL), and Short to Battery (SCB). 4 input pins are available for direct control of the switches. The TLE9104SH comes along with important safety features which makes it a good fit to safety critical Automotive and Industrial applications. The TLE9104SH is particularly suitable for Engine Management, Transmission Control and Battery Management Systems where high-current/high-en ergy actuators have to be controlled. Summary of Features 16-bit SPI at 8MHz 4x Direct Input Pins VDS(CL): 50…60 V (Internal Clamping) RDSON: 300 mΩ (@ 150˚C) 3 A Nominal Load Current 5 A peak current VIO pin for 3.3V and 5.5V SPI compatibility Independent on-state and off-state diagnostic functions Configurable Overcurrent protection Electrostatic Discharge (ESD) protection Extra output EN pin for safety critical applications SPI communication watchdog for safety critical applications Output stage status available via SPI for safety critical applications Green Product (RoHS compliant) Completely Lead Free AEC Q100/101 and Q006 Qualified Benefits High current/Energy capability Flexible due to configurable features Inductive Load Clamping at VDS(CL) = 50 … 60 V Cost and Size Optimized Package Protection and Diagnosis functions (SCB, OT, OC, OL, SCG) Safety features (EN pin, communicating watchdog, output stage status, …) SPI communication Potential Applications Automotive Powertrain, Body and Safety Applications Engine Management, Transmission Control and Battery Management Driving Resistive/Inductive Loads (Solenoids, Injectors, Valves, Relays) Industrial Applications Applications Automotive body control module (BCM) Automotive high-voltage battery management system (BMS) Diesel direct injection Domain controller for ADAS and autonomous driving Multi-port fuel injection Designers who used this product also designed with SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLS115D0LD | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC TLE9255WLC | Automotive CAN transceivers TLF11251LD | OPTIREG™ PMIC TLE7259-3GE | Automotive LIN transceivers TLF35584QKVS2 | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC TLE9255WSK | Automotive CAN transceivers TLE4253GS | OPTIREG™ linear voltage regulators (LDO) TLE8366E V50 | OPTIREG™ switcher BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6200-4ESA | PROFET™ + 24V | automotive smart high-side switch TLF11251EP | OPTIREG™ PMIC BTT6010-1ERA | PROFET™ + 24V | automotive smart high-side switch SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch TLS115D0LD | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC TLE9255WLC | Automotive CAN transceivers 1 2 3 4 5

Smart 4-channels Low-Side Switch in Smart Power Technology. All channels are protected against over-current/temperature and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is possible over the SPI for: Short to ground (SCG), Open Load (OL), and Short to Battery (SCB). 4 input pins are available for direct control of the switches. The TLE9104SH comes along with important safety features which makes it a good fit to safety critical Automotive and Industrial applications. The TLE9104SH is particularly suitable for Engine Management, Transmission Control and Battery Management Systems where high-current/high-energy actuators have to be controlled.


Summary of Features

  • 16-bit SPI at 8MHz
  • 4x Direct Input Pins
  • VDS(CL): 50…60 V (Internal Clamping)
  • RDSON: 300 mΩ (@ 150˚C)
  • 3 A Nominal Load Current
  • 5 A peak current
  • VIO pin for 3.3V and 5.5V SPI compatibility
  • Independent on-state and off-state diagnostic functions
  • Configurable Overcurrent protection
  • Electrostatic Discharge (ESD) protection
  • Extra output EN pin for safety critical applications
  • SPI communication watchdog for safety critical applications
  • Output stage status available via SPI for safety critical applications
  • Green Product (RoHS compliant)
  • Completely Lead Free
  • AEC Q100/101 and Q006 Qualified

Benefits

  • High current/Energy capability
  • Flexible due to configurable features
  • Inductive Load Clamping at VDS(CL) = 50 … 60 V
  • Cost and Size Optimized Package
  • Protection and Diagnosis functions (SCB, OT, OC, OL, SCG)
  • Safety features (EN pin, communicating watchdog, output stage status, …)
  • SPI communication

Potential Applications

  • Automotive Powertrain, Body and Safety Applications
  • Engine Management, Transmission Control and Battery Management
    • Driving Resistive/Inductive Loads (Solenoids, Injectors, Valves, Relays)
  • Industrial Applications

Applications

  • Automotive body control module (BCM)
  • Automotive high-voltage battery management system (BMS)
  • Diesel direct injection
  • Domain controller for ADAS and autonomous driving
  • Multi-port fuel injection

Designers who used this product also designed with


  • SAK-TC297T-96F300N BC |
    AURIX™ Family – TC29xT
  • BTS5090-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS205B0EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS203B0EJV |
    OPTIREG™ linear voltage regulators (LDO)
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • TLS115D0LD |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLE9255WLC |
    Automotive CAN transceivers
  • TLF11251LD |
    OPTIREG™ PMIC
  • TLE7259-3GE |
    Automotive LIN transceivers
  • TLF35584QKVS2 |
    OPTIREG™ PMIC
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TLE9255WSK |
    Automotive CAN transceivers
  • TLE4253GS |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE8366E V50 |
    OPTIREG™ switcher
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTT6200-4ESA |
    PROFET™ + 24V | automotive smart high-side switch
  • TLF11251EP |
    OPTIREG™ PMIC
  • BTT6010-1ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • SAK-TC297T-96F300N BC |
    AURIX™ Family – TC29xT
  • BTS5090-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLS205B0EJ V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS203B0EJV |
    OPTIREG™ linear voltage regulators (LDO)
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • TLS115D0LD |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • TLE9255WLC |
    Automotive CAN transceivers

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE9104SH
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE9104SH
Standards and Certifications RoHS
tON 15000 ns
tOFF 15000 ns
Unlock Full Specs
to access all available technical data

Similar Products