Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6228GP TLE6228GP

Description
Quad channel Low-Side-Switch (2x5A/2x3A) in Smart Power Technology (SPT) with four separate inputs and four open drain DMOS output stages The TLE 6228 GP is fully protected by embedded protection functions and designed for automotive and industrial applications. Each channel has its own status signal for diagnostic feedback. Therefore the TLE 6228 GP is particularly suitable for ABS or Powertrain Systems. Summary of Features Shorted Circuit Protection Overtemperature Protection Overvoltage Protection Parallel Control of the Inputs (PWM Applications) Seperate Diagnostic Pin for Each Channel Power - SO 20 - Package with integrated cooling area Standby mode with low current consumption µC compatible Input Electrostatic Discharge (ESD) Protection Green Product (RoHS compliant) AEC qualified
Request a Quote Datasheet
Description
Quad channel Low-Side-Switch (2x5A/2x3A) in Smart Power Technology (SPT) with four separate inputs and four open drain DMOS output stages The TLE 6228 GP is fully protected by embedded protection functions and designed for automotive and industrial applications. Each channel has its own status signal for diagnostic feedback. Therefore the TLE 6228 GP is particularly suitable for ABS or Powertrain Systems. Summary of Features Shorted Circuit Protection Overtemperature Protection Overvoltage Protection Parallel Control of the Inputs (PWM Applications) Seperate Diagnostic Pin for Each Channel Power - SO 20 - Package with integrated cooling area Standby mode with low current consumption µC compatible Input Electrostatic Discharge (ESD) Protection Green Product (RoHS compliant) AEC qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6228GP - TLE6228GP - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6228GP
TLE6228GP
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6228GP TLE6228GP
Quad channel Low-Side-Switch (2x5A/2x3A) in Smart Power Technology (SPT) with four separate inputs and four open drain DMOS output stages The TLE 6228 GP is fully protected by embedded protection functions and designed for automotive and industrial applications. Each channel has its own status signal for diagnostic feedback. Therefore the TLE 6228 GP is particularly suitable for ABS or Powertrain Systems. Summary of Features Shorted Circuit Protection Overtemperature Protection Overvoltage Protection Parallel Control of the Inputs (PWM Applications) Seperate Diagnostic Pin for Each Channel Power - SO 20 - Package with integrated cooling area Standby mode with low current consumption µC compatible Input Electrostatic Discharge (ESD) Protection Green Product (RoHS compliant) AEC qualified

Quad channel Low-Side-Switch (2x5A/2x3A) in Smart Power Technology (SPT) with four separate inputs and four open drain DMOS output stages

The TLE 6228 GP is fully protected by embedded protection functions and designed for automotive and industrial applications. Each channel has its own status signal for diagnostic feedback. Therefore the TLE 6228 GP is particularly suitable for ABS or Powertrain Systems.


Summary of Features

  • Shorted Circuit Protection
  • Overtemperature Protection
  • Overvoltage Protection
  • Parallel Control of the Inputs (PWM Applications)
  • Seperate Diagnostic Pin for Each Channel
  • Power - SO 20 - Package with integrated cooling area
  • Standby mode with low current consumption
  • µC compatible Input
  • Electrostatic Discharge (ESD) Protection
  • Green Product (RoHS compliant)
  • AEC qualified
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE6228GP
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6228GP
tON 80000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8102SG - TLE8102SG - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 to 50000 ns
tOFF 10000 to 50000 ns
View Details
2 suppliers
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS452R - BTS452R - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 180000 ns
tOFF 200000 ns
View Details
2 suppliers
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS142D - BTS142D - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details