Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7040-1EPA BTS7040-1EPA

Description
High-side switch with diagnosis and protection for automotive applications. 1-channel, 4.5 A nominal current, ISO 26262-ready, and AEC Q100 grade 1 qualified. Features overcurrent, undervoltage, and overvoltage protection, as well as load current sense and diagnostic capabilities. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (InverseON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 4.5 A loads and high inrush current loads such as P27W + R5W lamps or LED equivalent Designers who used this product also designed with TLE75008-ESD | Multichannel SPI switches and controllers BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS3035EJ | HITFET™ + 12V | automotive low-side switch 1 2 Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving
Request a Quote Datasheet
Description
High-side switch with diagnosis and protection for automotive applications. 1-channel, 4.5 A nominal current, ISO 26262-ready, and AEC Q100 grade 1 qualified. Features overcurrent, undervoltage, and overvoltage protection, as well as load current sense and diagnostic capabilities. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (InverseON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 4.5 A loads and high inrush current loads such as P27W + R5W lamps or LED equivalent Designers who used this product also designed with TLE75008-ESD | Multichannel SPI switches and controllers BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS3035EJ | HITFET™ + 12V | automotive low-side switch 1 2 Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7040-1EPA - BTS7040-1EPA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7040-1EPA
BTS7040-1EPA
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7040-1EPA BTS7040-1EPA
High-side switch with diagnosis and protection for automotive applications. 1-channel, 4.5 A nominal current, ISO 26262-ready, and AEC Q100 grade 1 qualified. Features overcurrent, undervoltage, and overvoltage protection, as well as load current sense and diagnostic capabilities. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (InverseON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 4.5 A loads and high inrush current loads such as P27W + R5W lamps or LED equivalent Designers who used this product also designed with TLE75008-ESD | Multichannel SPI switches and controllers BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3410G | Classic HITFET™ 12V | automotive smart low-side switches BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE75008-ESD | Multichannel SPI switches and controllers BTS3035EJ | HITFET™ + 12V | automotive low-side switch 1 2 Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving

High-side switch with diagnosis and protection for automotive applications. 1-channel, 4.5 A nominal current, ISO 26262-ready, and AEC Q100 grade 1 qualified. Features overcurrent, undervoltage, and overvoltage protection, as well as load current sense and diagnostic capabilities.


Summary of Features

Basic Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Part of PROFET™+2 12V Family
  • Reverse ON for low power dissipation in Reverse Polarity
  • Switch ON capability while Inverse Current condition (InverseON)
  • Green Product (RoHS compliant)
  • Qualified in accordance with AEC Q100 grade 1

Protection Features

  • Absolute and dynamic temperature limitation with controlled restart
  • Overcurrent protection (tripping) with Intelligent Restart Control
  • Undervoltage shutdown
  • Overvoltage protection with external components

Diagnostic Features

  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Driving capability suitable for 4.5 A loads and high inrush current loads such as P27W + R5W lamps or LED equivalent

Designers who used this product also designed with


  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS3410G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • BTS3035EJ |
    HITFET™ + 12V | automotive low-side switch

1
2

Applications

  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7040-1EPA
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7040-1EPA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3410G - BTS3410G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3046SDR - BTS3046SDR - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details