Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BSP77 E6433 BSP77 E6433

Description
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Applications Automotive body control module (BCM) Designers who used this product also designed with TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch
Request a Quote Datasheet
Description
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Applications Automotive body control module (BCM) Designers who used this product also designed with TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BSP77 E6433 - BSP77 E6433 - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BSP77 E6433
BSP77 E6433
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BSP77 E6433 BSP77 E6433
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green product (RoHS compliant) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Applications Automotive body control module (BCM) Designers who used this product also designed with TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch

N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions.

Summary of Features

  • Logic Level Input
  • Input Protection (ESD)
  • Thermal shutdown with auto restart
  • Green product (RoHS compliant)
  • Overload protection
  • Short circuit protection
  • Overvoltage protection
  • Current limitation
  • Analog driving possible

Potential Applications

  • Body controller (interior light dimming)

Applications

  • Automotive body control module (BCM)

Designers who used this product also designed with


  • TDA5235 |
    Wireless control receiver
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5020-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TDA5235 |
    Wireless control receiver
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5020-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TDA5235 |
    Wireless control receiver
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTS5020-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BSP77 E6433
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BSP77 E6433
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS724G - ITS724G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 250000 ns
tOFF 270000 ns
View Details
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS428L2 - ITS428L2 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 200000 ns
tOFF 200000 ns
View Details
2 suppliers
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75008-ESD - TLE75008-ESD - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details