Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS5210G BTS5210G

Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at undervoltage Wide operating voltage range Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V) Applications Automotive high-voltage battery management system (BMS) Electric vehicle (EV) drivetrain system EV traction inverter Mobile devices and smartphones Telecommunication infrastructure Designers who used this product also designed with BSZ075N08NS5 | N-Channel Power MOSFET BSS205N | Small signal/small power MOSFET BSC037N08NS5 | N-Channel Power MOSFET SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT BSZ097N10NS5 | N-Channel Power MOSFET BSL215C | Dual MOSFET BSS138W | Small signal/small power MOSFET TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BSZ146N10LS5 | N-Channel Power MOSFET BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IPD50N04S4-10 | Automotive MOSFET TDA5235 | Wireless control receiver BAT64-04W | Schottky Diodes TLF35584QVVS2 | OPTIREG™ PMIC BSC093N15NS5 | N-Channel Power MOSFET BSC012N06NS | N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSD235N | Small signal/small power MOSFET BSZ075N08NS5 | N-Channel Power MOSFET BSS205N | Small signal/small power MOSFET BSC037N08NS5 | N-Channel Power MOSFET SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT BSZ097N10NS5 | N-Channel Power MOSFET BSL215C | Dual MOSFET BSS138W | Small signal/small power MOSFET TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5
Request a Quote Datasheet
Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at undervoltage Wide operating voltage range Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V) Applications Automotive high-voltage battery management system (BMS) Electric vehicle (EV) drivetrain system EV traction inverter Mobile devices and smartphones Telecommunication infrastructure Designers who used this product also designed with BSZ075N08NS5 | N-Channel Power MOSFET BSS205N | Small signal/small power MOSFET BSC037N08NS5 | N-Channel Power MOSFET SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT BSZ097N10NS5 | N-Channel Power MOSFET BSL215C | Dual MOSFET BSS138W | Small signal/small power MOSFET TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BSZ146N10LS5 | N-Channel Power MOSFET BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IPD50N04S4-10 | Automotive MOSFET TDA5235 | Wireless control receiver BAT64-04W | Schottky Diodes TLF35584QVVS2 | OPTIREG™ PMIC BSC093N15NS5 | N-Channel Power MOSFET BSC012N06NS | N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSD235N | Small signal/small power MOSFET BSZ075N08NS5 | N-Channel Power MOSFET BSS205N | Small signal/small power MOSFET BSC037N08NS5 | N-Channel Power MOSFET SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT BSZ097N10NS5 | N-Channel Power MOSFET BSL215C | Dual MOSFET BSS138W | Small signal/small power MOSFET TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS5210G - BTS5210G - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS5210G
BTS5210G
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS5210G BTS5210G
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable behavior at undervoltage Wide operating voltage range Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V) Applications Automotive high-voltage battery management system (BMS) Electric vehicle (EV) drivetrain system EV traction inverter Mobile devices and smartphones Telecommunication infrastructure Designers who used this product also designed with BSZ075N08NS5 | N-Channel Power MOSFET BSS205N | Small signal/small power MOSFET BSC037N08NS5 | N-Channel Power MOSFET SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT BSZ097N10NS5 | N-Channel Power MOSFET BSL215C | Dual MOSFET BSS138W | Small signal/small power MOSFET TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BSZ146N10LS5 | N-Channel Power MOSFET BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) IPD50N04S4-10 | Automotive MOSFET TDA5235 | Wireless control receiver BAT64-04W | Schottky Diodes TLF35584QVVS2 | OPTIREG™ PMIC BSC093N15NS5 | N-Channel Power MOSFET BSC012N06NS | N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSD235N | Small signal/small power MOSFET BSZ075N08NS5 | N-Channel Power MOSFET BSS205N | Small signal/small power MOSFET BSC037N08NS5 | N-Channel Power MOSFET SAK-TC297TC-96F300S BC | AURIX™ Family – TC29xT BSZ097N10NS5 | N-Channel Power MOSFET BSL215C | Dual MOSFET BSS138W | Small signal/small power MOSFET TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5

High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Very low standby current
  • CMOS Compatible input
  • Improved electromagnetic compatibility (EMC)
  • Fast demagnetization of inductive loads
  • Stable behavior at undervoltage
  • Wide operating voltage range
  • Logic ground independent from load ground

Benefits

  • High voltage capability
  • Benchmark energy robustness

Potential Applications

  • Body & Convenience
  • Truck & Agricultural Vehicle Solutions (24V)

Applications

  • Automotive high-voltage battery management system (BMS)
  • Electric vehicle (EV) drivetrain system
  • EV traction inverter
  • Mobile devices and smartphones
  • Telecommunication infrastructure

Designers who used this product also designed with


  • BSZ075N08NS5 |
    N-Channel Power MOSFET
  • BSS205N |
    Small signal/small power MOSFET
  • BSC037N08NS5 |
    N-Channel Power MOSFET
  • SAK-TC297TC-96F300S BC |
    AURIX™ Family – TC29xT
  • BSZ097N10NS5 |
    N-Channel Power MOSFET
  • BSL215C |
    Dual MOSFET
  • BSS138W |
    Small signal/small power MOSFET
  • TLS715B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BSZ146N10LS5 |
    N-Channel Power MOSFET
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLS115B0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD50N04S4-10 |
    Automotive MOSFET
  • TDA5235 |
    Wireless control receiver
  • BAT64-04W |
    Schottky Diodes
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • BSC093N15NS5 |
    N-Channel Power MOSFET
  • BSC012N06NS |
    N-Channel Power MOSFET
  • BSZ900N20NS3 G |
    N-Channel Power MOSFET
  • BSD235N |
    Small signal/small power MOSFET
  • BSZ075N08NS5 |
    N-Channel Power MOSFET
  • BSS205N |
    Small signal/small power MOSFET
  • BSC037N08NS5 |
    N-Channel Power MOSFET
  • SAK-TC297TC-96F300S BC |
    AURIX™ Family – TC29xT
  • BSZ097N10NS5 |
    N-Channel Power MOSFET
  • BSL215C |
    Dual MOSFET
  • BSS138W |
    Small signal/small power MOSFET
  • TLS715B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)

1
2
3
4
5

Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5210G - 012222-BTS5210G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5210G
012222-BTS5210G
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5210G 012222-BTS5210G
Manufacturer: Infineon Technologies Win Source Part Number: 012222-BTS5210G Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.8A Voltage - Load: 5.5 V to 40 V Rds On (Typ): 110 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-14 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 012222-BTS5210G
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 1.8A
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 110 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-14
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number BTS5210G 012222-BTS5210G
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS5210G PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS5210G
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3018TC - BTS3018TC - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4880R - ITS4880R - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 100000 ns
tOFF 150000 ns
View Details
2 suppliers