Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESH TLE75080-ESH

Description
The TLE75080-ESH is an eight channel high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to V S = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads Two internal PWM Generators for μC offload Two independent battery feeds (V S1, V S2) for high-side channels Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS3035TF | HITFET™ + 12V | automotive low-side switch TDA5235 | Wireless control receiver BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS3035TF | HITFET™ + 12V | automotive low-side switch TDA5235 | Wireless control receiver BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series 1 2 3 4 5
Request a Quote Datasheet
Description
The TLE75080-ESH is an eight channel high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to V S = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads Two internal PWM Generators for μC offload Two independent battery feeds (V S1, V S2) for high-side channels Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS3035TF | HITFET™ + 12V | automotive low-side switch TDA5235 | Wireless control receiver BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS3035TF | HITFET™ + 12V | automotive low-side switch TDA5235 | Wireless control receiver BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESH - TLE75080-ESH - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESH
TLE75080-ESH
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESH TLE75080-ESH
The TLE75080-ESH is an eight channel high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to V S = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads Two internal PWM Generators for μC offload Two independent battery feeds (V S1, V S2) for high-side channels Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS3035TF | HITFET™ + 12V | automotive low-side switch TDA5235 | Wireless control receiver BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS7002-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch 2ED2410-EM | Automotive gate driver ICs BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS3035TF | HITFET™ + 12V | automotive low-side switch TDA5235 | Wireless control receiver BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch CYT4BFBCJDQ0BZEGS | TRAVEO™ T2G CYT4BF Series 1 2 3 4 5

The TLE75080-ESH is an eight channel high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions

It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI).


Summary of Features

  • 16-bit serial peripheral interface for control and diagnosis
  • Daisy Chain capability SPI also compatible with 8-bit SPI devices
  • 2 CMOS compatible parallel input pins with Input Mapping functionality
  • Cranking capability down to V S = 3.0 V (supports LV124)
  • Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers
  • Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads
  • Two internal PWM Generators for μC offload
  • Two independent battery feeds (V S1, V S2) for high-side channels
  • Very low quiescent current (with usage of IDLE pin)
  • Limp Home mode (with usage of IDLE and IN pins)
  • Green Product (RoHS compliant)
  • AEC Qualified

Applications

  • Automotive body control module (BCM)
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • Electric vehicle (EV) drivetrain system
  • High-voltage DC-DC converter for electric vehicles

Designers who used this product also designed with


  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • 2ED2410-EM |
    Automotive gate driver ICs
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9263BQX |
    OPTIREG™ Mid-Range+ SBC
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • TDA5235 |
    Wireless control receiver
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • CYT4BFBCJDQ0BZEGS |
    TRAVEO™ T2G CYT4BF Series
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE92108-232QX |
    MOTIX™ multi MOSFET gate driver ICs for BDC motors
  • BTS7002-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTN9990LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS7008-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • 2ED2410-EM |
    Automotive gate driver ICs
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9263BQX |
    OPTIREG™ Mid-Range+ SBC
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • TDA5235 |
    Wireless control receiver
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • CYT4BFBCJDQ0BZEGS |
    TRAVEO™ T2G CYT4BF Series

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE75080-ESH
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESH
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Wire Guard 12V | Automotive smart high-side switch - BTG70013A-1ESW - BTG70013A-1ESW - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3104SDR - BTS3104SDR - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details