Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742R BSP742R

Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetizing of inductive loads Reverse battery protection with external resistor Open drain diagnostic output Open load detection in OFF-state CMOS compatible input Loss GND and loss Vbb protection ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications ADAS & autonomous driving Chassis domain control Electric brake booster Electric vehicle (EV) drivetrain system High-performance cockpit controller Designers who used this product also designed with BSS138N | Small signal/small power MOSFET TLE9252VLC | Automotive CAN transceivers S25FL064LABMFI013 | Quad SPI Flash BTS3060TF | HITFET™ + 12V | automotive low-side switch BSP171P | Small signal/small power MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4251D | OPTIREG™ linear voltage regulators (LDO) TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) IPD50N06S2L-13 | Automotive MOSFET IPD30N06S2L-23 | Automotive MOSFET IPD30N08S2L-21 | Automotive MOSFET CYW89459 AIROC™ Automotive Wireless BSP752R | Classic PROFET™ 24V | automotive smart high-side switch IPG20N04S4L-08 | Automotive MOSFET S26KL256SDABHA030 | HYPERFLASH™ BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX BSS138N | Small signal/small power MOSFET TLE9252VLC | Automotive CAN transceivers S25FL064LABMFI013 | Quad SPI Flash BTS3060TF | HITFET™ + 12V | automotive low-side switch BSP171P | Small signal/small power MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1 2 3 4 5
Request a Quote Datasheet
Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetizing of inductive loads Reverse battery protection with external resistor Open drain diagnostic output Open load detection in OFF-state CMOS compatible input Loss GND and loss Vbb protection ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications ADAS & autonomous driving Chassis domain control Electric brake booster Electric vehicle (EV) drivetrain system High-performance cockpit controller Designers who used this product also designed with BSS138N | Small signal/small power MOSFET TLE9252VLC | Automotive CAN transceivers S25FL064LABMFI013 | Quad SPI Flash BTS3060TF | HITFET™ + 12V | automotive low-side switch BSP171P | Small signal/small power MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4251D | OPTIREG™ linear voltage regulators (LDO) TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) IPD50N06S2L-13 | Automotive MOSFET IPD30N06S2L-23 | Automotive MOSFET IPD30N08S2L-21 | Automotive MOSFET CYW89459 AIROC™ Automotive Wireless BSP752R | Classic PROFET™ 24V | automotive smart high-side switch IPG20N04S4L-08 | Automotive MOSFET S26KL256SDABHA030 | HYPERFLASH™ BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX BSS138N | Small signal/small power MOSFET TLE9252VLC | Automotive CAN transceivers S25FL064LABMFI013 | Quad SPI Flash BTS3060TF | HITFET™ + 12V | automotive low-side switch BSP171P | Small signal/small power MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742R - BSP742R - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742R
BSP742R
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742R BSP742R
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage protection (including load dump) Fast demagnetizing of inductive loads Reverse battery protection with external resistor Open drain diagnostic output Open load detection in OFF-state CMOS compatible input Loss GND and loss Vbb protection ESD- Protection Very low stand by current AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications ADAS & autonomous driving Chassis domain control Electric brake booster Electric vehicle (EV) drivetrain system High-performance cockpit controller Designers who used this product also designed with BSS138N | Small signal/small power MOSFET TLE9252VLC | Automotive CAN transceivers S25FL064LABMFI013 | Quad SPI Flash BTS3060TF | HITFET™ + 12V | automotive low-side switch BSP171P | Small signal/small power MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE4251D | OPTIREG™ linear voltage regulators (LDO) TLS115D0EJ | OPTIREG™ linear voltage regulators (LDO) IPD50N06S2L-13 | Automotive MOSFET IPD30N06S2L-23 | Automotive MOSFET IPD30N08S2L-21 | Automotive MOSFET CYW89459 AIROC™ Automotive Wireless BSP752R | Classic PROFET™ 24V | automotive smart high-side switch IPG20N04S4L-08 | Automotive MOSFET S26KL256SDABHA030 | HYPERFLASH™ BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX BSS138N | Small signal/small power MOSFET TLE9252VLC | Automotive CAN transceivers S25FL064LABMFI013 | Quad SPI Flash BTS3060TF | HITFET™ + 12V | automotive low-side switch BSP171P | Small signal/small power MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLS125D0EJ | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1 2 3 4 5

High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Overload protection
  • Current limitation
  • Short circuit protection
  • Thermal shutdown with restart
  • Overvoltage protection (including load dump)
  • Fast demagnetizing of inductive loads
  • Reverse battery protection with external resistor
  • Open drain diagnostic output
  • Open load detection in OFF-state
  • CMOS compatible input
  • Loss GND and loss Vbb protection
  • ESD- Protection
  • Very low stand by current
  • AEC qualified
  • Green product (RoHS compliant)

Benefits

  • Negative voltage clamped at output with inductive loads
  • Flags a fail event (Status pin)
  • Current limitation
  • Very low standby current
  • Thermal shutdown with restart
  • ESD-Protection

Potential Applications

  • Body Control Module
  • Seat control
  • Decentralized Mirror Module
  • Decentralized Light Module
  • Start&Stop transmission
  • HEV Main Battery Pack
  • Infotainment System

Applications

  • ADAS & autonomous driving
  • Chassis domain control
  • Electric brake booster
  • Electric vehicle (EV) drivetrain system
  • High-performance cockpit controller

Designers who used this product also designed with


  • BSS138N |
    Small signal/small power MOSFET
  • TLE9252VLC |
    Automotive CAN transceivers
  • S25FL064LABMFI013 |
    Quad SPI Flash
  • BTS3060TF |
    HITFET™ + 12V | automotive low-side switch
  • BSP171P |
    Small signal/small power MOSFET
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS125D0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLE4251D |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS115D0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD50N06S2L-13 |
    Automotive MOSFET
  • IPD30N06S2L-23 |
    Automotive MOSFET
  • IPD30N08S2L-21 |
    Automotive MOSFET
  • CYW89459
    AIROC™ Automotive Wireless
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPG20N04S4L-08 |
    Automotive MOSFET
  • S26KL256SDABHA030 |
    HYPERFLASH™
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC397XX-256F300S BD |
    AURIX™ Family – TC39xXX
  • BSS138N |
    Small signal/small power MOSFET
  • TLE9252VLC |
    Automotive CAN transceivers
  • S25FL064LABMFI013 |
    Quad SPI Flash
  • BTS3060TF |
    HITFET™ + 12V | automotive low-side switch
  • BSP171P |
    Small signal/small power MOSFET
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS125D0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BSP742R
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP742R
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE75004-EPD - TLE75004-EPD - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-14
View Details
Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3035TF - BTS3035TF - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details