The BTS142D is a smart low-side power switch based on N-channel vertical power FET technology in Smart SIPMOS, designed for 12 V DC applications and capable of replacing electromechanical relays. It is packaged in a PG-TO252-3-11 case and provides 42 V drain-source voltage rating, 4.6 A nominal load current, and an on-state resistance of 28 mΩ at 10 V gate drive and 25 °C. It includes integrated protection functions such as overcurrent, short-circuit, overvoltage, overload, thermal shutdown with auto restart, and ESD protection. The device supports analog driving and is RoHS compliant. Unclamped inductive energy handling is rated at 3.5 J.
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions.
Summary of Features
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Logic Signal Switches |
| Product Number | BTS142D |
| Product Name | Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS142D |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 42 volts |
| tON | 100000 ns |