Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7010-1EPA BTS7010-1EPA

Description
The BTS7010-1EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 9 A loads and high inrush current loads such as H7 55W / Xenon 55W lamps or LED equivalent Designers who used this product also designed with BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving
Request a Quote Datasheet
Description
The BTS7010-1EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 9 A loads and high inrush current loads such as H7 55W / Xenon 55W lamps or LED equivalent Designers who used this product also designed with BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7010-1EPA - BTS7010-1EPA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7010-1EPA
BTS7010-1EPA
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7010-1EPA BTS7010-1EPA
The BTS7010-1EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFET™+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Driving capability suitable for 9 A loads and high inrush current loads such as H7 55W / Xenon 55W lamps or LED equivalent Designers who used this product also designed with BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch Applications Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving

The BTS7010-1EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis

The device is integrated in SMART7 technology.


Summary of Features

Basic Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Part of PROFET™+2 12V Family
  • Reverse ON for low power dissipation in Reverse Polarity
  • Switch ON capability while Inverse Current condition (Inverse ON)
  • Green Product (RoHS compliant)
  • Qualified in accordance with AEC Q100 grade 1

Protection Features

  • Absolute and dynamic temperature limitation with controlled restart
  • Overcurrent protection (tripping) with Intelligent Restart Control
  • Undervoltage shutdown
  • Overvoltage protection with external components

Diagnostic Features

  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Potential Applications

  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Driving capability suitable for 9 A loads and high inrush current loads such as H7 55W / Xenon 55W lamps or LED equivalent

Designers who used this product also designed with


  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG70013A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG70013A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG70013A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch

Applications

  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Automotive secondary power distribution unit
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7010-1EPA
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7010-1EPA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTS3035EJ - BTS3035EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 115000 ns
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BSP76 - BSP76 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details